- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Brand | Breakdown Voltage / V | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Type of accessory/spare part | Type of electrical accessory/spare part | Type of mechanical accessory/spare part | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Depth | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Product Category | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20KPA72A/TR13 Yageo | In Stock | - | - | - | P600-2 | - | - | YAGEO | 80.4 V | - | - | 800 | 174.1 A | YAGEO | - | + 175 C | - | - 55 C | - | 20KPA72A | 8 W | 20 kW | - | - | Details | - | Other | Other | - | - | Reel | 15KP | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 72 V | 72 V | Unidirectional | 1 Channel | - | - | - | - | - | 116 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 15KPA45A/B Yageo | 28 |
| - | - | P600-2 | - | - | YAGEO | 50.3 V | - | - | 300 | 207.4 A | YAGEO | - | + 175 C | - | - 55 C | - | 15KPA45A | 8 W | 15 kW | - | - | Details | - | Other | Other | - | - | Bulk | 15KP | - | - | TVS Diodes / ESD Suppression Diodes | - | Axial | 45 V | 45 V | Unidirectional | 1 Channel | - | - | - | - | - | 72.8 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 3KP12CA/B Yageo | 21 |
| - | - | P600-2 | - | - | YAGEO | 13.3 V | - | - | 300 | 150.8 A | YAGEO | - | + 175 C | - | - 55 C | - | 3KP12CA | 7 W | 3 kW | - | - | Details | - | - | - | - | - | Bulk | 3KP | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 12 V | 12 V | Bidirectional | 1 Channel | - | - | - | - | - | 19.9 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 3KP8.0CA/B Yageo | In Stock | - | - | - | P600-2 | - | - | YAGEO | 8.89 V | - | - | 300 | 220.6 A | YAGEO | - | + 175 C | - | - 55 C | - | 3KP8.0CA | 7 W | 3 kW | - | - | Details | - | - | - | - | - | Bulk | 3KP | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 8 V | 8 V | Bidirectional | 1 Channel | - | - | - | - | - | 13.6 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB160A/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | YAGEO | 152 V | - | - | 500 | 2.8 A | YAGEO | - | + 150 C | - | - 65 C | - | P6SMB160A | 5 W | 600 W | - | - | Details | - | - | - | 0.003280 oz | - | MouseReel | P6SMB | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 136 V | 136 V | Unidirectional | 1 Channel | - | - | - | - | - | 219 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ190CA/TR13 Yageo | 2485 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | YAGEO | 211 V | - | - | 3000 | 2 A | YAGEO | - | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ190CA | 5 W | 600 W | Active | - | Details | - | - | - | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 190 V | 190 V | Bidirectional | 1 Channel | No | 211V | 600W | 2A | 308V | 308 V | 190V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ18A/TR7 Yageo | 452 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | YAGEO | 20 V | - | - | 500 | 20.6 A | YAGEO | - | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMBJ18A | 5 W | 600 W | Active | - | Details | - | - | - | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 18 V | 18 V | Bidirectional | 1 Channel | No | 20V | 600W | 20.6A | 29.2V | 29.2 V | 18V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ440CA/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | - | YAGEO | 492 V | - | - | 1000 | 600 mA | YAGEO | - | + 150 C | - | - 65 C | - | SMAJ440CA | 3.3 W | 400 W | - | - | Details | - | - | - | 0.002258 oz | - | MouseReel | SMAJ | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 440 V | 440 V | Bidirectional | 1 Channel | - | - | - | - | - | 713 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ180A/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | - | YAGEO | 201 V | - | - | 3000 | 10.3 A | YAGEO | - | + 150 C | - | - 65 C | - | SMDJ180A | 6.5 W | 3 kW | - | - | Details | - | - | - | - | - | MouseReel | SMDJ | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 180 V | 180 V | Unidirectional | 1 Channel | - | - | - | - | - | 292 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ220A/TR7 Yageo | 49 |
| - | - | SOD-523 | - | - | YAGEO | 246 V | - | - | 500 | 8.4 A | YAGEO | - | + 150 C | - | - 65 C | - | SMDJ220A | 6.5 W | 3 kW | - | - | Details | - | - | - | - | - | MouseReel | SMDJ | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 220 V | 220 V | Unidirectional | 1 Channel | - | - | - | - | - | 356 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SAC10/B Yageo | In Stock | - | - | - | SOD-523 | - | - | YAGEO | 11.1 V | - | - | 2000 | - | YAGEO | - | + 150 C | - | - 55 C | - | SAC10 | - | 500 W | - | - | Details | - | - | - | - | - | Bulk | SAC | - | - | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 10 V | Unidirectional | 1 Channel | - | - | - | - | - | 16.3 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ250A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AC-2 | - | - | YAGEO | 279 V | - | - | 5000 | 1 A | YAGEO | - | + 150 C | - | - 65 C | - | SMAJ250A-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | - | - | - | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 250 V | 250 V | Unidirectional | 1 Channel | - | - | - | - | - | 405 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ400CA-AT/TR7 Yageo | 21 |
| - | - | DO-214AC-2 | - | - | YAGEO | 447 V | - | - | 1000 | 600 mA | YAGEO | - | + 150 C | - | - 65 C | - | SMAJ400CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | - | - | - | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 400 V | 400 V | Bidirectional | 1 Channel | - | - | - | - | - | 648 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMA56CA/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | - | YAGEO | 53.2 V | - | - | 5000 | 5.3 A | YAGEO | - | + 150 C | - | - 65 C | - | P4SMA56CA | 3.3 W | 400 W | - | - | Details | - | - | - | - | - | MouseReel | P4SMA | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 47.8 V | 47.8 V | Bidirectional | 1 Channel | - | - | - | - | - | 77 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ48A/TR7 Yageo | 28 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | YAGEO | 53.3 V | - | - | 1000 | 5.2 A | YAGEO | - | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMAJ48A | 3.3 W | 400 W | Active | - | Details | - | - | - | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 48 V | 48 V | Unidirectional | 1 Channel | No | 53.3V | 400W | 5.2A | 77.4V | 77.4 V | 48V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB400A/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | YAGEO | 380 V | - | - | 500 | 1.1 A | YAGEO | - | + 150 C | - | - 65 C | - | P6SMB400A | 5 W | 600 W | - | - | Details | - | - | - | 0.003280 oz | - | MouseReel | P6SMB | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 342 V | 342 V | Unidirectional | 1 Channel | - | - | - | - | - | 548 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ54CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | YAGEO | 60 V | - | - | 500 | 6.9 A | YAGEO | - | + 150 C | - | - 65 C | - | SMBJ54CA-AT | 5 W | 600 W | - | AEC-Q101 | Details | Other | - | - | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 54 V | 54 V | Bidirectional | 1 Channel | - | - | - | - | - | 87.1 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ78A/TR7 Yageo | 49 |
| - | - | DO-214AC-2 | - | - | YAGEO | 86.7 V | - | - | 1000 | 3.2 A | YAGEO | - | + 150 C | - | - 65 C | - | SMAJ78A | 3.3 W | 400 W | - | - | Details | - | - | - | 0.002258 oz | - | MouseReel | SMAJ | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 78 V | 78 V | Unidirectional | 1 Channel | - | - | - | - | - | 126 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ17A/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | Steel | YAGEO | 18.9 V | IP40 | Other | 500 | 108.7 A | YAGEO | Other | + 150 C | - | - 65 C | - | SMDJ17A | 6.5 W | 3 kW | - | - | Details | - | - | - | - | - | MouseReel | SMDJ | - | - | TVS Diodes / ESD Suppression Diodes | 400 | SMD/SMT | 17 V | 17 V | Unidirectional | 1 Channel | - | - | - | - | - | 27.6 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | 2200 | 800 | ||
![]() 5KP17CA/TR13 Yageo | In Stock | - | - | - | P600-2 | - | Steel | YAGEO | 18.9 V | IP40 | Other | 800 | 184.8 A | YAGEO | Other | + 175 C | - | - 55 C | - | 5KP17CA | 8 W | 5 kW | - | - | Details | - | - | - | 0.074075 oz | - | Reel | 5KP | - | - | TVS Diodes / ESD Suppression Diodes | 400 | Axial | - | 17 V | Bidirectional | 1 Channel | - | - | - | - | - | 27.6 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | 2000 | 1000 |