- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Voltage | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ250CA-AT/TR7 Yageo | In Stock | - | - | Terminal: ¼in Triple Quick-Connect, no accessories | DO-214AC-2 | - | YAGEO | 279 V | 1000 | 1 A | BARKER MICROFARADS INC | + 150 C | - | - 65 C | - | SMAJ250CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Y | 0.002258 oz | - | 1.75in Round Case | SMAJ-AT | - | ±10% | - | - | 256uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 250 V | 250 V | Bidirectional | 1 Channel | 440VAC | - | - | - | - | - | 405 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ180A/TR7 Yageo | In Stock | - | - | Terminal: ¼in QUAD Quick Connect, w/Resistor | DO-214AA-2 | - | YAGEO | 201 V | 500 | 2.1 A | BARKER MICROFARADS INC | + 150 C | - | - 65 C | - | SMBJ180A | 5 W | 600 W | - | - | Y | 0.003280 oz | - | 1.75in Round Case | SMBJ | - | ±10% | - | - | 256uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 180 V | 180 V | Bidirectional | 1 Channel | 440VAC | - | - | - | - | - | 292 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ170CA-AT/TR13 Yageo | In Stock | - | - | Terminal: ¼in Triple Quick-Connect, w/Stud Can | DO-214AC-2 | - | YAGEO | 189 V | 5000 | 1.5 A | BARKER MICROFARADS INC | + 150 C | - | - 65 C | - | SMAJ170CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Y | 0.002258 oz | - | 1.75in Round Case | SMAJ-AT | - | ±10% | - | - | 256uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 170 V | 170 V | Bidirectional | 1 Channel | 440VAC | - | - | - | - | - | 275 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ160CA/TR13 Yageo | 2725 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 178 V | 3000 | 2.3 A | AUTEC POWER SYSTEMS | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ160CA | 5 W | 600 W | Active | - | Details | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | 79x41x82mm | - | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 160 V | 160 V | Bidirectional | 1 Channel | - | No | 178V | 600W | 2.3A | 259V | 259 V | 160V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ100CA-AT/TR13 Yageo | 16 |
| - | Terminal: ¼in Triple Quick-Connect, Ground Lug | - | - | YAGEO | - | 3000 | - | BARKER MICROFARADS INC | - | - | - | - | SMBJ100CA-AT | - | - | - | AEC-Q101 | Y | - | - | 1.75in Round Case | SMBJ-AT | - | ±10% | - | - | 256uF | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 440VAC | - | - | - | - | - | - | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ160A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 178 V | 3000 | 2.3 A | AUTEC POWER SYSTEMS | + 150 C | - | - 65 C | - | SMBJ160A-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | 79x41x82mm | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 160 V | 160 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 259 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ200A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 224 V | 3000 | 1.9 A | DALE RESISTOR | + 150 C | - | - 65 C | - | SMBJ200A-AT | 5 W | 600 W | - | AEC-Q101 | YES | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 200 V | 200 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 324 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ100CA-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 111 V | 500 | - | DALE RESISTOR | + 150 C | - | - 55 C | - | SMCJ100CA-AT | - | 1.5 kW | - | AEC-Q101 | YES | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | 100 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 162 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ160A-AT/TR13 Yageo | 16 |
| - | - | DO-214AB-2 | - | YAGEO | 178 V | 3000 | 5.8 A | DALE RESISTOR | + 150 C | - | - 65 C | - | SMCJ160A-AT | 6.5 W | 1.5 kW | - | AEC-Q101 | YES | 0.009065 oz | - | MouseReel | SMCJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 160 V | 160 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 259 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ48A-AT/TR7 Yageo | 12 |
| - | - | DO-214AB-2 | - | YAGEO | 53.3 V | 500 | 19.4 A | DALE RESISTOR | + 150 C | - | - 65 C | - | SMCJ48A-AT | 6.5 W | 1.5 kW | - | AEC-Q101 | YES | 0.009065 oz | - | MouseReel | SMCJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 48 V | 48 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 77.4 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ170A-AT/TR13 Yageo | In Stock | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 189 V | 3000 | 2.2 A | DALE RESISTOR | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMBJ170A-AT | 5 W | 600 W | Active | AEC-Q101 | YES | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | SMBJ-AT | - | - | Zener | Automotive | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 170 V | 170 V | Bidirectional | 1 Channel | - | No | 189V | 600W | 2.2A | 275V | 275 V | 170V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ24A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 26.7 V | 500 | 15.5 A | DALE RESISTOR | + 150 C | - | - 65 C | - | SMBJ24A-AT | 5 W | 600 W | - | AEC-Q101 | YES | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | 24 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 38.9 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ48CA-AT/TR13 Yageo | In Stock | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 53.3 V | 3000 | 7.8 A | DALE RESISTOR | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMBJ48CA-AT | 5 W | 600 W | Active | AEC-Q101 | YES | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | SMBJ-AT | - | - | Zener | Automotive | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 48 V | 48 V | Bidirectional | 1 Channel | - | No | 53.3V | 600W | 7.8A | 77.4V | 77.4 V | 48V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ180CA-AT/TR13 Yageo | In Stock | - | - | Terminal: ¼in QUAD Quick Connect, w/Stud Can | DO-214AB-2 | - | YAGEO | 201 V | 3000 | 5.1 A | BARKER MICROFARADS INC | + 150 C | - | - 65 C | - | SMCJ180CA-AT | 6.5 W | 1.5 kW | - | AEC-Q101 | Y | 0.009065 oz | - | 1.75in Round Case | SMCJ-AT | - | ±10% | - | - | 256uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 180 V | 180 V | Bidirectional | 1 Channel | 440VAC | - | - | - | - | - | 292 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ51CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 56.7 V | 500 | 18.2 A | DALE RESISTOR | + 150 C | - | - 65 C | - | SMCJ51CA-AT | 6.5 W | 1.5 kW | - | AEC-Q101 | YES | 0.009065 oz | - | MouseReel | SMCJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 51 V | 51 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 82.4 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ33CA-AT/TR7 Yageo | 12 |
| - | Terminal: ¼in Combos: 2, 3 or 4, w/Stud Can | DO-214AC-2 | - | YAGEO | 36.7 V | 1000 | 7.5 A | BARKER MICROFARADS INC | + 150 C | - | - 65 C | - | SMAJ33CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Y | 0.002258 oz | - | 1.75in Round Case | SMAJ-AT | - | ±10% | - | - | 256uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 33 V | 33 V | Bidirectional | 1 Channel | 440VAC | - | - | - | - | - | 53.3 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ48CA-AT/TR7 Yageo | 12 |
| - | - | DO-214AA-2 | - | YAGEO | 53.3 V | 500 | 7.8 A | DALE RESISTOR | + 150 C | - | - 65 C | - | SMBJ48CA-AT | 5 W | 600 W | - | AEC-Q101 | YES | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 48 V | 48 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 77.4 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ110A/TR7 Yageo | 42 |
| - | Term: ¼in Solder Lug Quick-Connect, no accessories | SOD-523 | - | YAGEO | 122 V | 500 | - | BARKER MICROFARADS INC | + 150 C | - | - 55 C | - | SMCJ110A | - | 1.5 kW | - | - | Y | - | - | 1.75in Round Case | SMCJ | - | ±10% | - | - | 256uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | 110 V | Unidirectional | 1 Channel | 440VAC | - | - | - | - | - | 177 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ250A/TR7 Yageo | 42 |
| - | - | DO-214AB-2 | - | YAGEO | 279 V | 500 | 3.7 A | DALE RESISTOR | + 150 C | - | - 65 C | - | SMCJ250A | 6.5 W | 1.5 kW | - | - | NO | 0.009065 oz | - | MouseReel | SMCJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 250 V | 250 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 405 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ100CA-AT/TR13 Yageo | 42 |
| - | - | - | - | YAGEO | - | 3000 | - | DALE RESISTOR | - | - | - | - | SMCJ100CA-AT | - | - | - | AEC-Q101 | NO | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes |