- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Supply Voltage-Nom (Vsup) | Unit Weight | Operating Temperature | Packaging | Series | Connector Type | Type | Applications | Subcategory | Terminal Pitch | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Speed | Number of Poles | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Organization | Unidirectional Channels | Product Type | Memory Density | Capacitance @ Frequency | Rated Voltage | Rated Current (Power) | Product Category | Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB56A/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 53.2 V | 500 | 7.9 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB56A | 5 W | 600 W | - | - | Details | - | 0.003280 oz | - | MouseReel | P6SMB | Single Row and Tri-Barrier | - | - | TVS Diodes / ESD Suppression Diodes | 8.25mm | SMD/SMT | 47.8 V | 47.8 V | Unidirectional | 1 Channel | - | 13 | - | - | - | - | - | 77 V | - | - | - | TVS Diodes | - | - | 250V | 10A | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB16A-AT/TR13 Yageo | 30 |
| - | - | DO-214AA-2 | - | YAGEO | 15.2 V | 3000 | 27.1 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB16A-AT | 5 W | 600 W | - | AEC-Q101 | Details | - | 0.003280 oz | - | MouseReel | P6SMB-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 16.3 V | 16.3 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 22.5 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4KE43A/B Yageo | 30 |
| - | - | DO-41 | - | YAGEO | 40.9 V | 3000 | 6.9 A | YAGEO | + 150 C | - | - 65 C | - | P4KE43A | 1.5 W | 400 W | - | - | Details | - | - | - | Bulk | P4KE | - | - | - | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 36.8 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 59.3 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA200CA/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 190 V | 5000 | 1.5 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA200CA | 3.3 W | 400 W | - | - | Details | 2.7V - 3.6V | - | - | MouseReel | P4SMA | - | QspiNAND Flash | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 171 V | 171 V | Bidirectional | 1 Channel | 104MHz | - | - | - | - | - | - | 274 V | - | High Quality Single Level Cell (SLC) Technology Standard Serial Interface with x1/x2/x4 Bus Width | - | TVS Diodes | 4Gb | - | - | - | ESD Suppressors / TVS Diodes | -40ºC ~ 85ºC | ||
![]() P6SMB15A-AT/TR13 Yageo | 3030 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 14.3 V | 3000 | 28.8 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB15A-AT | 5 W | 600 W | Active | AEC-Q101 | Details | - | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | P6SMB-AT | PCB Terminal Blocks with Wire | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 12.8 V | 12.8 V | Unidirectional | 1 Channel | - | 11 | No | 14.3V | 600W | 28.8A | 21.2V | 21.2 V | 12.8V | - | 1 | TVS Diodes | - | - | 300V | 13.5A | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB300A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 285 V | 500 | 1.5 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB300A-AT | 5 W | 600 W | - | AEC-Q101 | Details | - | 0.003280 oz | - | MouseReel | P6SMB-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 256 V | 256 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 414 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB11CA-AT/TR7 Yageo | 30 |
| - | - | SOD-523 | - | YAGEO | 10.5 V | 500 | - | YAGEO | + 150 C | - | - 55 C | - | P6SMB11CA-AT | - | 600 W | - | AEC-Q101 | Details | - | - | - | MouseReel | P6SMB-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 9.4 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 15.6 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB550CA-AT/TR13 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 522.5 V | 3000 | 800 mA | YAGEO | + 150 C | - | - 65 C | - | P6SMB550CA-AT | 5 W | 600 W | - | AEC-Q101 | Details | - | 0.003280 oz | - | MouseReel | P6SMB-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 467 V | 467 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 760 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB510CA-AT/TR13 Yageo | 30 |
| - | - | DO-214AA-2 | - | YAGEO | 485 V | 3000 | 900 mA | YAGEO | + 150 C | - | - 65 C | - | P6SMB510CA-AT | 5 W | 600 W | - | AEC-Q101 | Details | - | 0.003280 oz | - | MouseReel | P6SMB-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 434 V | 434 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 698 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 3KP36CA-AT/B Yageo | In Stock | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP250CA-AT/B Yageo | 13 |
| - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | 5KP-AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP85A-AT/TR13 Yageo | 30 |
| - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | 5KP-AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP85A-AT/B Yageo | In Stock | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | 5KP-AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP100CA-AT/B Yageo | 13 |
| - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | 5KP-AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFA-240L Yageo | In Stock | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP70A-AT/TR13 Yageo | In Stock | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | 5KP-AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE600A-AT/TR13 Yageo | 30 |
| - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | P6KE-AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | ||
![]() P4KE39A-AT/B Yageo | In Stock | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | P4KE-AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | ||
![]() 5KP75CA-AT/TR13 Yageo | 50 |
| - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | 5KP-AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP60CA-AT/B Yageo | 50 |
| - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | 5KP-AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |