- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Breakdown Voltage / V | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Pppm - Peak Pulse Power Dissipation | Series | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ180A Yageo | In Stock | - | - | SOD-523 | 201 V | 10.3 A | + 150 C | - 55 C | 3 kW | SMDJ-AT | SMD/SMT | 180 V | Unidirectional | 1 Channel | 292 V | TVS Diodes | ||
![]() SMCJ9.0A Yageo | In Stock | - | - | SOD-523 | 10 V | - | + 150 C | - 55 C | 1.5 kW | SMCJ-AT | SMD/SMT | 9 V | Unidirectional | 1 Channel | 15.4 V | TVS Diodes | ||
![]() SMBJ210A Yageo | In Stock | - | - | SOD-523 | 237 V | 1.8 A | + 150 C | - 55 C | 600 W | SMBJ-AT | SMD/SMT | 210 V | Unidirectional | 1 Channel | 340 V | TVS Diodes | ||
![]() SMAJ75CA Yageo | In Stock | - | - | SOD-523 | 83.3 V | - | + 150 C | - 55 C | 400 W | SMAJ-AT | SMD/SMT | 75 V | Bidirectional | 1 Channel | 121 V | TVS Diodes | ||
![]() SMDJ54A Yageo | In Stock | - | - | SOD-523 | 60 V | 34.4 A | + 150 C | - 55 C | 3 kW | SMDJ-AT | SMD/SMT | 54 V | Unidirectional | 1 Channel | 87.1 V | TVS Diodes | ||
![]() SMDJ130CA Yageo | In Stock | - | - | SOD-523 | 144 V | 14.4 A | + 150 C | - 55 C | 3 kW | SMDJ-AT | SMD/SMT | 130 V | Bidirectional | 1 Channel | 209 V | TVS Diodes | ||
![]() SMBJ45A Yageo | In Stock | - | - | SOD-523 | 50 V | 8.3 A | + 150 C | - 55 C | 600 W | SMBJ-AT | SMD/SMT | 45 V | Unidirectional | 1 Channel | 72.7 V | TVS Diodes | ||
![]() SMCJ54CA Yageo | In Stock | - | - | SOD-523 | 60 V | 17.3 A | + 150 C | - 55 C | 1.5 kW | SMCJ-AT | SMD/SMT | 54 V | Bidirectional | 1 Channel | 87.1 V | TVS Diodes | ||
![]() SMDJ85A Yageo | In Stock | - | - | SOD-523 | 94.4 V | - | + 150 C | - 55 C | 3 kW | SMDJ-AT | SMD/SMT | 85 V | Unidirectional | 1 Channel | 137 V | TVS Diodes | ||
![]() SMCJ14CA Yageo | In Stock | - | - | SOD-523 | 15.6 V | 64.7 A | + 150 C | - 55 C | 1.5 kW | SMCJ-AT | SMD/SMT | 14 V | Bidirectional | 1 Channel | 23.2 V | TVS Diodes | ||
![]() 1.5KE510CA Yageo | In Stock | - | - | DO-201-2 | 485 V | 2.1 A | + 150 C | - 55 C | 1.5 kW | 1.5KE-AT | Axial | 434 V | Bidirectional | 1 Channel | 698 V | TVS Diodes | ||
![]() 1.5KE530CA Yageo | In Stock | - | - | DO-201-2 | 503.5 V | 2.1 A | + 150 C | - 55 C | 1.5 kW | 1.5KE-AT | Axial | 450 V | Bidirectional | 1 Channel | 725 V | TVS Diodes | ||
![]() P4KE350A-AT/TR13 Yageo | In Stock | - | - | - | - | - | - | - | - | P4KE-AT | - | - | - | - | - | TVS Diodes | ||
![]() HFA-076C Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFC-012S Yageo | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFC-076S Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE24A-AT/TR13 Yageo | 39 |
| - | - | - | - | - | - | - | P6KE-AT | - | - | - | - | - | TVS Diodes | ||
![]() 5KP17CA-AT/TR13 Yageo | 26 |
| - | - | - | - | - | - | - | 5KP-AT | - | - | - | - | - | - | ||
![]() P6KE540CA-AT/TR13 Yageo | In Stock | - | - | - | - | - | - | - | - | P6KE-AT | - | - | - | - | - | TVS Diodes | ||
![]() P6KE33A-AT/TR13 Yageo | In Stock | - | - | - | - | - | - | - | - | P6KE-AT | - | - | - | - | - | TVS Diodes |