- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Voltage | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Capacitance @ Frequency | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30KPA156CA/TR13 Yageo | 17 |
| - | - | P600-2 | - | YAGEO | 174.3 V | 800 | 123.7 A | YAGEO | + 175 C | - | - 55 C | - | 30KPA156CA | 8 W | 30 kW | - | - | Details | - | - | Reel | 30KPA | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 156 V | 156 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 245 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() 30KPA240CA/TR13 Yageo | In Stock | - | - | - | P600-2 | - | YAGEO | 268.1 V | 800 | 78.3 A | YAGEO | + 175 C | - | - 55 C | - | 30KPA240CA | 8 W | 30 kW | - | - | Details | - | - | Reel | 30KPA | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 240 V | 240 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 387 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() 30KPA170A/TR13 Yageo | In Stock | - | - | - | P600-2 | - | YAGEO | 189.9 V | 800 | 110.2 A | YAGEO | + 175 C | - | - 55 C | - | 30KPA170A | 8 W | 30 kW | - | - | Details | - | - | Reel | 30KPA | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 170 V | 170 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 275 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() 30KPA150A/TR13 Yageo | In Stock | - | - | - | - | - | YAGEO | 167.6 V | 800 | 129.8 A | YAGEO | + 175 C | - | - 55 C | - | 30KPA150A | 8 W | 30 kW | - | - | Details | - | - | Reel | 30KPA | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 150 V | 150 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 233.4 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() 30KPA144A/TR13 Yageo | In Stock | - | - | - | P600-2 | - | YAGEO | 160.8 V | 800 | 135.8 A | YAGEO | + 175 C | - | - 55 C | - | 30KPA144A | 8 W | 30 kW | - | - | Details | - | - | Reel | 30KPA | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 144 V | 144 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 223.2 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ110A-AT/TR13 Yageo | 42 |
| - | - | DO-214AC-2 | - | YAGEO | 122 V | 5000 | 2.3 A | DALE RESISTOR | + 150 C | - | - 65 C | - | SMAJ110A-AT | 3.3 W | 400 W | - | AEC-Q101 | YES | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 110 V | 110 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 177 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ13A-AT/TR13 Yageo | 42 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 14.4 V | 5000 | 18.6 A | DALE RESISTOR | + 150 C | YAGEO | - 65 C | - | SMAJ13A-AT | 3.3 W | 400 W | Active | AEC-Q101 | YES | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | SMAJ-AT | - | - | Zener | Automotive | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 13 V | 13 V | Unidirectional | 1 Channel | - | No | 14.4V | 400W | 18.6A | 21.5V | 21.5 V | 13V | 1 | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ51A-AT/TR13 Yageo | 4426 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 56.7 V | 5000 | 4.9 A | DALE RESISTOR | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ51A-AT | 3.3 W | 400 W | Active | AEC-Q101 | YES | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | SMAJ-AT | - | - | Zener | Automotive | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 51 V | 51 V | Unidirectional | 1 Channel | - | No | 56.7V | 400W | 4.9A | 82.4V | 82.4 V | 51V | 1 | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ180CA-AT/TR13 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 201 V | 5000 | 1.4 A | DALE RESISTOR | + 150 C | - | - 65 C | - | SMAJ180CA-AT | 3.3 W | 400 W | - | AEC-Q101 | YES | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 180 V | 180 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 292 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ20A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 22.2 V | 5000 | 12.3 A | DALE RESISTOR | + 150 C | - | - 65 C | - | SMAJ20A-AT | 3.3 W | 400 W | - | AEC-Q101 | YES | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 20 V | 20 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 32.4 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ190CA-AT/TR13 Yageo | 42 |
| - | Terminal: ¼in Triple Quick-Connect, w/Resistor | DO-214AC-2 | - | YAGEO | 211 V | 5000 | 1.3 A | BARKER MICROFARADS INC | + 150 C | - | - 65 C | - | SMAJ190CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Y | 0.002258 oz | - | 2.906in x 1.906in Oval Case | SMAJ-AT | - | ±10% | - | - | 256uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 190 V | 190 V | Bidirectional | 1 Channel | 440VAC | - | - | - | - | - | 308 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ43CA-AT/TR13 Yageo | 12 |
| - | Terminal: ¼in QUAD Quick Connect, Ground Lug | DO-214AC-2 | - | YAGEO | 47.8 V | 5000 | 5.8 A | BARKER MICROFARADS INC | + 150 C | - | - 65 C | - | SMAJ43CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Y | 0.002258 oz | - | 2.906in x 1.906in Oval Case | SMAJ-AT | - | ±10% | - | - | 256uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 43 V | 43 V | Bidirectional | 1 Channel | 440VAC | - | - | - | - | - | 69.4 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ8.0A/TR13 Yageo | 3780 |
| - | Terminal: ¼in Combos: 2, 3 or 4, w/Bracket | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 8.89 V | 5000 | 29.4 A | BARKER MICROFARADS INC | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMAJ8.0A | 3.3 W | 400 W | Active | - | Y | 0.002258 oz | -55°C ~ 150°C (TJ) | 2.906in x 1.906in Oval Case | SMAJ | - | ±10% | Zener | General Purpose | 256uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8 V | 8 V | Unidirectional | 1 Channel | 440VAC | No | 8.89V | 400W | 29.4A | 13.6V | 13.6 V | 8V | 1 | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ110CA-AT/TR13 Yageo | 16 |
| - | Term: ¼in Solder Lug Quick-Connect, no accessories | DO-214AC-2 | - | YAGEO | 122 V | 5000 | 2.3 A | BARKER MICROFARADS INC | + 150 C | - | - 65 C | - | SMAJ110CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Y | 0.002258 oz | - | 2.906in x 1.906in Oval Case | SMAJ-AT | - | ±10% | - | - | 256uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 110 V | 110 V | Bidirectional | 1 Channel | 440VAC | - | - | - | - | - | 177 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ24CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 26.7 V | 1000 | 10.3 A | AUTEC POWER SYSTEMS | + 150 C | - | - 65 C | - | SMAJ24CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | 0.002258 oz | - | MouseReel | SMAJ-AT | 79x41x82mm | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | 24 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 38.9 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ17A/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 18.9 V | 1000 | 14.5 A | AUTEC POWER SYSTEMS | + 150 C | - | - 65 C | - | SMAJ17A | 3.3 W | 400 W | - | - | Details | 0.002258 oz | - | MouseReel | SMAJ | 79x41x82mm | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 17 V | 17 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 27.6 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ150A/TR13 Yageo | 4016 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 167 V | 5000 | 1.6 A | AUTEC POWER SYSTEMS | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMAJ150A | 3.3 W | 400 W | Active | - | Details | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | 79x41x82mm | - | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 150 V | 150 V | Unidirectional | 1 Channel | - | No | 167V | 400W | 1.6A | 243V | 243 V | 150V | 1 | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ160A-AT/TR13 Yageo | 42 |
| - | - | DO-214AC-2 | - | YAGEO | 178 V | 5000 | 1.5 A | DALE RESISTOR | + 150 C | - | - 65 C | - | SMAJ160A-AT | 3.3 W | 400 W | - | AEC-Q101 | NO | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 160 V | 160 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 259 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ170CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 189 V | 1000 | 1.5 A | DALE RESISTOR | + 150 C | - | - 65 C | - | SMAJ170CA-AT | 3.3 W | 400 W | - | AEC-Q101 | NO | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 170 V | 170 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 275 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ250CA/TR7 Yageo | In Stock | - | - | Terminal: ¼in Triple Quick-Connect, w/Resistor | DO-214AC-2 | - | YAGEO | 279 V | 1000 | 1 A | BARKER MICROFARADS INC | + 150 C | - | - 65 C | - | SMAJ250CA | 3.3 W | 400 W | - | - | Y | 0.002258 oz | - | 1.75in Round Case | SMAJ | - | ±10% | - | - | 256uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 250 V | 250 V | Bidirectional | 1 Channel | 440VAC | - | - | - | - | - | 405 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes |