- Operating Temperature
- Forward Voltage (Vf@If)
- Peak Forward Surge Current
- Rectified Current
- Reverse Leakage Current (Ir)
- Reverse Voltage (Vr)
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Output Current-Max
- Configuration
Attribute column
Manufacturer
Zetex Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Shape | Package Cooled | Material Finish | Diode Element Material | Number of Terminals | Forward Voltage (Vf@If) | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Forward Surge Current | Product Status | Rectified Current | Reflow Temperature-Max (s) | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSB30D MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1.1V@3A | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 80A | - | 3A | - | 5uA@200V | 200V | - | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS24 MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1V@2A | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 50A | - | 2A | - | 5uA@400V | 400V | - | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB205 MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1.1V@2A | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 50A | - | 2A | - | 10uA@600V | 600V | - | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2W06 MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1V@2A | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 50A | - | 2A | - | 10uA@600V | 600V | - | true | - | -55℃~+125℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR86 Zetex | In Stock | - | - | NO | - | - | - | - | SILICON | 4 | - | 1.1 V | RECTRON LTD | - | BR86 | - | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | S-PUFM-W4 | SQUARE | FLANGE MOUNT | Obsolete | - | - | - | NOT SPECIFIED | - | - | 8.14 | - | Yes | - | - | e3 | - | - | - | Matte Tin (Sn) | - | UL RECOGNIZED | 8541.10.00.80 | UPPER | WIRE | 265 | not_compliant | 4 | S-PUFM-W4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | ISOLATED | 6 A | 1 | 600 V | 125 A | 0.00001 µA | 600 V | - | - | - | - | - | - | ||
![]() GBPC35-04 Zetex | In Stock | - | - | NO | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | SILICON | 4 | - | - | TAITRON COMPONENTS INC | Taitron Components Inc | GBPC35-04 | - | 4 | 150 °C | -65 °C | - | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | Active | - | - | - | NOT SPECIFIED | - | - | 5.57 | - | Yes | - | pushPIN™ | - | Active | - | Top Mount | - | - | UL RECOGNIZED | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | S-PUFM-D4 | - | BRIDGE, 4 ELEMENTS | Push Pin | 0.500 (12.70mm) | 26.29°C/W @ 100 LFM | BRIDGE RECTIFIER DIODE | ISOLATED | 35 A | 1 | 400 V | 400 A | - | 400 V | - | -- | -- | -- | 2.362 (60.00mm) | 1.575 (40.00mm) | ||
![]() GBJ1508F Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF04M + Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBJ2510-HF Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | Comchip Technology Corporation Ltd | GBJ2510-HF | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF08ST Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBU25K Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBP206G.. Zetex | 112000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBL410A Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF1506ST Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD01T Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR88 Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBJ1010 MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1.1V@10A | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | 210A | - | 10A | - | 10uA@1kV | 1kV | - | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB307S MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1.1V@3A | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 80A | - | 3A | - | 10uA@1kV | 1kV | - | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFR340 General Diode Corp | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | 1.2 V | GENERAL DIODE CORP | - | - | - | 1 | 175 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | SINGLE | - | - | - | RECTIFIER DIODE | - | 3 A | 1 | 400 V | - | - | - | 0.2 μs | - | - | - | - | - | ||
![]() TFR1240 General Diode Corp | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | 1.2 V | GENERAL DIODE CORP | - | - | - | 1 | 175 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | SINGLE | - | - | - | RECTIFIER DIODE | - | 12 A | 1 | 400 V | - | - | - | 0.2 μs | - | - | - | - | - |