- Type
- Actuator Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Termination Style
- Package / Case
- Published
- Series
Attribute column
Manufacturer
ZF Electronics Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Actuator Material | Factory Pack Quantity | Maximum Operating Temperature | Maximum Output Current | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Unit Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Frequency | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Operating Supply Current | Output Current | Must Operate | Must Release | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD100203 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS101202 ZF | In Stock | - | - | - | - | - | 25 | + 125 C | 25 mA | - 40 C | Screw | Details | 24 V | 3.064073 oz | - | - | GS1012 | - | - | Hall Effect | - | - | - | 400 mV | - | 24 V | 6 mA | - | - | - | 59.74 mm | 23.88 mm | 41.5 mm | - | ||
![]() SD100203 ZF | In Stock | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS100102 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Barrel, Stainless Steel | Ferrous Metals, Gear Tooth | - | - | - | - | - | - | - | - | -40°C~125°C TA | 2011 | - | Active | 1 (Unlimited) | Hall Effect Sensor | 5V~24V | 15kHz | Wire Leads | - | Digital | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GS100502 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Barrel, Aluminum | Ferrous Metals, Gear Tooth | - | - | - | - | - | - | - | - | -40°C~125°C TA | 2011 | - | Active | 1 (Unlimited) | Hall Effect Sensor | 5V~24V | 15kHz | Wire Leads | - | Digital | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() VN101503 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Slotted Body | Ferrous Vane | - | - | - | - | - | - | - | - | -40°C~85°C TA | 2010 | - | Active | 1 (Unlimited) | Hall Effect Sensor | 4.5V~24V | - | Wire Leads | - | Digital | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GS102301 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | - | Ferrous Metals, Gear Tooth | - | - | - | - | - | - | - | - | -40°C~140°C TA | 2014 | - | Active | 1 (Unlimited) | Hall Effect Sensor | 9V~16V | 15kHz | Connector | - | Digital | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SD101201 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Flange Mount | Ferrous Metals, Gear Tooth | - | - | - | - | - | - | - | - | -40°C~125°C TA | 2014 | - | Active | 1 (Unlimited) | Hall Effect Sensor | 4.75V~24V | 15kHz | Connector | - | Digital | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GS101205 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Flange Mount | Ferrous Metals, Gear Tooth | - | - | - | - | - | - | - | - | -40°C~140°C TA | 2007 | - | Active | 1 (Unlimited) | Hall Effect Sensor | 5V~30V | 15kHz | Connector | - | Digital | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GS100701 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Barrel, Aluminum | Ferrous Metals, Gear Tooth | - | - | - | - | - | - | - | - | -40°C~125°C TA | 2015 | - | Active | 1 (Unlimited) | Hall Effect Sensor | 5V~24V | 15kHz | Wire Leads | 400mV | Digital | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() VN101501 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Slotted Body | Ferrous Vane | - | - | - | - | - | - | - | - | -40°C~85°C TA | - | - | Active | 1 (Unlimited) | Hall Effect Sensor | 4.5V~24V | - | PC Pin | - | Digital | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GS101201 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Flange Mount | Ferrous Metals, Gear Tooth | - | - | - | - | - | - | - | - | -40°C~125°C TA | 2012 | - | Active | Not Applicable | Hall Effect Sensor | 5V~24V | 15kHz | Connector | 400mV | Digital | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MP102103 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Flange Mount | Magnet, North Pole | - | - | - | - | - | - | - | - | -40°C~85°C TA | 2010 | MP1 | Active | 1 (Unlimited) | Hall Effect Sensor | 4.5V~24V | - | Wire Leads | - | Digital | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MP201901 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Flange Mount | Magnet | - | - | - | - | - | - | - | - | -40°C~105°C TA | 2013 | MP2 | Active | 1 (Unlimited) | Reed Switch | - | - | Wire Leads | - | SPST-NO | - | - | 500mA | 10.16mm | 22.86mm | - | - | - | ROHS3 Compliant | ||
![]() MP100701 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Barrel, Aluminum | Magnet, South Pole | - | - | - | - | - | - | - | - | -40°C~150°C TA | 2010 | MP1 | Active | 1 (Unlimited) | Hall Effect Sensor | 4.75V~24V | - | Wire Leads | - | Digital | - | - | 25mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() MP201701 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Cylinder | Magnet | - | - | - | - | - | - | - | - | -40°C~105°C TA | 2004 | MP2 | Active | 1 (Unlimited) | Reed Switch | - | - | Wire Leads | - | SPST-NO | - | - | - | 3.81mm | 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() MP201802 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Rectangular, Wire Leads | Magnet | - | - | - | - | - | - | - | - | -40°C~105°C TA | 2014 | MP2 | Active | 1 (Unlimited) | Reed Switch | - | - | Wire Leads | - | SPST-NC | - | - | - | 6.35mm | 17.80mm | - | - | - | ROHS3 Compliant | ||
![]() MP201703 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Cylinder | Magnet | - | - | - | - | - | - | - | - | -40°C~105°C TA | - | MP2 | Active | 1 (Unlimited) | Reed Switch | - | - | Wire Leads | - | SPDT | - | - | - | 3.81mm | 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() MP201903 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Rectangular, Wire Leads | Magnet | - | - | - | - | - | - | - | - | -40°C~105°C TA | 2013 | MP2 | Active | 1 (Unlimited) | Reed Switch | - | - | Wire Leads | - | SPDT | - | - | - | 10.16mm | 22.86mm | - | - | - | ROHS3 Compliant | ||
![]() MP101301 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Module | Magnet, South Pole | - | - | - | - | - | - | - | - | -40°C~85°C TA | 2013 | MP1 | Active | 1 (Unlimited) | Hall Effect Sensor | 4.75V~24V | - | Wire Leads | - | Digital | - | - | - | - | - | - | - | - | ROHS3 Compliant |