- Termination Style
- RoHS Status
- Switch Function
- Series
- Part Status
- Mounting Type
- Circuit
- Panel Cutout Dimensions
- Actuator Marking
- Actuator Type
- Color - Actuator/Cap
- Operating Temperature
Attribute column
Manufacturer
ZF Electronics Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Terminals | Actuator Depth (mm) | Actuator Height (mm) | Actuator Style | ActuatorColor | Base Material | Bezel Color | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Dielectric Strength | ECCN (US) | ElectricalLife | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Pole Throw Configuration | Row Spacing (mm) | Switch Configuration | Terminal Length (mm) | Terminal Pitch (mm) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Number of Rows | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Termination Style | Voltage - Rated AC | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Mechanical Life | Actuator Marking | Electrical Life Cycles | Product Length (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YRM32F2FBRNN ZF Electronics | In Stock | - | Datasheet | - | - | 4 | 19 | 6.8 | Curved Rocker | Red | Nylon 66|Cu Alloy | Black | 25 | 20 | 33.5 | Straight | 1000VAC | EAR99 | - | 20 | 20@125VAC@(CSA/UL) | 85 | 559.27@(CSA/UL) | 50000 | 100 | 0 | Panel Mount | DPST | 10.8 | ON OFF | 10.5 | 11 | - | - | - | - | Active | - | Red | 2 | - | - | - | Quick Connect | - | - | Black | - | - | - | - | - | - | 10000@VDE | 33.5 | RoHS Compliant | ||
![]() PRK22J5FBBNN ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~65°C | Bulk | 2010 | PR | Active | 1 (Unlimited) | - | - | - | 6A AC | - | Solder Lug | 125V | Flat | - | SPST | On-Off | Rectangular - 13.60mm x 9.20mm | Black | 50,000 Cycles | O - | - | - | ROHS3 Compliant | ||
![]() KCA2ANA1BBD ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | KC | Active | 1 (Unlimited) | - | - | 28V | 16A AC 10A DC | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.187 (4.7mm) | 125V | Round | - | SPST | On-Off | Circular - 20.00mm Dia | Black | 100,000 Cycles | O - | - | - | ROHS3 Compliant |