- Series
- Mounting Styles
- Switch Function
- Termination Style
- Package
- Mfr
- Product Status
- Operating Force
- Current Rating
- Contact Form
- Type
- RoHS
Attribute column
Manufacturer
ZF Electronics Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Current Rating | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E72-40KT ZF Electronics | In Stock | - | - | - | Chassis Mount | 6,000 Cycles | -40°C ~ 85°C | Bulk | - | E | Active | - | - | -- | 10A (AC) | Wire Leads | - | Lever, Roller | SPDT | On-Mom | -- | - | 75gf | 0.125 (3.2mm) | 0.025 (0.6mm) | 0.240 (6.1mm) | 0.762 (19.35mm) | -- | -- | - | ||
![]() E34-85HX ZF Electronics | In Stock | - | - | - | Chassis Mount | 6,000 Cycles | -40°C ~ 85°C | Bulk | - | E | Active | - | - | -- | 15A (AC) | Quick Connect - 0.187 (4.7mm) | - | Lever, Straight | SPDT | On-Mom | -- | - | 13gf | 0.312 (7.9mm) | 0.100 (2.54mm) | 0.500 (12.7mm) | 0.600 (15.2mm) | -- | -- | - | ||
![]() D449-R1LL-G2 ZF Electronics | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | 50,000 Cycles | -40°C~85°C | Bulk | 2015 | D4 | Active | 1 (Unlimited) | 10A AC | - | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | - | 10A | 17gf | 0.185 (4.7mm) | 0.065 (1.7mm) | 0.300 (7.6mm) | 0.600 (15.2mm) | 3.500gf | - | ROHS3 Compliant | ||
![]() GPT-NLS01 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPSCLR01 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPT-NRG01 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E6210A0 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D429-R1AA ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DH2C-B2AA ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG13-B2AA ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E6210K0 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E3450HX ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E3455HX ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC3AA1LD ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E63-30A ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D42C-R1LD ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DH1CB1AA ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPT-NLR01 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E6110H0 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KWABQACA ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |