- Series
- Mounting Styles
- Switch Function
- Termination Style
- Package
- Mfr
- Product Status
- Operating Force
- Current Rating
- Contact Form
- Type
- RoHS
Attribute column
Manufacturer
ZF Electronics Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | AC Voltage Rating (Max) | Actuator | Actuator Style | Body Orientation | Contact Materials | DC Voltage Rating (Max) | ElectricalLife | Manufacturer | Maximum Movement Differential | Maximum Pre-Travel | Mfr | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | RoHS | Switch Function Configuration | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Type | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Voltage | Mechanical Life | Contact Form | Operating Force | Terminal Type | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Features | IP Rating | Product Length (mm) | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D419Q1LD ZF Electronics | In Stock | - | - | - | 250@EN | - | Lever | Straight | Gold | 30@EN | 50000@EN | - | 0.8 | 3.2 | ZF Electronics | 2.3 | Screw | -40C to 85C | 85C | -40C | Bulk | SPDT | 10.31(mm) | Active | - | N.O./N.C. | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 0.08(N) | Quick Connect | - | - | - | - | - | 1@250VAC@EN(A) | - | IP40 | 48.48(mm) | - | ||
![]() GPTBLR11 ZF Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | ZF Electronics | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | GP | - | - | 20A | - | - | Screw Terminal | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D413R1AA ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Quick Connect | - | - | ON - OFF | - | - | SPDT | 70 G 280 cN | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D449-R1ML ZF Electronics | In Stock | - | - | - | - | Lever | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | 10 A | Solder Lug | - | - | ON - (OFF), OFF - (ON) | - | - | SPDT | - | - | - | - | - | - | - | - | - | IP50 | - | - | ||
![]() D423-R1RD ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E14-01M ZF Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | 6,000 Cycles | - | - | - | ZF Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | 48 V | -40°C ~ 105°C | E | - | - | 25A (AC), 2A (DC) | - | - | Quick Connect - 0.250 (6.3mm) | Overtravel Plunger | SPST-NO | Off-Mom | - | - | - | 850gf | - | 0.168 (4.27mm) | 0.015 (0.38mm) | 0.100 (2.54mm) | 0.775 (19.69mm) | - | - | - | - | - | - | ||
![]() DG23-CJ39 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ZF Electronics | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D43L-R1AA ZF Electronics | In Stock | - | - | SMD | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | ZF Electronics | - | - | - | - | - | Bulk | - | - | Active | Y | - | - | - | D4 | 101.5mm (3.996 x 14.5mm (0.571in) W | - | 5A | - | - | Quick Connect - 0.187 (4.7mm) | Round (Pin Plunger) | SPDT | On-Mom | 10 Amp, 300 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm (0.630in) | ||
![]() D459-R1LL ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | D4 | - | - | - | - | 15 A | Quick Connect | - | - | ON - OFF | - | - | SPDT | - | - | - | - | - | - | - | - | - | IP50 | - | - | ||
![]() D443-R1RA ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | D4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPTCLR01 ZF Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | ZF Electronics | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | GP | - | - | 15A | - | - | Screw Terminal | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG23-B1AA ZF Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | ZF Electronics | - | - | - | - | - | Bulk | - | - | Active | - | - | 30 V | - | DG | - | - | 0.05A | - | - | PC Pin | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPSCRH11 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E19-01A ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G13-00H ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPSCNA01 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPTBNA11 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0F79-00A0 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGE3-E7LC-H ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ZF Electronics | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D41U-V3RA-40 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ZF Electronics | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |