- Series
- Mounting Styles
- Switch Function
- Termination Style
- Package
- Mfr
- Product Status
- Operating Force
- Current Rating
- Contact Form
- Type
- RoHS
Attribute column
Manufacturer
ZF Electronics Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Actuator Style | Base Material | Base Product Number | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | ECCN (US) | ElectricalLife | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mfr | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Force (N) | Package | Pole Throw Configuration | Product Status | Switch Configuration | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Current Rating | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Contact Configuration | Features | Electrical Life Cycles | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D423-R1RA-G2 ZF Electronics | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | D4 | Obsolete | 1 (Unlimited) | - | - | 3A AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPDT | On-Mom | - | - | 194gf | 0.039 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.806 (20.5mm) | 41gf | - | - | - | - | ROHS3 Compliant | ||
![]() 0F7930A0 ZF | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | ||
![]() D429-R1ML-G2 ZF Electronics | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | D4 | Obsolete | 1 (Unlimited) | - | - | 3A AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | - | - | 6.118gf | 0.312 (7.9mm) | 0.098 (2.5mm) | 0.500 (12.7mm) | 0.600 (15.2mm) | 1.530gf | - | - | - | - | ROHS3 Compliant | ||
![]() D429-R1LD-G2 ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | D4 | Obsolete | 1 (Unlimited) | - | - | 3A AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | - | 3A | 22gf | 0.090 (2.3mm) | 0.031 (0.8mm) | 0.125 (3.2mm) | 0.600 (15.2mm) | 5.099gf | - | - | - | - | ROHS3 Compliant | ||
![]() D413-R1RA-G2 ZF Electronics | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | D4 | Active | 1 (Unlimited) | - | 30V | 100mA AC 500mA DC | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPDT | On-Mom | - | 500mA | 194gf | 0.039 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.806 (20.5mm) | 41gf | - | - | - | - | ROHS3 Compliant | ||
![]() DC3CM5RB ZF Electronics | In Stock | - | Datasheet | 39 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2007 | DC | Active | 1 (Unlimited) | - | - | 100mA AC | IP67 - Dust Tight, Waterproof | Wire Leads | 125V | Lever, Roller | SPDT | On-Mom | 1,000,000 Cycles | 100mA | 92gf | 0.060 (1.5mm) | 0.020 (0.5mm) | 0.180 (4.6mm) | 0.600 (15.2mm) | - | - | - | - | - | ROHS3 Compliant | ||
![]() DG23-B1LA ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2011 | DG | Active | 1 (Unlimited) | Grey | 30V | 50mA DC | IP40 | PC Pin | - | Lever, Straight | SPDT | On-Mom | 1,000,000 Cycles | 50mA | 45gf | 0.022 (0.55mm) | 0.020 (0.5mm) | 0.071 (1.8mm) | 0.268 (6.8mm) | - | - | - | - | 12.8mm | ROHS3 Compliant | ||
![]() E19-00M ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Panel Mount | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | E | Active | 1 (Unlimited) | - | - | 15A AC | - | Quick Connect - 0.250 (6.3mm) | 125V | Overtravel Plunger | DPDT | On-Mom | - | - | 850gf | 0.219 (5.6mm) | 0.015 (0.38mm) | 0.050 (1.27mm) | 0.812 (20.6mm) | - | - | - | - | - | ROHS3 Compliant | ||
![]() D449-R1AA ZF Electronics | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | D4 | Active | 1 (Unlimited) | - | - | 10A AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Round (Pin Plunger) | SPDT | On-Mom | - | - | 76gf | 0.051 (1.3mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 22gf | - | - | - | - | ROHS3 Compliant | ||
![]() DB1C-A1MC ZF Electronics | In Stock | - | Datasheet | 29 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2012 | DB | Active | 1 (Unlimited) | - | 48V | 5A AC 1A DC | IP50 - Dust Protected | Solder Lug | 125V | Lever, Straight | SPDT | On-Mom | 15,000,000 Cycles | - | 22gf | 0.158 (4.0mm) | 0.055 (1.4mm) | 0.394 (10.0mm) | 0.492 (12.5mm) | - | - | - | - | - | ROHS3 Compliant | ||
![]() D443-R1MD-G2 ZF Electronics | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | D4 | Active | 1 (Unlimited) | - | - | 10A AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | - | - | 88gf | 0.141 (3.6mm) | 0.050 (1.3mm) | 0.200 (5.1mm) | 0.600 (15.2mm) | 25gf | - | - | - | - | ROHS3 Compliant | ||
![]() DB3C-B1MC ZF Electronics | In Stock | - | Datasheet | 29 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2012 | DB | Active | 1 (Unlimited) | - | - | 100mA AC | IP50 - Dust Protected | Quick Connect - 0.110 (2.8mm) | 125V | Lever, Straight | SPDT | On-Mom | 15,000,000 Cycles | - | 22gf | 0.158 (4.0mm) | 0.055 (1.4mm) | 0.394 (10.0mm) | 0.492 (12.5mm) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0E1400H0 ZF | 952 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZF Electronics | - | - | - | - | Box | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D439-R1LL-G2 ZF Electronics | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | D4 | Active | 1 (Unlimited) | - | - | 6A AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | - | - | 10gf | 0.185 (4.7mm) | 0.065 (1.7mm) | 0.300 (7.6mm) | 0.600 (15.2mm) | 2.039gf | - | - | - | - | ROHS3 Compliant | ||
![]() D423-R1TD-G2 ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | Roller Lever | Brass | D423 | 10.31 | 15.9 | 27.8 | Straight | EAR99 | 50,000 Cycles | 3@250VAC 250VDC@EN | 1.3 | 85 | 74.57@UL | ZF Electronics | -40 | Screw Mount | Chassis Mount | 0.54 | Bulk | SPDT | Active | N.O./N.C. | -40°C ~ 85°C | - | - | D4 | Unconfirmed | - | - | - | 3A (AC) | - | Quick Connect | - | Lever, Roller | SPDT | On-Mom | - | - | 56gf | 0.141 (3.6mm) | 0.050 (1.3mm) | 0.200 (5.1mm) | 0.806 (20.5mm) | 15gf | - | Explosion Proof | 50000@EN | - | RoHS Compliant | ||
![]() E78-00A ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | E | Active | 1 (Unlimited) | - | - | 100mA AC | - | Quick Connect - 0.187 (4.7mm) | 125V | Round (Pin Plunger) | DPDT | On-Mom | - | - | 680gf | 0.375 (9.5mm) | 0.075 (1.9mm) | 0.125 (3.2mm) | 0.720 (18.3mm) | - | - | - | - | - | ROHS3 Compliant | ||
![]() E69-30A ZF Electronics | In Stock | - | Datasheet | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | E | Active | 1 (Unlimited) | - | - | 10A AC | - | Quick Connect - 0.187 (4.7mm) | 125V | Push-Pull Plunger | SPDT | On-Mom | - | 10A | 425gf | 0.100 (2.54mm) | 0.045 (1.1mm) | 0.125 (3.2mm) | 0.610 (15.5mm) | - | - | Pull On Lock | - | - | ROHS3 Compliant | ||
![]() GPTBLS11 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~55°C | Bulk | 2012 | GP | Active | 1 (Unlimited) | - | - | 20A AC | - | Screw Terminal | 125V | Lever, Straight | SPDT | On-Mom | 20,000,000 Cycles | - | 79gf | 0.219 (5.6mm) | 0.050 (1.3mm) | 0.394 (10.0mm) | 0.715 (18.2mm) | 14gf | - | - | - | - | ROHS3 Compliant | ||
![]() D449-R1ML-G2 ZF Electronics | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | D4 | Active | 1 (Unlimited) | - | - | 10A AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | - | - | 10gf | 0.312 (7.9mm) | 0.098 (2.5mm) | 0.500 (12.7mm) | 0.600 (15.2mm) | 2.039gf | - | - | - | - | ROHS3 Compliant | ||
![]() D423-R1RD-G2 ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | D4 | Obsolete | 1 (Unlimited) | - | - | 3A AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPDT | On-Mom | - | 3A | 88gf | 0.087 (2.2mm) | 0.031 (0.8mm) | 0.125 (3.2mm) | 0.806 (20.5mm) | 20gf | - | - | - | - | ROHS3 Compliant |