- Series
- Mounting Styles
- Switch Function
- Termination Style
- Package
- Mfr
- Product Status
- Operating Force
- Current Rating
- Contact Form
- Type
- RoHS
Attribute column
Manufacturer
ZF Electronics Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Actuator Style | Base Material | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | ECCN (US) | ElectricalLife | HTS | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Pole Throw Configuration | Switch Configuration | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Current Rating | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Electrical Life Cycles | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC1C-K6AA ZF Electronics | In Stock | - | Datasheet | - | - | Button | CuZn|Polyethylene Terephthalate | 10.05 | 6.45 | 20 | Right Angle | EAR99 | - | - | 6@250VAC | 0.1 | 120 | - | 15000000 | -40 | Through Hole | 1.96 | SPDT | N.O./N.C. | - | - | - | - | Active | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | RoHS Compliant | ||
![]() DC3C-L1SC ZF Electronics | In Stock | - | Datasheet | - | - | Simulated Roller Lever | CuZn | 6.45 | 10.05 | 20 | Straight | EAR99 | - | - | 0.1@250VAC 30VDC@UL | 0.6 | 120 | - | 1000000 | -40 | Screw Mount | 0.78 | SPDT | N.O./N.C. | - | - | - | - | Active | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | 100000@UL | RoHS Compliant | ||
![]() DB3C-D3LB ZF Electronics | In Stock | - | Datasheet | - | - | Short Straight Lever | Polyethylene Terephthalate | 9.65 | 6.45 | 20 | Right Angle | EAR99 | - | - | 0.1@250VAC 80VDC@EN | 0.5 | 120 | - | 15000000 | -40 | Through Hole | 0.59 | SPDT | N.O./N.C. | - | - | - | - | Active | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | 100000@UL | RoHS Compliant | ||
![]() DB2C-A1SC ZF Electronics | In Stock | - | Datasheet | - | - | Simulated Roller Lever | Polyethylene Terephthalate | 6.45 | 9.65 | 20 | Straight | EAR99 | - | - | 10.1@250VAC@UL | 1 | 120 | 186.42@UL | 10000000 | -40 | Screw Mount | 0.93 | SPDT | N.O./N.C. | - | - | - | - | Active | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 10000@EN | RoHS Compliant | ||
![]() DB3C-C1LB ZF Electronics | In Stock | - | Datasheet | - | - | Short Straight Lever | CuZn|Polyethylene Terephthalate | 6.45 | 9.65 | 20 | Straight | EAR99 | - | 8536.50.70.00 | 0.1@250VAC 80VDC@EN | 0.5 | 120 | - | 15000000 | -40 | Through Hole | 0.59 | SPDT | N.O./N.C. | - | - | - | - | Active | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | 100000@UL | RoHS Compliant | ||
![]() DC3C-K7SC ZF Electronics | In Stock | - | Datasheet | - | - | Simulated Roller Lever | CuZn | 10.05 | 6.45 | 20 | Right Angle | EAR99 | - | 8536.50.90.40 | 0.1@250VAC 30VDC@UL | 0.6 | 120 | - | 1000000 | -40 | Through Hole | 0.78 | SPDT | N.O./N.C. | - | - | - | - | Active | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | 100000@UL | RoHS Compliant | ||
![]() DB3C-A1SB ZF Electronics | In Stock | - | Datasheet | - | - | Simulated Roller Lever | Polyethylene Terephthalate | 6.45 | 9.65 | 20 | Straight | EAR99 | - | - | 0.1@250VAC 80VDC@EN | 0.5 | 120 | - | 15000000 | -40 | Screw Mount | 0.64 | SPDT | N.O./N.C. | - | - | - | - | Active | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 100000@UL | RoHS Compliant | ||
![]() DB1B-B1AA ZF Electronics | In Stock | - | Datasheet | - | - | Button | CuZn|Polyethylene Terephthalate | 6.45 | 9.65 | 20 | Straight | EAR99 | - | - | 6@250VAC@EN | 0.1 | 120 | - | 15000000 | -40 | Screw Mount | 1.47 | SPST | N.C. | - | - | - | - | Active | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | 15000@UL | RoHS Compliant | ||
![]() DB3C-B1SB ZF Electronics | In Stock | - | Datasheet | - | - | Simulated Roller Lever | CuZn|Polyethylene Terephthalate | 6.45 | 9.65 | 20 | Straight | EAR99 | - | - | 0.1@250VAC 80VDC@EN | 0.5 | 120 | - | 15000000 | -40 | Screw Mount | 0.64 | SPDT | N.O./N.C. | - | - | - | - | Active | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | 100000@UL | RoHS Compliant | ||
![]() DB2C-A1RB ZF Electronics | In Stock | - | Datasheet | - | - | Short Roller Lever | Polyethylene Terephthalate|CuZn | 6.45 | 9.65 | 20 | Straight | EAR99 | - | - | 10.1@250VAC@UL | 0.7 | 120 | 186.42@UL | 10000000 | -40 | Screw Mount | 1.09 | SPDT | N.O./N.C. | - | - | - | - | Active | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 10000@EN | RoHS Compliant | ||
![]() D453-V1RA ZF Electronics | In Stock | - | Datasheet | - | - | Roller Lever | Brass | 10.31 | 15.88 | 27.8 | Straight | EAR99 | - | - | 16@250VAC 250VDC@EN | 0.4 | 85 | 372.85@UL | - | -40 | Screw Mount | 4.31 | SPDT | N.O./N.C. | - | - | - | - | Unconfirmed | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | 50000@EN | RoHS Compliant | ||
![]() DB3C-D4RC ZF Electronics | In Stock | - | Datasheet | - | - | Roller Lever | Polyethylene Terephthalate | 9.65 | 6.45 | 20 | Right Angle | EAR99 | - | - | 0.1@250VAC 80VDC@EN | 0.6 | 120 | - | 15000000 | -40 | Through Hole | 0.54 | SPDT | N.O./N.C. | - | - | - | - | Active | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | 100000@UL | RoHS Compliant | ||
![]() DC1C-H1LB ZF Electronics | In Stock | - | Datasheet | - | - | Straight Lever | CuZn | 6.45 | 10.05 | 20 | Straight | EAR99 | - | - | 6@250VAC@EN | 0.5 | 120 | - | 1000000 | -40 | Through Hole | 0.78 | SPDT | N.O./N.C. | - | - | - | - | Active | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | 10000@EN | RoHS Compliant | ||
![]() DB3C-A1LC ZF Electronics | In Stock | - | Datasheet | 29 Weeks | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2012 | DB | Active | 1 (Unlimited) | - | 100mA AC | IP50 - Dust Protected | Solder Lug | 125V | Lever, Straight | SPDT | On-Mom | 15,000,000 Cycles | - | 50gf | 0.079 (2.0mm) | 0.025 (0.6mm) | 0.178 (4.5mm) | 0.437 (11.1mm) | - | - | ROHS3 Compliant | ||
![]() GPTCRH11 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~55°C | Bulk | 2012 | GP | Active | 1 (Unlimited) | - | 15A AC | - | Screw Terminal | 125V | Roller Plunger | SPDT | On-Mom | 20,000,000 Cycles | 15A | 348gf | 0.141 (3.6mm) | 0.016 (0.4mm) | 0.015 (0.4mm) | 1.266 (32.2mm) | 113gf | - | ROHS3 Compliant | ||
![]() D459-R1AA-G2 ZF Electronics | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | D4 | Active | 1 (Unlimited) | - | 16A AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Round (Pin Plunger) | SPDT | On-Mom | - | - | 102gf | 0.051 (1.3mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 31gf | - | ROHS3 Compliant | ||
![]() E14-00H ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | E | Active | 1 (Unlimited) | 48V | 25A AC 2A DC | - | Quick Connect - 0.250 (6.3mm) | 125V | Lever, Straight | SPDT | On-Mom | - | 25A | 285gf | 0.105 (2.67mm) | 0.050 (1.3mm) | 0.310 (7.9mm) | 0.468 (11.9mm) | - | - | ROHS3 Compliant | ||
![]() DB2CA1RC ZF Electronics | In Stock | - | Datasheet | 29 Weeks | Chassis Mount | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2011 | DB | Active | 1 (Unlimited) | - | 10A AC | IP50 - Dust Protected | Solder Lug | 125V | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 10.1A | 95gf | 0.060 (1.5mm) | 0.040 (1.0mm) | 0.197 (5.0mm) | 0.638 (16.2mm) | - | - | ROHS3 Compliant | ||
![]() DB1C-B1MC ZF Electronics | In Stock | - | Datasheet | 29 Weeks | Chassis Mount | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2012 | DB | Active | 1 (Unlimited) | 48V | 5A AC 1A DC | IP50 - Dust Protected | Quick Connect - 0.110 (2.8mm) | 125V | Lever, Straight | SPDT | On-Mom | 15,000,000 Cycles | - | 22gf | 0.158 (4.0mm) | 0.055 (1.4mm) | 0.394 (10.0mm) | 0.492 (12.5mm) | - | - | ROHS3 Compliant | ||
![]() D413-R1LD-G2 ZF Electronics | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | D4 | Active | 1 (Unlimited) | 30V | 100mA AC 500mA DC | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | - | - | 88gf | 0.090 (2.3mm) | 0.031 (0.8mm) | 0.125 (3.2mm) | 0.600 (15.2mm) | 20gf | - | ROHS3 Compliant |