- Series
- Mounting Styles
- Switch Function
- Termination Style
- Package
- Mfr
- Product Status
- Operating Force
- Current Rating
- Contact Form
- Type
- RoHS
Attribute column
Manufacturer
ZF Electronics Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Actuator Style | Base Material | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | ECCN (US) | ElectricalLife | HTS | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Mfr | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Package | Pole Throw Configuration | Product Status | Switch Configuration | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Current Rating | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Contact Configuration | Electrical Life Cycles | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D439-V1ML-G2 ZF Electronics | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | D4 | Active | 1 (Unlimited) | - | 6A AC | - | Quick Connect - 0.250 (6.3mm) | 250V | Lever, Straight | SPDT | On-Mom | - | - | 6.118gf | 0.312 (7.9mm) | 0.098 (2.5mm) | 0.500 (12.7mm) | 0.600 (15.2mm) | 1.530gf | - | - | - | ROHS3 Compliant | ||
![]() D44L-R1RA ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | D4 | Obsolete | 1 (Unlimited) | 30V | 10A AC 6A DC | - | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPDT | On-Mom | - | - | 76gf | 0.039 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.776 (19.7mm) | - | - | - | - | ROHS3 Compliant | ||
![]() D45L-R1AA ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | D4 | Obsolete | 1 (Unlimited) | - | 15A AC | - | Quick Connect - 0.187 (4.7mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | - | - | 102gf | 0.051 (1.3mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.560 (14.2mm) | - | - | - | - | ROHS3 Compliant | ||
![]() DC3C-A1RC ZF Electronics | In Stock | - | Datasheet | 39 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2007 | DC | Active | 1 (Unlimited) | - | 100mA AC | IP67 - Dust Tight, Waterproof | Solder Lug | 125V | Lever, Roller | SPDT | On-Mom | 1,000,000 Cycles | - | 82gf | 0.060 (1.5mm) | 0.025 (0.6mm) | 0.197 (5.0mm) | 0.638 (16.2mm) | - | - | - | - | ROHS3 Compliant | ||
![]() D453-R1AA-G2 ZF Electronics | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | D4 | Active | 1 (Unlimited) | - | 16A AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Round (Pin Plunger) | SPDT | On-Mom | - | - | 408gf | 0.051 (1.3mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 143gf | - | - | - | ROHS3 Compliant | ||
![]() DC3E-B3AA ZF Electronics | In Stock | - | Datasheet | - | - | - | Button | CuZn|Polyethylene Terephthalate | 6.45 | 16.3 | 20 | Straight | EAR99 | - | - | 0.1@250VAC 30VDC | 0.1 | 85 | - | 15000000 | - | -40 | Screw Mount | 1.96 | - | SPST | - | N.O. | - | - | - | - | Active | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | RoHS Compliant | ||
![]() D433-R1RA-G2 ZF Electronics | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | D4 | Active | 1 (Unlimited) | - | 6A AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPDT | On-Mom | - | - | 194gf | 0.039 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.806 (20.5mm) | 40gf | - | - | - | ROHS3 Compliant | ||
![]() DB1C-A1LB ZF Electronics | In Stock | - | Datasheet | 29 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2015 | DB | Active | 1 (Unlimited) | 48V | 5A AC 1A DC | IP50 - Dust Protected | Solder Lug | 125V | Lever, Straight | SPDT | On-Mom | 15,000,000 Cycles | - | 60gf | 0.079 (2.0mm) | 0.020 (0.5mm) | 0.157 (4.0mm) | 0.420 (10.7mm) | - | - | - | - | ROHS3 Compliant | ||
![]() DB3CB1AA ZF Electronics | In Stock | - | Datasheet | 29 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2006 | DB | Active | 1 (Unlimited) | - | 100mA AC | IP50 - Dust Protected | Quick Connect - 0.110 (2.8mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | 15,000,000 Cycles | - | 150gf | 0.025 (0.6mm) | 0.004 (0.1mm) | 0.040 (1.0mm) | 0.330 (8.4mm) | - | - | - | - | ROHS3 Compliant | ||
![]() DB1C-A1LC ZF Electronics | In Stock | - | Datasheet | 29 Weeks | Chassis Mount | PET | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2010 | DB | Active | 1 (Unlimited) | 48V | 5A AC 1A DC | IP50 - Dust Protected | Solder Lug | 125V | Lever, Straight | SPDT | On-Mom | 15,000,000 Cycles | 6A | 50gf | 0.079 (2.0mm) | 0.025 (0.6mm) | 0.178 (4.5mm) | 0.437 (11.1mm) | - | - | - | 20mm | ROHS3 Compliant | ||
![]() DC1C-C3RC ZF Electronics | In Stock | - | Datasheet | - | - | - | Roller Lever | CuZn | 6.45 | 16.3 | 20 | Straight | EAR99 | - | 8536.50.70.00 | 6@250VAC@EN | 0.6 | 105 | - | 1000000 | - | -40 | Screw Mount | 0.78 | - | SPDT | - | N.O./N.C. | - | - | - | - | Active | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 10000@EN | - | RoHS Compliant | ||
![]() E13-00E ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | E | Active | 1 (Unlimited) | 48V | 15A AC 2A DC | - | Quick Connect - 0.250 (6.3mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | - | 15A | 425gf | 0.100 (2.54mm) | 0.015 (0.38mm) | 0.050 (1.27mm) | 0.285 (7.24mm) | - | - | - | - | ROHS3 Compliant | ||
![]() 0E2000A0 ZF | 95 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | ||
![]() 0E1300M0 ZF | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() DB1C-C1RC ZF Electronics | In Stock | - | Datasheet | - | - | - | Roller Lever | CuZn|Polyethylene Terephthalate | 6.45 | 9.65 | 20 | Straight | EAR99 | - | - | 6@250VAC@EN | 0.6 | 120 | - | 15000000 | - | -40 | Through Hole | 0.54 | - | SPDT | - | N.O./N.C. | - | - | - | - | Active | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | 15000@UL | - | RoHS Compliant | ||
![]() D488-V3RA ZF Electronics | In Stock | - | Datasheet | - | - | - | Roller Lever | Brass | 10.31 | 15.88 | 27.8 | Straight | EAR99 | - | - | 21@250VAC 250VDC@EN | 0.3 | 85 | 1491.4@UL | - | ZF Electronics | -40 | Screw Mount | 1.77 | Bulk | SPST | Active | N.C. | - | - | - | * | Unconfirmed | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000@EN | - | RoHS Compliant | ||
![]() DC3C-M5RC ZF Electronics | In Stock | - | Datasheet | - | - | - | Roller Lever | CuZn | 6.45 | 16.3 | 20 | Straight | EAR99 | - | - | 0.1@250VAC 30VDC@UL | 0.6 | 105 | - | 1000000 | ZF Electronics | -40 | Screw Mount | 0.78 | Bulk | SPDT | Active | N.O./N.C. | - | - | - | * | Active | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000@UL | - | RoHS Compliant | ||
![]() D413-R1LA-G2 ZF Electronics | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | D4 | Active | 1 (Unlimited) | 30V | 100mA AC 500mA DC | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | - | - | 194gf | 0.035 (0.9mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.600 (15.2mm) | 46gf | - | - | - | ROHS3 Compliant | ||
![]() DB3CC1AA ZF Electronics | In Stock | - | Datasheet | 29 Weeks | Through Hole | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | - | DB | Active | 1 (Unlimited) | - | 100mA AC | IP50 - Dust Protected | PC Pin | 125V | Round (Pin Plunger) | SPDT | On-Mom | 15,000,000 Cycles | 100mA | 150gf | 0.025 (0.6mm) | 0.004 (0.1mm) | 0.040 (1.0mm) | 0.330 (8.4mm) | - | - | - | - | ROHS3 Compliant | ||
![]() DB1CB1AA ZF Electronics | In Stock | - | Datasheet | 29 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | - | DB | Active | 1 (Unlimited) | 48V | 5A AC 1A DC | IP50 - Dust Protected | Quick Connect - 0.110 (2.8mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | 15,000,000 Cycles | 5A | 150gf | 0.025 (0.6mm) | 0.004 (0.1mm) | 0.040 (1.0mm) | 0.330 (8.4mm) | - | - | - | - | ROHS3 Compliant |