- Series
- Mounting Styles
- Switch Function
- Termination Style
- Package
- Mfr
- Product Status
- Operating Force
- Current Rating
- Contact Form
- Type
- RoHS
Attribute column
Manufacturer
ZF Electronics Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Style | Base Material | Base Product Number | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | DC Voltage Rating (Max) | ECCN (US) | ElectricalLife | HTS | Maximum Current Rating (A) | Maximum Movement Differential | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Maximum Pre-Travel | Mechanical Life (Cycles) | Mfr | Minimum Operating Temperature (°C) | Minimum Over-Travel | Mounting | Mounting Styles | Operating Force (N) | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | Switch Configuration | Switch Function Configuration | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Contact Configuration | Features | Electrical Life Cycles | IP Rating | Product Length (mm) | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC3C-C3AA ZF Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | Button | Polyethylene Terephthalate|CuZn | - | 6.45 | 16.3 | 20 | Straight | - | - | EAR99 | - | - | 0.1@250VAC 30VDC | - | 0.1 | 105 | - | - | 15000000 | - | -40 | - | Screw Mount | - | 1.96 | - | - | - | - | SPDT | - | - | N.O./N.C. | - | - | - | - | - | - | Active | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | - | RoHS Compliant | ||
![]() 0E1950H0 ZF | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | 0E1950 | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | ZF Electronics | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | -40°C ~ 105°C | - | - | E19 | - | - | - | - | 15A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Lever, Straight | DPDT | On-Mom | - | - | - | 205gf | - | - | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.275 (6.99mm) | 0.312 (7.93mm) | - | - | DPDT | - | - | - | - | - | - | - | ||
![]() DB1CB1LB ZF Electronics | In Stock | - | Datasheet | 29 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2012 | DB | Active | 1 (Unlimited) | - | 48V | 5A AC 1A DC | IP50 - Dust Protected | - | Quick Connect - 0.110 (2.8mm) | 125V | Lever, Straight | SPDT | On-Mom | 15,000,000 Cycles | - | - | 60gf | - | - | 0.079 (2.0mm) | 0.020 (0.5mm) | 0.157 (4.0mm) | 0.420 (10.7mm) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0G1350H0 ZF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | ||
![]() D413-R1LD ZF Electronics | In Stock | - | Datasheet | - | - | - | - | 250@EN | Lever | Lever | Brass | - | 10.31 | 15.9 | 27.8 | Straight | Gold | 30@EN | EAR99 | 50000@EN | 8536.50.70.00 | 0.1@250VAC 250VDC@EN | 0.8 | 0.8 | 85 | - | 3.2 | - | - | -40 | 2.3 | Screw Mount | Screw | 0.84 | -40C to 85C | 85C | -40C | - | SPDT | 10.31(mm) | - | N.O./N.C. | N.O./N.C. | 30 VDC | - | - | - | D4 | Unconfirmed | - | Miniature | - | - | - | 100 mA | Quick Connect | - | - | - | ON - (OFF), OFF - (ON) | - | - | SPDT | 0.84(N) | - | Quick Connect | - | - | - | - | - | 1@250VAC@EN(A) | - | - | 50000@EN | IP40 | - | - | - | RoHS Compliant | ||
![]() D45U-V3RA ZF Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | Roller Lever | Brass | - | 10.31 | 15.88 | 27.8 | Straight | - | - | EAR99 | - | - | 16@250VAC 250VDC@EN | - | 0.4 | 150 | 372.85@UL | - | - | - | -40 | - | Screw Mount | - | 0.98 | - | - | - | - | SPDT | - | - | N.O./N.C. | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 50000@EN | - | - | - | - | RoHS Compliant | ||
![]() D459-B8AA ZF Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | Button | Brass | - | 10.31 | 15.88 | 27.8 | Straight | - | - | EAR99 | - | - | 16@250VAC 250VDC@EN | - | 0.3 | 85 | 372.85@UL | - | - | ZF Electronics | -40 | - | Screw Mount | - | 0.98 | - | - | - | Bulk | SPDT | - | Active | N.O./N.C. | - | - | - | - | - | * | Unconfirmed | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000@EN | - | - | - | - | RoHS Compliant | ||
![]() E13-00J ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | E | Active | - | - | 48V | 15A AC 2A DC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | Overtravel Plunger | SPDT | On-Mom | - | - | - | 425gf | - | - | 0.109 (2.77mm) | 0.015 (0.38mm) | 0.050 (1.27mm) | 0.670 (17.0mm) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DC2C-K9AA ZF Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | Button | Polyethylene Terephthalate | - | 10.05 | 6.45 | 20 | Right Angle | - | - | EAR99 | - | - | 10.1@250VAC | - | 0.1 | 120 | 186.42 | - | 10000000 | ZF Electronics | -40 | - | Through Hole | - | 3.33 | - | - | - | Bulk | SPDT | - | Active | N.O./N.C. | - | - | - | - | - | * | Active | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | RoHS Compliant | ||
![]() DC1C-A1RC ZF Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | Roller Lever | CuZn | - | 6.45 | 10.05 | 20 | Straight | - | - | EAR99 | - | 8536.50.70.00 | 6@250VAC@EN | - | 0.6 | 120 | - | - | 1000000 | - | -40 | - | Screw Mount | - | 0.78 | - | - | - | - | SPDT | - | - | N.O./N.C. | - | - | - | - | - | - | Active | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 10000@EN | - | - | - | - | RoHS Compliant | ||
![]() DB3C-A1AA ZF Electronics | In Stock | - | Datasheet | 29 Weeks | Chassis Mount | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2012 | DB | Active | 1 (Unlimited) | - | - | 100mA AC | IP50 - Dust Protected | - | Solder Lug | 125V | Round (Pin Plunger) | SPDT | On-Mom | 15,000,000 Cycles | 100mA | - | 150gf | - | - | 0.025 (0.6mm) | 0.004 (0.1mm) | 0.040 (1.0mm) | 0.330 (8.4mm) | - | - | - | - | - | - | - | 20mm | - | ROHS3 Compliant | ||
![]() 0E6840A0 ZF | In Stock | - | - | - | Panel Mount, Snap-In | - | Thermoplastic Acetal | 125 | - | Button | - | 0E6840 | - | - | - | - | Gold | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | ZF Electronics | - | - | - | Panel | - | -40C to 85C | 85C | -40C | Bulk | SPDT | 17.27(mm) | Active | N.O./N.C. | - | - | -40°C ~ 85°C | - | - | E | - | - | Momentary Contact | - | 100mA (AC) | - | - | Quick Connect - 0.187 (4.7mm) | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 425gf | Not Required | Quick Connect | 0.175 (4.45mm) | 0.045 (1.14mm) | 0.125 (3.18mm) | 0.300 ~ 0.400 (7.62mm ~ 10.16mm) | - | 0.1(A) | - | - | - | - | 31.75(mm) | - | 40.51(mm) | - | ||
![]() DB2CA1AA ZF Electronics | In Stock | - | Datasheet | 29 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2006 | DB | Active | 1 (Unlimited) | - | - | 10A AC | IP50 - Dust Protected | - | Solder Lug | 125V | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | - | - | 250gf | - | - | 0.025 (0.6mm) | 0.004 (0.1mm) | 0.040 (1.0mm) | 0.330 (8.4mm) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D423-R1TD ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | D4 | Obsolete | 1 (Unlimited) | - | - | 3A AC | - | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPDT | On-Mom | - | - | - | 56gf | - | - | 0.141 (3.6mm) | 0.050 (1.3mm) | 0.200 (5.1mm) | 0.806 (20.5mm) | 15gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() E68-40A ZF Electronics | In Stock | - | Datasheet | 20 Weeks | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | E | Active | 1 (Unlimited) | - | - | 100mA AC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 425gf | - | - | 0.175 (4.5mm) | 0.045 (1.1mm) | 0.125 (3.2mm) | 0.300 (7.6mm) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DB3C-A1LB ZF Electronics | In Stock | - | Datasheet | 29 Weeks | Chassis Mount | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2006 | DB | Active | 1 (Unlimited) | - | - | 100mA AC | IP50 - Dust Protected | - | Solder Lug | 125V | Lever, Straight | SPDT | On-Mom | 15,000,000 Cycles | 100mA | - | 60gf | - | - | 0.079 (2.0mm) | 0.020 (0.5mm) | 0.157 (4.0mm) | 0.420 (10.7mm) | - | - | - | - | - | - | - | 20mm | - | ROHS3 Compliant | ||
![]() D459-V3LD ZF Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | Lever | Brass | - | 10.31 | 15.88 | 27.8 | Straight | - | - | EAR99 | - | - | 16@250VAC 250VDC@EN | - | 0.8 | 85 | 372.85@UL | - | - | - | -40 | - | Screw Mount | - | 0.49 | - | - | - | - | SPDT | - | - | N.O./N.C. | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 50000@EN | - | - | - | - | RoHS Compliant | ||
![]() DB1C-C1RB ZF Electronics | In Stock | - | Datasheet | - | - | - | - | 250 | - | Short Roller Lever | Polyethylene Terephthalate|CuZn | - | 6.45 | 9.65 | 20 | Straight | - | 80@EN | EAR99 | 15000@UL | - | 6@250VAC@EN | 0.5 | 0.5 | 120 | - | 4 | 15000000 | - | -40 | 2 | Through Hole | Through Hole | 0.64 | -40C to 120C | 120C | -40C | - | SPDT | 6.45(mm) | - | N.O./N.C. | N.O./N.C. | - | - | - | - | - | Active | - | - | - | - | - | - | PC Pins | - | - | - | - | 15000000 | - | - | 0.64(N) | - | PC Pins | - | - | - | - | - | 6(A) | - | - | 15000@UL | IP50 | 20(mm) | - | 22.18(mm) | RoHS Compliant | ||
![]() 0E72-40HT ZF Electronics | In Stock | - | Datasheet | - | - | - | - | 250@UL | - | Straight Lever | High Temperature Thermoplastic | - | 9.78 | 22.99 | 23.24 | Straight | Silver Alloy | - | EAR99 | 6000@UL | 8536.50.90.40 | 10.1@250VAC@UL | 0.61 | 0.61 | 85 | 186.42@UL | 6.99 | - | - | -40 | 2.54 | Screw Mount | Screw | 0.66 | -40C to 85C | 85C | -40C | - | SPDT | 9.78(mm) | - | N.O./N.C. | N.O./N.C. | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | 0.66(N) | - | Wire Lead | - | - | - | - | - | 10.1(A) | SPDT | - | 6000@UL | - | 40.44(mm) | - | 35.32(mm) | RoHS Compliant | ||
![]() D449-R1MD-G2 ZF Electronics | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | D4 | Active | 1 (Unlimited) | - | - | 10A AC | - | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | - | 10A | - | 25gf | - | - | 0.141 (3.6mm) | 0.050 (1.3mm) | 0.200 (5.1mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | ROHS3 Compliant |