- Series
- Mounting Styles
- Switch Function
- Termination Style
- Package
- Mfr
- Product Status
- Operating Force
- Current Rating
- Contact Form
- Type
- RoHS
Attribute column
Manufacturer
ZF Electronics Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Actuator Style | Base Material | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | ECCN (US) | ElectricalLife | HTS | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Mfr | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Package | Pole Throw Configuration | Product Status | Switch Configuration | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Contact Configuration | Electrical Life Cycles | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC2C-A1LC ZF Electronics | In Stock | - | Datasheet | - | - | Straight Lever | CuZn | 6.45 | 10.05 | 20 | Straight | EAR99 | - | - | 10.1@250VAC@UL | 1 | 120 | 186.42@UL | 1000000 | - | -40 | Screw Mount | 1.18 | - | SPDT | - | N.O./N.C. | - | - | - | - | Active | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | SPDT | 10000@EN | RoHS Compliant | ||
![]() D45U-V3RD ZF Electronics | In Stock | - | Datasheet | - | - | Roller Lever | Brass | 10.31 | 15.88 | 27.8 | Straight | EAR99 | - | - | 16@250VAC 250VDC@EN | 0.8 | 150 | 372.85@UL | - | - | -40 | Screw Mount | 0.49 | - | SPDT | - | N.O./N.C. | - | - | - | - | Unconfirmed | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 50000@EN | RoHS Compliant | ||
![]() DC2C-A1SC ZF Electronics | In Stock | - | Datasheet | - | - | Simulated Roller Lever | CuZn | 6.45 | 10.05 | 20 | Straight | EAR99 | - | - | 10.1@250VAC@UL | 1 | 120 | 186.42@UL | 1000000 | - | -40 | Screw Mount | 1.27 | - | SPDT | - | N.O./N.C. | - | - | - | - | Active | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | 10000@EN | RoHS Compliant | ||
![]() E68-00A ZF Electronics | In Stock | - | Datasheet | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | E | Active | 1 (Unlimited) | - | 100mA AC | Quick Connect - 0.187 (4.7mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | 425gf | 0.375 (9.5mm) | 0.045 (1.1mm) | 0.125 (3.2mm) | 0.720 (18.3mm) | - | - | - | ROHS3 Compliant | ||
![]() DC1C-H1RB ZF Electronics | In Stock | - | Datasheet | - | - | Roller Lever | CuZn | 6.45 | 10.05 | 20 | Straight | EAR99 | - | - | 6@250VAC@EN | 0.5 | 120 | - | 1000000 | - | -40 | Through Hole | 0.88 | - | SPDT | - | N.O./N.C. | - | - | - | - | Active | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | 10000@EN | RoHS Compliant | ||
![]() D489-V3RA ZF Electronics | In Stock | - | Datasheet | - | - | Roller Lever | Brass | 10.31 | 15.88 | 27.8 | Straight | EAR99 | - | - | 21@250VAC 250VDC@EN | 0.3 | 85 | 1491.4@UL | - | - | -40 | Screw Mount | 1.77 | - | SPDT | - | N.O./N.C. | - | - | - | - | Unconfirmed | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 10000@EN | RoHS Compliant | ||
![]() D453-V1AA ZF Electronics | In Stock | - | Datasheet | - | - | Button | Brass | 10.31 | 15.88 | 27.8 | Straight | EAR99 | - | - | 16@250VAC 250VDC@EN | 0.3 | 85 | 372.85@UL | - | - | -40 | Screw Mount | 3.92 | - | SPDT | - | N.O./N.C. | - | - | - | - | Unconfirmed | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 50000@EN | RoHS Compliant | ||
![]() D459-V3LL ZF Electronics | In Stock | - | Datasheet | - | - | Lever | Brass | 10.31 | 15.88 | 27.8 | Straight | EAR99 | - | - | 16@250VAC 250VDC@EN | 1.7 | 85 | 372.85@UL | - | - | -40 | Screw Mount | 0.216 | - | SPDT | - | N.O./N.C. | - | - | - | - | Unconfirmed | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | SPDT | 50000@EN | RoHS Compliant | ||
![]() E61-00K ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 30V | 5A AC/DC | Quick Connect - 0.093 (2.3mm) | 125V | Lever, Roller | SPDT | On-Mom | 30gf | 0.019 (0.48mm) | 0.015 (0.38mm) | 0.114 (2.9mm) | 0.571 (14.5mm) | - | - | - | ROHS3 Compliant | ||
![]() E22-50HX ZF Electronics | In Stock | - | Datasheet | 22 Weeks | Chassis Mount | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 125V | 3A AC 100mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPDT | On-Mom | 8.000gf | 0.085 (2.16mm) | 0.030 (0.76mm) | 0.125 (3.2mm) | 0.600 (15.2mm) | - | - | - | ROHS3 Compliant | ||
![]() E33-00AX ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | E | Obsolete | 1 (Unlimited) | 30V | 10A AC 6A DC | Quick Connect - 0.187 (4.7mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | 75gf | 0.050 (1.27mm) | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | - | - | - | ROHS3 Compliant | ||
![]() D413-V3LD ZF Electronics | In Stock | - | Datasheet | - | - | Lever | Brass | 10.31 | 15.88 | 27.8 | Straight | EAR99 | - | 8536.50.70.00 | 0.1@250VAC 250VDC@EN | 0.8 | 85 | - | - | - | -40 | Screw Mount | 0.39 | - | SPDT | - | N.O./N.C. | - | - | - | - | Unconfirmed | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 50000@EN | RoHS Compliant | ||
![]() D45L-R1MD ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | Lever | Brass | 10.31 | 15.88 | 27.8 | Straight | EAR99 | - | - | 16@250VAC 250VDC@EN | 1.27 | 85 | 372.85@UL | - | ZF Electronics | -40 | Screw Mount | 0.29 | Bulk | SPDT | Obsolete | N.O./N.C. | - | - | - | D4 | Obsolete | - | - | 15A | Quick Connect | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | 50000@EN | RoHS Compliant | ||
![]() DC3C-L1LC ZF Electronics | In Stock | - | Datasheet | - | - | Straight Lever | CuZn | 6.45 | 10.05 | 20 | Straight | EAR99 | - | - | 0.1@250VAC 30VDC@UL | 0.6 | 120 | - | 1000000 | - | -40 | Screw Mount | 0.69 | - | SPDT | - | N.O./N.C. | - | - | - | - | Active | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 100000@UL | RoHS Compliant | ||
![]() D459-V3AA ZF Electronics | In Stock | - | Datasheet | - | - | Button | Brass | 10.31 | 15.88 | 27.8 | Straight | EAR99 | - | - | 16@250VAC 250VDC@EN | 0.3 | 85 | 372.85@UL | - | - | -40 | Screw Mount | 0.98 | - | SPDT | - | N.O./N.C. | - | - | - | - | Unconfirmed | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | SPDT | 50000@EN | RoHS Compliant | ||
![]() D433-R1RD ZF Electronics | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | D4 | Active | 1 (Unlimited) | - | 6A AC | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPDT | On-Mom | 88gf | 0.087 (2.2mm) | 0.030 (0.76mm) | 0.125 (3.2mm) | 0.806 (20.5mm) | 20gf | - | - | RoHS Compliant | ||
![]() DB3C-C1BA ZF Electronics | In Stock | - | Datasheet | - | - | Pin Plunger | CuZn|Polyethylene Terephthalate | 6.5 | 9.65 | 20 | Straight | EAR99 | - | - | 0.1@250VAC 250VDC@EN | 0.1 | 120 | - | 15000000 | - | -40 | Through Hole | 1.47 | - | SPDT | - | N.O./N.C. | - | - | - | - | Unconfirmed | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | 50000@EN | RoHS Compliant | ||
![]() E34-50HX ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | - | 15A AC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPDT | On-Mom | 50gf | 0.085 (2.16mm) | 0.030 (0.76mm) | 0.125 (3.2mm) | 0.600 (15.2mm) | - | - | - | ROHS3 Compliant | ||
![]() DC3C-K9AA ZF Electronics | In Stock | - | Datasheet | - | - | Button | Polyethylene Terephthalate | 10.05 | 6.45 | 20 | Right Angle | EAR99 | - | - | 0.1@250VAC 30VDC | 0.1 | 120 | - | 15000000 | - | -40 | Through Hole | 1.96 | - | SPDT | - | N.O./N.C. | - | - | - | - | Active | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | 100000 | RoHS Compliant | ||
![]() E63-50H ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | E | Obsolete | 1 (Unlimited) | 30V | 100mA AC 250mA DC | Quick Connect - 0.093 (2.3mm) | 125V | Lever, Straight | SPDT | On-Mom | 9.000gf | 0.050 (1.27mm) | 0.050 (1.3mm) | 0.416 (10.6mm) | 0.350 (8.9mm) | - | - | - | ROHS3 Compliant |