- Series
- Mounting Styles
- Switch Function
- Termination Style
- Package
- Mfr
- Product Status
- Operating Force
- Current Rating
- Contact Form
- Type
- RoHS
Attribute column
Manufacturer
ZF Electronics Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E62-10A ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | - | 10A AC | Solder Lug | 125V | Round (Pin Plunger) | SPDT | On-Mom | 212gf | 0.040 (1.0mm) | 0.004 (0.1mm) | 0.030 (0.8mm) | 0.330 (8.4mm) | - | ROHS3 Compliant | ||
![]() E23-00K ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | 2012 | E | Obsolete | 1 (Unlimited) | - | 5A AC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPDT | On-Mom | 170gf | 0.040 (1.0mm) | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.806 (20.5mm) | - | ROHS3 Compliant | ||
![]() E62-30K ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | - | 10A AC | Quick Connect - 0.110 (2.8mm) | 125V | Lever, Roller | SPDT | On-Mom | 65gf | 0.019 (0.48mm) | 0.015 (0.38mm) | 0.114 (2.9mm) | 0.571 (14.5mm) | - | ROHS3 Compliant | ||
![]() E61-50H ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 30V | 5A AC/DC | Quick Connect - 0.093 (2.3mm) | 125V | Lever, Straight | SPDT | On-Mom | 9.000gf | 0.050 (1.27mm) | 0.050 (1.3mm) | 0.416 (10.6mm) | 0.350 (8.9mm) | - | ROHS3 Compliant | ||
![]() E62-50A ZF Electronics | In Stock | - | Datasheet | Through Hole | 6,000 Cycles | -40°C~85°C | Bulk | 2016 | E | Obsolete | 1 (Unlimited) | - | 10A AC | PC Pin | 125V | Round (Pin Plunger) | SPDT | On-Mom | 212gf | 0.040 (1.0mm) | 0.004 (0.1mm) | 0.030 (0.8mm) | 0.330 (8.4mm) | - | ROHS3 Compliant | ||
![]() E23-50H ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | - | 5A AC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPDT | On-Mom | 85gf | 0.085 (2.16mm) | 0.030 (0.76mm) | 0.125 (3.2mm) | 0.600 (15.2mm) | - | ROHS3 Compliant | ||
![]() DH4C-C6LA ZF Electronics | In Stock | - | Datasheet | Through Hole, Right Angle | - | -25°C~70°C | Bulk | 2010 | DH | Obsolete | 1 (Unlimited) | 30V | 50mA DC | PC Pin | - | Lever, Simulated Roller | SPDT | On-Mom | 50gf | 0.011 (0.3mm) | 0.025 (0.6mm) | 0.051 (1.3mm) | 0.264 (6.7mm) | - | ROHS3 Compliant | ||
![]() E61-10A ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 30V | 5A AC/DC | Solder Lug | 125V | Round (Pin Plunger) | SPDT | On-Mom | 90gf | 0.040 (1.0mm) | 0.004 (0.1mm) | 0.030 (0.8mm) | 0.330 (8.4mm) | - | ROHS3 Compliant | ||
![]() E21-00K ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 30V | 100mA AC 250mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPDT | On-Mom | 75gf | 0.040 (1.0mm) | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.806 (20.5mm) | - | ROHS3 Compliant | ||
![]() E33-00K ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | 2012 | E | Obsolete | 1 (Unlimited) | 30V | 10A AC 6A DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPDT | On-Mom | 285gf | 0.040 (1.0mm) | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.806 (20.5mm) | - | ROHS3 Compliant | ||
![]() E21-00AX ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 30V | 100mA AC 250mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | 15gf | 0.050 (1.27mm) | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | - | ROHS3 Compliant | ||
![]() E21-50H ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | 2012 | E | Obsolete | 1 (Unlimited) | 30V | 100mA AC 250mA DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPDT | On-Mom | 35gf | 0.085 (2.16mm) | 0.030 (0.76mm) | 0.125 (3.2mm) | 0.600 (15.2mm) | - | ROHS3 Compliant | ||
![]() E62-00A ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | - | 10A AC | Quick Connect - 0.093 (2.3mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | 212gf | 0.040 (1.0mm) | 0.004 (0.1mm) | 0.030 (0.8mm) | 0.330 (8.4mm) | - | ROHS3 Compliant | ||
![]() E62-50K ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | - | 10A AC | Quick Connect - 0.093 (2.3mm) | 125V | Lever, Roller | SPDT | On-Mom | 33gf | 0.040 (1.0mm) | 0.050 (1.3mm) | 0.380 (9.65mm) | 0.571 (14.5mm) | - | ROHS3 Compliant | ||
![]() E62-30A ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | - | 10A AC | Quick Connect - 0.110 (2.8mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | 212gf | 0.040 (1.0mm) | 0.004 (0.1mm) | 0.030 (0.8mm) | 0.330 (8.4mm) | - | ROHS3 Compliant | ||
![]() E51-50B ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | 2011 | E | Obsolete | 1 (Unlimited) | - | 6A AC | Solder Lug | 250V | Side Rotary, Wire | SPDT | On-Mom | 0.101gfm | 17° | 3° | 15° | 15° | Clockwise Rotation | ROHS3 Compliant | ||
![]() E63-10K ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 30V | 100mA AC 250mA DC | Solder Lug | 125V | Lever, Roller | SPDT | On-Mom | 30gf | 0.019 (0.48mm) | 0.015 (0.38mm) | 0.114 (2.9mm) | 0.571 (14.5mm) | - | ROHS3 Compliant | ||
![]() E63-30K ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 30V | 100mA AC 250mA DC | Quick Connect - 0.110 (2.8mm) | 125V | Lever, Roller | SPDT | On-Mom | 30gf | 0.019 (0.48mm) | 0.015 (0.38mm) | 0.114 (2.9mm) | 0.571 (14.5mm) | - | ROHS3 Compliant | ||
![]() E53-00R ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | - | 100mA AC | Quick Connect - 0.187 (4.7mm) | 125V | Side Rotary, Wire | SPDT | On-Mom | 0.101gfm | 17° | 3° | 15° | 15° | Clockwise Rotation | ROHS3 Compliant | ||
![]() E33-50H ZF Electronics | In Stock | - | Datasheet | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 30V | 10A AC 6A DC | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPDT | On-Mom | 144gf | 0.085 (2.16mm) | 0.030 (0.76mm) | 0.125 (3.2mm) | 0.600 (15.2mm) | - | ROHS3 Compliant |