- Series
- Mounting Styles
- Switch Function
- Termination Style
- Package
- Mfr
- Product Status
- Operating Force
- Current Rating
- Contact Form
- Type
- RoHS
Attribute column
Manufacturer
ZF Electronics Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Actuator Material | AC Voltage Rating (Max) | Actuator Style | Base Material | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | ECCN (US) | ElectricalLife | HTS | Maximum Current Rating (A) | Maximum Movement Differential | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Maximum Pre-Travel | Mechanical Life (Cycles) | Minimum Operating Temperature (°C) | Minimum Over-Travel | Mounting | Mounting Styles | Operating Force (N) | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | Product Depth (mm) | Switch Configuration | Switch Function Configuration | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Mechanical Life | Contact Current Rating | Operating Force | Terminal Type | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Contact Configuration | Features | Electrical Life Cycles | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPTCNC11 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~55°C | Bulk | 2007 | GP | Active | 1 (Unlimited) | - | - | - | - | 15A AC | - | - | - | - | Screw Terminal | 125V | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 20,000,000 Cycles | 15A | 348gf | - | 0.062 (1.6mm) | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.825 (21.0mm) | 113gf | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DC2C-A1LB ZF Electronics | In Stock | - | Datasheet | 39 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2006 | DC | Active | 1 (Unlimited) | - | - | - | - | 10A AC | - | IP67 - Dust Tight, Waterproof | - | - | Solder Lug | 125V | Lever, Straight | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | 10.1A | 153gf | - | 0.060 (1.5mm) | 0.031 (0.8mm) | 0.197 (5.0mm) | 0.420 (10.7mm) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() E68-30A ZF Electronics | In Stock | - | Datasheet | 11 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | E | Active | 1 (Unlimited) | - | - | - | - | 100mA AC | - | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | Push-Pull Plunger | SPDT | On-Mom | - | - | - | - | - | 425gf | - | 0.100 (2.54mm) | 0.045 (1.1mm) | 0.125 (3.2mm) | 0.610 (15.5mm) | - | - | - | Pull On Lock | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D439-R1LL ZF Electronics | In Stock | - | Datasheet | 20 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | D4 | Active | 1 (Unlimited) | - | - | - | - | 6A AC | - | - | - | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 10gf | - | 0.185 (4.7mm) | 0.065 (1.7mm) | 0.300 (7.6mm) | 0.600 (15.2mm) | 2.039gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GPTCRM01 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~55°C | Bulk | 2007 | GP | Active | 1 (Unlimited) | - | - | - | - | 15A AC | - | - | - | - | Screw Terminal | 125V | Lever, Roller | SPDT | On-Mom | - | - | - | 20,000,000 Cycles | - | 158gf | - | 0.094 (2.4mm) | 0.020 (0.5mm) | 0.106 (2.7mm) | 1.172 (29.8mm) | 43gf | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DC3C-B3AA ZF Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | Button | Polyethylene Terephthalate | 6.45 | 16.3 | 20 | Straight | - | EAR99 | - | - | 0.1@250VAC 30VDC | - | 0.1 | 105 | - | 15000000 | -40 | - | Screw Mount | - | 1.96 | - | - | - | SPDT | - | N.O./N.C. | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0E1301E0 ZF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | ||
![]() DB1C-D3AA ZF Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | Button | Polyethylene Terephthalate | 9.65 | 6.45 | 20 | Right Angle | - | EAR99 | - | 8536.50.70.00 | 6@250VAC@EN | - | 0.1 | 120 | - | 15000000 | -40 | - | Through Hole | - | 1.47 | - | - | - | SPDT | - | N.O./N.C. | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 15000@UL | - | - | - | - | - | RoHS Compliant | - | ||
![]() DB2CB1RC ZF Electronics | In Stock | - | Datasheet | 29 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | - | DB | Active | 1 (Unlimited) | - | - | - | - | 10A AC | - | IP50 - Dust Protected | - | - | Quick Connect - 0.110 (2.8mm) | 125V | Lever, Roller | SPDT | On-Mom | - | - | - | 10,000,000 Cycles | 10.1A | 95gf | - | 0.060 (1.5mm) | 0.040 (1.0mm) | 0.197 (5.0mm) | 0.638 (16.2mm) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() E20-00M ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Silver | Panel, Screw | Panel Mount | Nylon, Thermoplastic | - | - | - | - | - | - | - | Brass, Cadmium, Silver | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | E | Active | 1 (Unlimited) | Quick Connect | 105°C | -40°C | - | 20A AC | Straight | - | 16.28mm | 20A | Quick Connect - 0.250 (6.3mm) | 125V | Overtravel Plunger | DPDT | On-Mom | 250V | 20A | DPDT | - | - | 1280gf | - | 0.187 (4.75mm) | 0.015 (0.38mm) | 0.100 (2.5mm) | 0.776 (19.7mm) | - | - | - | - | - | - | 16.3mm | 66.67mm | 46.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() DB1C-D2BA ZF Electronics | In Stock | - | Datasheet | - | - | - | - | - | 250 | Pin Plunger | CuZn|Polyethylene Terephthalate | 9.65 | 6.5 | 20 | Right Angle | Silver Alloy/Gold | EAR99 | 10000@EN | - | 6@250VAC@EN | 0.1 | 0.1 | 120 | 1 | 15000000 | -40 | 0.6 | Through Hole | Through Hole | 1.47 | -40C to 120C | 120C | -40C | SPDT | 14.78(mm) | N.O./N.C. | N.O./N.C. | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | 15000000 | - | 1.47(N) | PC Pins | - | - | - | - | - | 6(A) | - | - | 10000@EN | 20(mm) | - | - | - | 6.5(mm) | RoHS Compliant | - | ||
![]() D413-V3RD ZF Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | Roller Lever | Brass | 10.31 | 15.88 | 27.8 | Straight | - | EAR99 | - | 8536.50.70.00 | 0.1@250VAC 250VDC@EN | - | 0.8 | 85 | - | - | -40 | - | Screw Mount | - | 0.39 | - | - | - | SPDT | - | N.O./N.C. | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000@EN | - | - | - | - | - | RoHS Compliant | - | ||
![]() DB1C-B1RC ZF Electronics | In Stock | - | Datasheet | 29 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2012 | DB | Active | 1 (Unlimited) | - | - | - | 48V | 5A AC 1A DC | - | IP50 - Dust Protected | - | - | Quick Connect - 0.110 (2.8mm) | 125V | Lever, Roller | SPDT | On-Mom | - | - | - | 15,000,000 Cycles | - | 55gf | - | 0.079 (2.0mm) | 0.025 (0.6mm) | 0.178 (4.5mm) | 0.638 (16.2mm) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() E23-85HX ZF Electronics | In Stock | - | Datasheet | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | - | - | - | - | 5A AC | - | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 6.000gf | - | 0.312 (7.9mm) | 0.100 (2.54mm) | 0.500 (12.7mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0E1300K0 ZF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | ||
![]() 0E1900A0 ZF | In Stock | - | - | - | - | - | - | Thermoplastic | 250@UL | Button | - | - | - | - | Straight | - | - | 6000@UL | - | - | 0.38 | - | - | 1.27 | - | - | 2.03 | - | Screw | - | -40C to 105C | 105C | -40C | DPDT | 16.28(mm) | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.34(N) | Quick Connect | - | - | - | - | - | 15(A) | - | - | - | 66.67(mm) | - | - | - | - | - | - | ||
![]() DB3C-C1LD ZF Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | Straight Lever | Polyethylene Terephthalate | 6.45 | 9.65 | 20 | Straight | - | EAR99 | - | - | 0.1@250VAC 80VDC@EN | - | 4.5 | 120 | - | 15000000 | -40 | - | Through Hole | - | 0.18 | - | - | - | SPDT | - | N.O./N.C. | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000@UL | - | - | - | - | - | RoHS Compliant | - | ||
![]() GPTCNH11 ZF Electronics | In Stock | - | Datasheet | 18 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~55°C | Bulk | 2012 | GP | Active | 1 (Unlimited) | - | - | - | - | 15A AC | - | - | - | - | Screw Terminal | 125V | Overtravel Plunger | SPDT | On-Mom | - | - | - | 20,000,000 Cycles | 15A | 348gf | - | 0.217 (5.5mm) | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.825 (21.0mm) | 113gf | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() G13-50H ZF Electronics | In Stock | - | Datasheet | 18 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | E | Active | 1 (Unlimited) | - | - | - | 30V | 100mA AC/DC | - | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 65gf | - | 0.187 (4.75mm) | 0.140 (3.55mm) | 0.344 (8.7mm) | 0.280 (7.1mm) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0E1400M0 ZF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - |