- Series
- Mounting Styles
- Switch Function
- Termination Style
- Package
- Mfr
- Product Status
- Operating Force
- Current Rating
- Contact Form
- Type
- RoHS
Attribute column
Manufacturer
ZF Electronics Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Actuator Material | AC Voltage Rating (Max) | Actuator Style | Base Material | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | DC Voltage Rating (Max) | ECCN (US) | ElectricalLife | Maximum Current Rating (A) | Maximum Movement Differential | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Maximum Pre-Travel | Mechanical Life (Cycles) | Mfr | Minimum Operating Temperature (°C) | Minimum Over-Travel | Mounting | Mounting Styles | Operating Force (N) | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | Switch Configuration | Switch Function Configuration | Series | Part Status | Termination Style | Mechanical Life | Operating Force | Terminal Type | Current Rating (Max) | Electrical Life Cycles | Product Length (mm) | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB1B-D3AA ZF Electronics | In Stock | - | Datasheet | - | - | Button | Polyethylene Terephthalate | 9.65 | 6.45 | 20 | Right Angle | - | - | EAR99 | - | 6@250VAC@EN | - | 0.1 | 120 | - | - | 15000000 | - | -40 | - | Through Hole | - | 1.47 | - | - | - | - | SPST | - | - | N.C. | - | - | Active | PC Pins | - | - | - | - | 15000@UL | - | - | RoHS Compliant | ||
![]() D45G-V3RA ZF Electronics | In Stock | - | Datasheet | - | - | Roller Lever | Brass | 10.31 | 15.88 | 27.8 | Straight | - | - | EAR99 | - | 16@250VAC 250VDC@EN | - | 0.4 | 125 | 372.85@UL | - | - | - | -40 | - | Screw Mount | - | 4.31 | - | - | - | - | SPST | - | - | N.O. | - | - | Unconfirmed | Quick Connect | - | - | - | - | 50000@EN | - | - | RoHS Compliant | ||
![]() DC3C-H1SC ZF Electronics | In Stock | - | Datasheet | - | - | Simulated Roller Lever | CuZn | 6.45 | 10.05 | 20 | Straight | - | - | EAR99 | - | 0.1@250VAC 30VDC@UL | - | 0.6 | 120 | - | - | 1000000 | - | -40 | - | Through Hole | - | 0.78 | - | - | - | - | SPDT | - | - | N.O./N.C. | - | - | Active | PC Pins | - | - | - | - | 100000@UL | - | - | RoHS Compliant | ||
![]() DB3C-D2BA ZF Electronics | In Stock | - | Datasheet | - | - | Pin Plunger | CuZn|Polyethylene Terephthalate | 9.65 | 6.5 | 20 | Right Angle | - | - | EAR99 | - | 0.1@250VAC 250VDC@EN | - | 0.1 | 120 | - | - | 15000000 | - | -40 | - | Through Hole | - | 1.47 | - | - | - | - | SPDT | - | - | N.O./N.C. | - | - | Unconfirmed | PC Pins | - | - | - | - | 50000@EN | - | - | RoHS Compliant | ||
![]() DB3C-C1MC ZF Electronics | In Stock | - | Datasheet | - | - | Straight Lever | Polyethylene Terephthalate | 6.45 | 9.65 | 20 | Straight | - | - | EAR99 | - | 0.1@250VAC 80VDC@EN | - | 1.4 | 120 | - | - | 15000000 | - | -40 | - | Through Hole | - | 0.22 | - | - | - | - | SPDT | - | - | N.O./N.C. | - | - | Active | PC Pins | - | - | - | - | 100000@UL | - | - | RoHS Compliant | ||
![]() DB1C-D4SC ZF Electronics | In Stock | - | Datasheet | - | - | Simulated Roller Lever | Polyethylene Terephthalate | 9.65 | 6.45 | 20 | Right Angle | - | - | EAR99 | - | 6@250VAC@EN | - | 0.6 | 120 | - | - | 15000000 | - | -40 | - | Through Hole | - | 0.54 | - | - | - | - | SPDT | - | - | N.O./N.C. | - | - | Active | PC Pins | - | - | - | - | 15000@UL | - | - | RoHS Compliant | ||
![]() DC2A-A1RC ZF Electronics | In Stock | - | Datasheet | - | - | Roller Lever | CuZn | 6.45 | 10.05 | 20 | Straight | - | - | EAR99 | - | 10.1@250VAC@UL | - | 1 | 120 | 186.42@UL | - | 1000000 | - | -40 | - | Screw Mount | - | 1.27 | - | - | - | - | SPST | - | - | N.O. | - | - | Active | Solder | - | - | - | - | 10000@EN | - | - | RoHS Compliant | ||
![]() D443-Q3LD ZF Electronics | In Stock | - | Datasheet | - | - | Lever | Brass | 10.31 | 15.88 | 27.8 | Straight | - | - | EAR99 | - | 10@250VAC 250VDC@EN | - | 0.8 | 85 | 372.85@UL | - | - | - | -40 | - | Screw Mount | - | 1.41 | - | - | - | - | SPDT | - | - | N.O./N.C. | - | - | Unconfirmed | Quick Connect | - | - | - | - | 50000@EN | - | - | RoHS Compliant | ||
![]() DB3E-D2LC ZF Electronics | In Stock | - | Datasheet | - | - | Straight Lever | Polyethylene Terephthalate | 9.65 | 6.45 | 20 | Right Angle | - | - | EAR99 | - | 0.1@250VAC 80VDC@EN | - | 0.6 | 85 | - | - | 15000000 | - | -40 | - | Through Hole | - | 0.49 | - | - | - | - | SPST | - | - | N.O. | - | - | Active | PC Pins | - | - | - | - | 100000@UL | - | - | RoHS Compliant | ||
![]() DB2A-A1SC ZF Electronics | In Stock | - | Datasheet | - | - | Simulated Roller Lever | Polyethylene Terephthalate | 6.45 | 9.65 | 20 | Straight | - | - | EAR99 | - | 10.1@250VAC@UL | - | 1 | 120 | 186.42@UL | - | 10000000 | - | -40 | - | Screw Mount | - | 0.93 | - | - | - | - | SPST | - | - | N.O. | - | - | Active | Solder | - | - | - | - | 10000@EN | - | - | RoHS Compliant | ||
![]() DB1G-A1RC ZF Electronics | In Stock | - | Datasheet | - | - | Roller Lever | CuZn|Polyethylene Terephthalate | 6.45 | 9.65 | 20 | Straight | - | - | EAR99 | - | 6@250VAC@EN | - | 0.6 | 85 | - | - | 15000000 | - | -40 | - | Screw Mount | - | 0.54 | - | - | - | - | SPDT | - | - | N.O./N.C. | - | - | Active | Solder | - | - | - | - | 15000@UL | - | - | RoHS Compliant | ||
![]() DB3A-A1LB ZF Electronics | In Stock | - | Datasheet | - | - | Short Straight Lever | CuZn|Polyethylene Terephthalate | 6.45 | 9.65 | 20 | Straight | - | - | EAR99 | - | 0.1@250VAC 80VDC@EN | - | 0.5 | 120 | - | - | 15000000 | - | -40 | - | Screw Mount | - | 0.59 | - | - | - | - | SPST | - | - | N.O. | - | - | Active | Solder | - | - | - | - | 100000@UL | - | - | RoHS Compliant | ||
![]() DB3A-C1SB ZF Electronics | In Stock | - | Datasheet | - | - | Simulated Roller Lever | Polyethylene Terephthalate | 6.45 | 9.65 | 20 | Straight | - | - | EAR99 | - | 0.1@250VAC 80VDC@EN | - | 0.5 | 120 | - | - | 15000000 | - | -40 | - | Through Hole | - | 0.64 | - | - | - | - | SPST | - | - | N.O. | - | - | Active | PC Pins | - | - | - | - | 100000@UL | - | - | RoHS Compliant | ||
![]() DB1E-C1AA ZF Electronics | In Stock | - | Datasheet | - | - | Button | CuZn|Polyethylene Terephthalate | 6.45 | 9.65 | 20 | Straight | - | - | EAR99 | - | 6@250VAC@EN | - | 0.1 | 85 | - | - | 15000000 | - | -40 | - | Through Hole | - | 1.47 | - | - | - | - | SPST | - | - | N.O. | - | - | Active | PC Pins | - | - | - | - | 15000@UL | - | - | RoHS Compliant | ||
![]() DB3E-C1LB ZF Electronics | In Stock | - | Datasheet | - | - | Short Straight Lever | CuZn|Polyethylene Terephthalate | 6.45 | 9.65 | 20 | Straight | - | - | EAR99 | - | 0.1@250VAC 80VDC@EN | - | 0.5 | 85 | - | - | 15000000 | - | -40 | - | Through Hole | - | 0.59 | - | - | - | - | SPST | - | - | N.O. | - | - | Active | PC Pins | - | - | - | - | 100000@UL | - | - | RoHS Compliant | ||
![]() DB6G-B1BA ZF Electronics | In Stock | - | Datasheet | - | - | Pin Plunger | Polyethylene Terephthalate|CuZn | 6.5 | 9.65 | 20 | Straight | - | - | EAR99 | - | 6@250VAC 250VDC@EN | - | 0.15 | 85 | - | - | 15000000 | - | -40 | - | Screw Mount | - | 2.45 | - | - | - | - | SPDT | - | - | N.O./N.C. | - | - | Unconfirmed | Quick Connect | - | - | - | - | 50000@EN | - | - | RoHS Compliant | ||
![]() DB3G-D4WB ZF Electronics | In Stock | - | Datasheet | - | - | Straight Lever | CuZn|Polyethylene Terephthalate | 9.65 | 6.45 | 20 | Right Angle | - | - | EAR99 | - | 0.1@250VAC 80VDC@EN | - | 0.6 | 85 | - | - | 15000000 | - | -40 | - | Through Hole | - | 0.49 | - | - | - | - | SPDT | - | - | N.O./N.C. | - | - | Active | PC Pins | - | - | - | - | 100000@UL | - | - | RoHS Compliant | ||
![]() DC2C-C4LB ZF Electronics | In Stock | - | Datasheet | - | - | Straight Lever | CuZn | 6.45 | 16.3 | 20 | Straight | - | - | EAR99 | - | 10.1@250VAC@UL | - | 0.7 | 105 | 186.42@UL | - | 1000000 | - | -40 | - | Screw Mount | - | 1.47 | - | - | - | - | SPDT | - | - | N.O./N.C. | - | - | Active | Wire Lead | - | - | - | - | 10000@EN | - | - | RoHS Compliant | ||
![]() DC3C-C5AA ZF Electronics | In Stock | - | Datasheet | - | - | Button | Polyethylene Terephthalate|CuZn | 6.45 | 16.3 | 20 | Straight | - | - | EAR99 | - | 0.1@250VAC 30VDC | - | 0.1 | 105 | - | - | 15000000 | ZF Electronics | -40 | - | Screw Mount | - | 1.96 | - | - | - | Bulk | SPDT | - | Active | N.O./N.C. | - | * | Active | Wire Lead | - | - | - | - | 100000 | - | - | RoHS Compliant | ||
![]() DB3E-A1BA ZF Electronics | In Stock | - | Datasheet | Polyacetal | 250 | Pin Plunger | Polyethylene Terephthalate | 6.5 | 9.65 | 20 | Straight | Silver Alloy/Gold | 250@EN | EAR99 | 50000@EN | 0.1@250VAC 250VDC@EN | 0.1 | 0.1 | 85 | - | 1 | 15000000 | - | -40 | 0.6 | Screw Mount | Screw | 1.47 | -40C to 85C | 85C | -40C | - | SPST | 6.5(mm) | - | N.O. | N.O. | - | Unconfirmed | Solder | 15000000 | 1.47(N) | Solder | 0.1(A) | 50000@EN | 20(mm) | 14.95(mm) | RoHS Compliant |