- Series
- Mounting Styles
- Switch Function
- Termination Style
- Package
- Mfr
- Product Status
- Operating Force
- Current Rating
- Contact Form
- Type
- RoHS
Attribute column
Manufacturer
ZF Electronics Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | AC Voltage Rating (Max) | Actuator | Actuator Style | Body Orientation | Contact Materials | DC Voltage Rating (Max) | ElectricalLife | Factory Pack Quantity | Illuminated | Maximum Movement Differential | Maximum Pre-Travel | Mfr | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Part # Aliases | Pole Throw Configuration | Product Depth (mm) | Product Status | RoHS | Switch Function Configuration | Unit Weight | Voltage Rating DC | Packaging | Series | Type | Current Rating (Amps) | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Form | Operating Force | Terminal Type | Operating Temperature Range | Illumination Color | Current Rating (Max) | Lamp Type | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | Non-Illuminated | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | D4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Brass | - | - | 1 | Non-Illuminated | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | D4 | - | - | 5 A | Quick Connect | - | - | ON - OFF | - | SPDT | 70 G 280 cN | - | to | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Lever | Lever | - | Copper Zinc | - | - | - | Non-Illuminated | - | - | - | - | Chassis Mount | - | - | - | - | DB1CB1RB | - | - | - | Details | - | 0.133955 oz | - | - | DB | Miniature | - | 5 A | Quick Connect | - | - | ON - (OFF), OFF - (ON) | - | SPDT | 0.6 N | - | - | - | - | - | - | - | - | ||
![]() E19-00H0 ZF | In Stock | - | - | - | - | - | Lever | Lever | - | Brass | - | - | 336 | Non-Illuminated | - | - | - | - | Chassis Mount | - | - | - | - | 0E1900H0 | - | - | - | Details | - | 1.522160 oz | - | - | E | General Purpose | - | 15 A | Screw | - | - | ON - (OFF), OFF - (ON) | - | DPDT | 2 N | - | - | - | - | - | - | - | - | ||
![]() DH2C-C5PA ZF Electronics | In Stock | - | Datasheet | Gold | - | - | - | - | Right Angle | - | 30 | 30000 | - | - | 0.6 | 1.3 | - | 0.3 | Through Hole | -25C to 70C | 70C | -25C | - | - | SPDT | 12.2(mm) | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | 50000 | - | 0.49(N) | PC Pins | - | - | 0.5(A) | - | IP40 | 8.2(mm) | 2.7(mm) | ||
![]() DC3C-M3AA ZF Electronics | In Stock | - | Datasheet | - | - | 250 | - | Button | Straight | Gold | 30 | 100000 | - | - | 0.1 | 1 | - | 0.6 | Screw | -40C to 105C | 105C | -40C | - | - | SPDT | 6.45(mm) | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | 15000000 | - | 1.96(N) | Wire Lead | - | - | 0.1(A) | - | IP67 | 20(mm) | 17.9(mm) | ||
![]() STE-1050159EM95 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STE-1049972ES95 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STE-1169350ZS75 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STE-1050006ES95 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STE-1048458GF10 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STE-1050161EM95 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGG3-E7LX-H ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZF Electronics | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGG3-E5RD-H ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZF Electronics | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPTCRG11 ZF Electronics | In Stock | - | - | - | - | - | Button | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | GP | Heavy Duty | - | 15 A | Screw | - | - | ON - (OFF), OFF - (ON) | - | SPDT | 1.6 N | - | - | - | - | - | - | - | - | ||
![]() E73-40AT ZF Electronics | In Stock | - | - | - | - | - | Button | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | E73 | Miniature | - | 100 mA | Screw | - | - | ON - (OFF), OFF - (ON) | - | SPDT | 3 N | - | - | - | - | - | - | - | - | ||
![]() GPTCRG01 ZF Electronics | In Stock | - | - | - | Chassis Mount | - | Button | - | - | - | - | - | - | - | - | - | ZF Electronics | - | Chassis Mount | - | - | - | Bulk | - | - | - | Active | - | - | - | 250 VDC | - | GP | Heavy Duty | 15A | 15 A | Screw Terminal | Lever, Roller | SPDT | On-Mom | - | SPDT | 1.6 N | - | - | - | - | - | - | - | - | ||
![]() DGE3-E5LC-H ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZF Electronics | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG23-BJ32 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZF Electronics | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | 0.133955 oz | - | Bulk | DB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |