- Series
- Mounting Styles
- Switch Function
- Termination Style
- Package
- Mfr
- Product Status
- Operating Force
- Current Rating
- Contact Form
- Type
- RoHS
Attribute column
Manufacturer
ZF Electronics Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Current Rating | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0E72-40KT ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | 2004 | E | Active | 1 (Unlimited) | - | 10A AC | - | Wire Leads | 125V | Lever, Roller | SPDT | On-Mom | - | 10.1A | 75gf | 0.125 (3.2mm) | 0.025 (0.6mm) | 0.240 (6.1mm) | 0.762 (19.35mm) | ROHS3 Compliant | ||
![]() DA3C-B1SB ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | 100,000 Cycles | -40°C~85°C | Bulk | - | DA | Obsolete | 1 (Unlimited) | - | 100mA AC | - | Quick Connect - 0.110 (2.8mm) | 125V | Lever, Simulated Roller | SPDT | On-Mom | - | - | 30gf | 0.047 (1.2mm) | 0.025 (0.6mm) | 0.131 (3.3mm) | 0.571 (14.5mm) | Non-RoHS Compliant | ||
![]() FA2L-AA12 ZF Electronics | In Stock | - | - | - | - | - | - | Bulk | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA3C-B1AA ZF Electronics | In Stock | - | - | 8 Weeks | Chassis Mount | 100,000 Cycles | -40°C~85°C | Bulk | - | DA | Obsolete | 1 (Unlimited) | - | 100mA AC | - | Quick Connect - 0.110 (2.8mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | - | - | 90gf | 0.035 (0.9mm) | 0.007 (0.18mm) | 0.030 (0.8mm) | 0.330 (8.4mm) | Non-RoHS Compliant | ||
![]() DA3C-F1AA ZF Electronics | In Stock | - | - | - | Chassis Mount | 100,000 Cycles | -40°C~85°C | Bulk | - | DA | Obsolete | 1 (Unlimited) | - | 100mA AC | - | Quick Connect - 0.093 (2.3mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | - | - | 90gf | 0.035 (0.9mm) | 0.007 (0.18mm) | 0.030 (0.8mm) | 0.330 (8.4mm) | Non-RoHS Compliant | ||
![]() DH2CC4AA ZF Electronics | In Stock | - | - | 18 Weeks | Through Hole | 30,000 Cycles | -25°C~70°C | Bulk | - | DH | Active | 1 (Unlimited) | 30V | 500mA DC | IP40 | PC Pin | 20V | Round (Pin Plunger) | SPDT | On-Mom | 50,000 Cycles | - | 90gf | 0.004 (0.1mm) | 0.003 (0.075mm) | 0.014 (0.35mm) | 0.220 (5.6mm) | ROHS3 Compliant | ||
![]() DH4C-B1AA ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | -25°C~70°C | Bulk | 2010 | DH | Obsolete | 1 (Unlimited) | 30V | 50mA DC | - | Solder Lug | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 90gf | 0.004 (0.1mm) | 0.003 (0.075mm) | 0.008 (0.2mm) | 0.220 (5.6mm) | ROHS3 Compliant | ||
![]() E23-00A ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | - | 5A AC | - | Quick Connect - 0.187 (4.7mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | - | - | 170gf | 0.050 (1.27mm) | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | ROHS3 Compliant | ||
![]() E34-00K ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | - | 15A AC | - | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPDT | On-Mom | - | - | 400gf | 0.040 (1.0mm) | 0.010 (0.25mm) | 0.040 (1.0mm) | 0.806 (20.5mm) | ROHS3 Compliant | ||
![]() E34-00A ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | - | 15A AC | - | Quick Connect - 0.187 (4.7mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | - | - | 400gf | 0.050 (1.27mm) | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | ROHS3 Compliant | ||
![]() E34-55HX ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | - | 15A AC | - | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPDT | On-Mom | - | - | 22gf | 0.187 (4.75mm) | 0.065 (1.7mm) | 0.300 (7.6mm) | 0.600 (15.2mm) | ROHS3 Compliant | ||
![]() E33-85HX ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 30V | 10A AC 6A DC | - | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Straight | SPDT | On-Mom | - | - | 10gf | 0.312 (7.9mm) | 0.100 (2.54mm) | 0.500 (12.7mm) | 0.600 (15.2mm) | ROHS3 Compliant | ||
![]() DH3C-B1AA ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | -25°C~70°C | Bulk | 2010 | DH | Obsolete | 1 (Unlimited) | 30V | 300mA DC | - | Solder Lug | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 90gf | 0.004 (0.1mm) | 0.003 (0.075mm) | 0.008 (0.2mm) | 0.220 (5.6mm) | ROHS3 Compliant | ||
![]() E61-30A ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 30V | 5A AC/DC | - | Quick Connect - 0.110 (2.8mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | - | - | 90gf | 0.040 (1.0mm) | 0.004 (0.1mm) | 0.030 (0.8mm) | 0.330 (8.4mm) | ROHS3 Compliant | ||
![]() E63-10H ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 30V | 100mA AC 250mA DC | - | Solder Lug | 125V | Lever, Straight | SPDT | On-Mom | - | - | 27gf | 0.040 (1.0mm) | 0.020 (0.5mm) | 0.144 (3.66mm) | 0.350 (8.9mm) | ROHS3 Compliant | ||
![]() DC1C-A1LB ZF Electronics | In Stock | - | Datasheet | 39 Weeks | Chassis Mount | 6,000 Cycles | -40°C~120°C | Bulk | 2006 | DC | Active | 1 (Unlimited) | 48V | 5A AC 1A DC | IP67 - Dust Tight, Waterproof | Solder Lug | 125V | Lever, Straight | SPDT | On-Mom | 1,000,000 Cycles | 5A | 82gf | 0.060 (1.5mm) | 0.020 (0.5mm) | 0.178 (4.5mm) | 0.420 (10.7mm) | ROHS3 Compliant | ||
![]() DC1C-A1RB ZF Electronics | In Stock | - | Datasheet | 39 Weeks | Chassis Mount | 6,000 Cycles | -40°C~120°C | Bulk | 2007 | DC | Active | 1 (Unlimited) | 48V | 5A AC 1A DC | IP67 - Dust Tight, Waterproof | Solder Lug | 125V | Lever, Roller | SPDT | On-Mom | 1,000,000 Cycles | 5A | 92gf | 0.060 (1.5mm) | 0.020 (0.5mm) | 0.178 (4.5mm) | 0.622 (15.8mm) | ROHS3 Compliant | ||
![]() E61-00A ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 30V | 5A AC/DC | - | Quick Connect - 0.093 (2.3mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | - | - | 90gf | 0.040 (1.0mm) | 0.004 (0.1mm) | 0.030 (0.8mm) | 0.330 (8.4mm) | ROHS3 Compliant | ||
![]() E22-00K ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 125V | 3A AC 100mA DC | - | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPDT | On-Mom | - | - | 75gf | 0.040 (1.0mm) | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.806 (20.5mm) | ROHS3 Compliant | ||
![]() E63-00K ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | 6,000 Cycles | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 30V | 100mA AC 250mA DC | - | Quick Connect - 0.093 (2.3mm) | 125V | Lever, Roller | SPDT | On-Mom | - | - | 30gf | 0.019 (0.48mm) | 0.015 (0.38mm) | 0.114 (2.9mm) | 0.571 (14.5mm) | ROHS3 Compliant |