- Series
- Mounting Styles
- Switch Function
- Termination Style
- Package
- Mfr
- Product Status
- Operating Force
- Current Rating
- Contact Form
- Type
- RoHS
Attribute column
Manufacturer
ZF Electronics Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Actuator Style | Base Material | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | ECCN (US) | ElectricalLife | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Pole Throw Configuration | Switch Configuration | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Current Rating | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Electrical Life Cycles | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E61-30K ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 30V | 5A AC/DC | - | Quick Connect - 0.110 (2.8mm) | 125V | Lever, Roller | SPDT | On-Mom | - | - | 30gf | 0.019 (0.48mm) | 0.015 (0.38mm) | 0.114 (2.9mm) | 0.571 (14.5mm) | - | - | ROHS3 Compliant | ||
![]() E22-50KL ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 125V | 3A AC 100mA DC | - | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPDT | On-Mom | - | - | 25gf | 0.120 (3.05mm) | 0.040 (1.0mm) | 0.200 (5.1mm) | 0.806 (20.5mm) | - | - | ROHS3 Compliant | ||
![]() E62-00K ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | - | 10A AC | - | Quick Connect - 0.093 (2.3mm) | 125V | Lever, Roller | SPDT | On-Mom | - | - | 65gf | 0.019 (0.48mm) | 0.015 (0.38mm) | 0.114 (2.9mm) | 0.571 (14.5mm) | - | - | ROHS3 Compliant | ||
![]() E63-00A ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 30V | 100mA AC 250mA DC | - | Quick Connect - 0.093 (2.3mm) | 125V | Round (Pin Plunger) | SPDT | On-Mom | - | - | 90gf | 0.040 (1.0mm) | 0.004 (0.1mm) | 0.030 (0.8mm) | 0.330 (8.4mm) | - | - | ROHS3 Compliant | ||
![]() DB1C-C1AA ZF Electronics | In Stock | - | Datasheet | 29 Weeks | Through Hole | PET | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | - | DB | Active | 1 (Unlimited) | 48V | 5A AC 1A DC | IP50 - Dust Protected | PC Pin | 125V | Round (Pin Plunger) | SPDT | On-Mom | 15,000,000 Cycles | 5A | 150gf | 0.025 (0.6mm) | 0.004 (0.1mm) | 0.040 (1.0mm) | 0.330 (8.4mm) | - | 20mm | ROHS3 Compliant | ||
![]() E23-50K ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | - | 5A AC | - | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPDT | On-Mom | - | - | 86gf | 0.085 (2.16mm) | 0.030 (0.76mm) | 0.125 (3.2mm) | 0.806 (20.5mm) | - | - | ROHS3 Compliant | ||
![]() E61-10K ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 30V | 5A AC/DC | - | Solder Lug | 125V | Lever, Roller | SPDT | On-Mom | - | - | 30gf | 0.019 (0.48mm) | 0.015 (0.38mm) | 0.114 (2.9mm) | 0.571 (14.5mm) | - | - | ROHS3 Compliant | ||
![]() E34-50K ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | - | 15A AC | - | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPDT | On-Mom | - | - | 200gf | 0.085 (2.16mm) | 0.030 (0.76mm) | 0.125 (3.2mm) | 0.806 (20.5mm) | - | - | ROHS3 Compliant | ||
![]() E22-50K ZF Electronics | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | E | Obsolete | 1 (Unlimited) | 125V | 3A AC 100mA DC | - | Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPDT | On-Mom | - | - | 35gf | 0.085 (2.16mm) | 0.030 (0.76mm) | 0.125 (3.2mm) | 0.806 (20.5mm) | - | - | ROHS3 Compliant | ||
![]() DB1C-A1AA ZF Electronics | In Stock | - | Datasheet | 29 Weeks | Chassis Mount | PET | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2006 | DB | Active | 1 (Unlimited) | 48V | 5A AC 1A DC | IP50 - Dust Protected | Solder Lug | 125V | Round (Pin Plunger) | SPDT | On-Mom | 15,000,000 Cycles | 5A | 150gf | 0.025 (0.6mm) | 0.004 (0.1mm) | 0.040 (1.0mm) | 0.330 (8.4mm) | - | 20mm | ROHS3 Compliant | ||
![]() E79-40A ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | E | Active | 1 (Unlimited) | - | 10A AC | - | Quick Connect - 0.187 (4.7mm) | 125V | Round (Pin Plunger) | DPDT | On-Mom | - | - | 680gf | 0.175 (4.5mm) | 0.075 (1.9mm) | 0.125 (3.2mm) | 0.300 (7.6mm) | - | - | ROHS3 Compliant | ||
![]() D439-R1MD ZF Electronics | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | D4 | Active | 1 (Unlimited) | - | 6A AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | - | - | - | 0.141 (3.6mm) | 0.050 (1.3mm) | 0.200 (5.1mm) | - | - | - | RoHS Compliant | ||
![]() DG23-B3LA ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Through Hole, Right Angle | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2011 | DG | Active | 1 (Unlimited) | 30V | 50mA DC | IP40 | PC Pin | - | Lever, Straight | SPDT | On-Mom | 1,000,000 Cycles | 50mA | 45gf | 0.022 (0.55mm) | 0.020 (0.5mm) | 0.071 (1.8mm) | 0.268 (6.8mm) | - | - | ROHS3 Compliant | ||
![]() D439-R1LD ZF Electronics | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | D4 | Active | 1 (Unlimited) | - | 6A AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | - | - | - | 0.087 (2.2mm) | 0.030 (0.76mm) | 0.125 (3.2mm) | - | - | - | RoHS Compliant | ||
![]() DG23-B3RA ZF Electronics | In Stock | - | Datasheet | 18 Weeks | Through Hole, Right Angle | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2014 | DG | Active | 1 (Unlimited) | 30V | 50mA DC | IP40 | PC Pin | - | Lever, Roller | SPDT | On-Mom | 1,000,000 Cycles | - | 60gf | 0.022 (0.55mm) | 0.020 (0.5mm) | 0.060 (1.5mm) | 0.488 (12.4mm) | - | - | ROHS3 Compliant | ||
![]() D439-R1ML ZF Electronics | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | D4 | Active | 1 (Unlimited) | - | 6A AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | - | - | - | 0.312 (7.9mm) | 0.098 (2.5mm) | 0.500 (12.7mm) | - | - | - | RoHS Compliant | ||
![]() D439-R1AA ZF Electronics | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | D4 | Active | 1 (Unlimited) | - | 6A AC | - | Quick Connect - 0.187 (4.7mm) | 250V | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 0.051 (1.3mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | - | - | - | RoHS Compliant | ||
![]() D459-B8AA-CF ZF Electronics | In Stock | - | Datasheet | - | - | - | Button | Brass | 10.31 | 15.88 | 27.8 | Straight | EAR99 | - | 16@250VAC 250VDC@EN | 0.3 | 85 | 372.85@UL | -40 | Screw Mount | 0.98 | SPDT | N.O./N.C. | - | - | - | - | Unconfirmed | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | 50000@EN | - | RoHS Compliant | ||
![]() FA1L-AA22 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA3C-B1RB ZF Electronics | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | DA | Obsolete | 1 (Unlimited) | - | 100mA AC | - | Quick Connect - 0.110 (2.8mm) | 125V | Lever, Roller | SPDT | On-Mom | - | - | 30gf | 0.047 (1.2mm) | 0.025 (0.6mm) | 0.131 (3.3mm) | 0.571 (14.5mm) | - | - | Non-RoHS Compliant |