- Package / Case
- Part Status
- Base Part Number
- Lead Free
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Published
- Mounting Type
- Packaging
- Mount
- Pin Count
- Number of Pins
Attribute column
Manufacturer
IXYS Zilog Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of I/Os | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Voltage | Interface | Memory Size | Operating Supply Current | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Supply Current-Max | Access Time | Data Bus Width | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8523020PSC Zilog | 10 | - | - | - | Through Hole | Through Hole | 40-DIP (0.620, 15.75mm) | - | 40 | - | - | - | Tube | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 40 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | 20MHz | NOT SPECIFIED | Z85230 | 40 | - | Not Qualified | - | 5V | COMMERCIAL | - | Bus | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 20 μs | - | 1 | - | NO | NO | 8 | 0 | 2 | - | 0.625 MBps | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 4.24mm | 52.325mm | 15.24mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C9008ASC Zilog | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | LQFP | - | 100 | 100-LQFP | - | 24 | - | 2002 | Z80 | e0 | no | Obsolete | 3 (168 Hours) | 100 | Tin/Lead (Sn/Pb) | 70°C | 0°C | I/O Controller | - | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 5V | 0.5mm | 8MHz | 30 | Z84C90 | 100 | - | Not Qualified | - | 5V | COMMERCIAL | 5V | - | - | - | - | - | 8 | - | - | 8 μs | - | 4 | - | NO | - | 8 | - | - | Z84C00 | - | - | - | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z80C3008PSG Zilog | In Stock | - | Datasheet | - | Through Hole | Through Hole | 40-DIP (0.620, 15.75mm) | - | 40 | - | - | - | Tube | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 40 | Matte Tin (Sn) | 70°C | 0°C | - | TWO MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | Z80C30 | 40 | - | - | - | 5V | COMMERCIAL | - | Bus | - | - | 4mA | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | 8MHz | - | - | - | 8 | - | NO | NO | 8 | 0 | 2 | Z80 | 0.5125 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 4.24mm | 52.325mm | 15.24mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z84C1008VEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | LCC | - | - | 44-PLCC | - | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | Access Control Systems | - | - | - | - | - | - | - | - | 8MHz | - | Z84C10 | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 8 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8523310FSG Zilog | In Stock | - | - | - | Surface Mount | Surface Mount | 44-QFP | - | 44 | - | - | - | Tray | - | EMSCC™ | e3 | - | Obsolete | 3 (168 Hours) | 44 | MATTE TIN | 70°C | 0°C | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | QUAD | GULL WING | 260 | 5V | 0.8mm | - | 40 | Z85233 | 44 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 10MHz | 8mA | - | - | - | - | NO | NO | 8 | 0 | 1 | - | 0.3125 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 2.5mm | 10mm | 10mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z84C2006VEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | LCC | - | - | 44-PLCC | - | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | I/O Controller | - | - | - | - | - | - | - | - | 6MHz | - | Z84C20 | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 6 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8523320FSC Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LQFP | - | 44 | - | - | - | Tray | 1995 | EMSCC™ | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | QUAD | GULL WING | 225 | 5V | 0.8mm | - | 30 | Z85233 | 44 | - | Not Qualified | - | 5V | COMMERCIAL | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 20MHz | 12mA | - | - | - | - | NO | NO | 8 | 0 | 1 | - | 0.625 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 2.5mm | 10mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C4310FEG Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | QFP | - | 44 | 44-QFP | - | - | Bulk | 2002 | Z80 | e3 | - | Obsolete | 3 (168 Hours) | 44 | MATTE TIN | 100°C | -40°C | I/O Controller | - | 8542.31.00.01 | - | QUAD | GULL WING | 260 | 5V | 0.8mm | 10MHz | 40 | Z84C43 | 44 | - | Not Qualified | 5V | - | INDUSTRIAL | 5V | - | 2MB | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | 8b | 1 | Z8 | NO | YES | - | 0 | 2 | Z80 | 0.25 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ | 2.5mm | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z85C3008VEC00TR Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC | - | - | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 3 (168 Hours) | - | - | 100°C | -40°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Z85C30 | - | - | - | - | - | - | - | Bus | - | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z85C3010VEC00TR Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC | - | - | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 3 (168 Hours) | - | - | 105°C | -40°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Z85C30 | - | - | - | - | - | - | - | Bus | - | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z80C3008VSC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Z80C30 | - | - | - | - | - | - | - | Bus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8023010VSC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | - | Tape & Reel (TR) | 2007 | IUSC™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Z80230 | - | - | - | - | - | - | - | Bus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z80C3010VSC00TR Zilog | In Stock | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Z80C30 | - | - | - | - | - | - | - | Bus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z80C3010PSG Zilog | In Stock | - | Datasheet | - | Through Hole | Through Hole | 40-DIP (0.620, 15.75mm) | - | 40 | - | 5.953513g | - | Tube | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 40 | Matte Tin (Sn) | 70°C | 0°C | - | TWO MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | Z80C30 | 40 | - | - | - | 5V | COMMERCIAL | - | Bus | - | 5mA | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | 10MHz | - | - | - | 8 | - | NO | NO | 8 | 0 | 2 | Z80 | 0.5125 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 4.24mm | 52.325mm | 15.24mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z85C3010VSC00TR Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | - | - | Tape & Reel (TR) | 2002 | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | - | 4.5V~5.5V | QUAD | J BEND | - | 5V | 1.27mm | - | - | Z85C30 | - | S-PQCC-J44 | Not Qualified | - | 5V | COMMERCIAL | - | Bus | - | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z0853008VSC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | - | Tape & Reel (TR) | 1999 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | Z08530 | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C4410VEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | - | LCC | - | - | - | - | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | I/O Controller | - | - | - | - | - | - | - | - | 10MHz | - | Z84C44 | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 10 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C4108PEC Zilog | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | 40 | 40-PDIP | - | - | - | 2002 | Z80 | e0 | no | Obsolete | 1 (Unlimited) | 40 | Tin/Lead (Sn/Pb) | 100°C | -40°C | I/O Controller | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | 8MHz | NOT SPECIFIED | Z84C41 | 40 | - | Not Qualified | 5V | 5V | INDUSTRIAL | 5V | - | 2MB | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 8 μs | 8b | 1 | Z8 | NO | YES | - | 0 | 2 | Z80 | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ | 4.75mm | 52.325mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C4306FEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | LQFP | - | - | 44-QFP | - | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | I/O Controller | - | - | - | - | - | - | - | - | 6MHz | - | Z84C43 | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 6 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C2010VEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | LCC | - | - | 44-PLCC | - | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | I/O Controller | - | - | - | - | - | - | - | - | 10MHz | - | Z84C20 | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 10 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |