3M 1700/60 100
3M 1700/60 100
feed

3M 1700/60 100

Manufacturer No:

1700/60 100

Manufacturer:

3M

Utmel No:

4-1700/60 100

Package:

-

ECAD Model:

Description:

Flat Cables .050" 60C TWISTED 10 COLOR 28AWG

Quantity:

Unit Price: $2.989934

Ext Price: $2.99

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 43

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.989934

    $2.99

  • 10

    $2.820693

    $28.21

  • 100

    $2.661031

    $266.10

  • 500

    $2.510407

    $1,255.20

  • 1000

    $2.368308

    $2,368.31

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1700/60 100 information

Specifications
Documents & Media
Product Details
3M 1700/60 100 technical specifications, attributes, parameters and parts with similar specifications to 3M 1700/60 100.
  • Type
    Parameter
  • Factory Lead Time
    5 Weeks
  • Conductor Material

    A conductor is a material which contains movable electric charges. In metallic conductors, such as copper or aluminum, the movable charged particles are electrons, though in other cases they can be ions or other positively charged species.

    Copper, Tinned
  • Jacket (Insulation) Material

    The parameter "Jacket (Insulation) Material" in electronic components refers to the material used to cover and protect the internal components of a cable or wire. This material provides insulation to prevent electrical interference, short circuits, and damage from environmental factors such as moisture, heat, and chemicals. Common jacket materials include PVC (polyvinyl chloride), Teflon, rubber, and polyethylene. The choice of jacket material depends on the specific application requirements, such as temperature range, flexibility, and resistance to abrasion. Selecting the appropriate jacket material is crucial for ensuring the reliability and longevity of the electronic component in its intended operating conditions.

    Poly-Vinyl Chloride (PVC)
  • Cable Types
    Flat Twisted Pair
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~105°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    1700
  • Published
    2003
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    0.050 1.27mm
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Number of Conductors
    60 (30 Pair Twisted)
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    28 AWG
  • Insulation Resistance

    The measurement of insulation resistance is carried out by means of a megohmmeter – high resistance range ohmmeter. A general rule-of-thumb is 10 Megohm or more.

    1GOhm
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    300V
  • Jacket Color

    The parameter "Jacket Color" in electronic components refers to the color of the protective outer layer that encases wires, cables, or other electronic components. This color can indicate specific attributes such as the type of insulation material, intended use, or compliance with certain standards. Different colors might be used to distinguish between various types of signals, voltage levels, or applications, providing a visual means of identifying components in a system. Additionally, the jacket color can also influence heat dissipation and aesthetic appeal in electronic assemblies.

    Multiple
  • Conductor Strand

    Stranded conductors are composed of uninsulated “strands” of wire twisted together. The advantages of conductor stranding over a single strand of equal cross-section are increased flexibility and flex-fatigue life.

    7 Strands / 36 AWG
  • Ribbon Width

    The parameter "Ribbon Width" in electronic components refers to the width of a ribbon or strip of material used in various applications such as connectors, cables, and circuit boards. It is an important specification that determines the size and compatibility of the component with other parts of the system. The ribbon width is typically measured in millimeters or inches and plays a crucial role in ensuring proper electrical connectivity and signal transmission within the electronic device. Manufacturers provide specific ribbon width requirements to ensure optimal performance and reliability of the component in the overall system.

    3.000 76.20mm
  • Length
    100.0' 30.48m
  • Ribbon Thickness

    In electronic components, the term "Ribbon Thickness" refers to the measurement of the thickness of a ribbon-shaped material used in various applications such as wiring, connectors, and flexible circuits. It is an important parameter as it directly impacts the electrical conductivity, flexibility, and durability of the component. The ribbon thickness is typically specified in units of millimeters or micrometers, depending on the specific application requirements. Manufacturers often provide a range of acceptable ribbon thickness values to ensure compatibility with different devices and systems. It is crucial to consider the ribbon thickness when designing and selecting electronic components to ensure optimal performance and reliability.

    0.080 2.03mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    UL Style 20462
0 Similar Products Remaining
Download datasheets and manufacturer documentation for 3M 1700/60 100.

Product Description

1700/60 100 Flat Twisted Pair Ribbon Cable

The 1700/60 100 flat twisted pair ribbon cable from 3M is a versatile and reliable solution for various electronic applications. This cable features a robust construction with 60 conductors, each twisted in pairs to ensure optimal signal integrity and noise reduction. The cable is designed with copper conductors that are tinned for enhanced durability and resistance to corrosion.

Features

  • Conductor Material & Strand: The cable uses copper conductors with a tinned finish, ensuring excellent electrical conductivity and corrosion resistance. Each conductor is composed of 7 strands, with a gauge of 36 AWG.
  • Insulation Resistance: The insulation resistance is 1 GOhm, providing a high level of electrical isolation between conductors.
  • Jacket Material & Color: The cable has a durable PVC jacket that is available in multiple colors, allowing for easy identification in various applications.
  • Length & Dimensions: The cable measures 100 feet (30.48 meters) in length, with a ribbon thickness of 0.080 inches (2.03 mm) and a ribbon width of 3 inches (76.20 mm).
  • Operating Temperature: The operating temperature range is from -20°C to 105°C, making it suitable for a wide range of environments.
  • Moisture Sensitivity Level (MSL): The MSL is rated as level 1, indicating unlimited exposure to moisture without affecting its performance.
  • UL Style 20462 Rating: The cable meets UL Style 20462 ratings, ensuring compliance with safety standards.
  • RoHS Compliance: The cable is RoHS compliant, adhering to environmental regulations regarding hazardous substances.
  • Shielding: The cable is unshielded, making it ideal for applications where minimal electromagnetic interference (EMI) is present.

Applications

  1. Primary Applications:
  2. Industrial Automation: The cable's durability and resistance to temperature fluctuations make it suitable for industrial automation systems.
  3. Medical Devices: Its high insulation resistance and operating temperature range make it an excellent choice for medical device applications.
  4. Aerospace: The cable's robust construction and MSL rating make it suitable for aerospace applications where reliability is crucial.

  5. Secondary Applications:

  6. Consumer Electronics: The cable can be used in consumer electronics such as gaming consoles or home appliances due to its reliability and ease of use.
  7. Automotive Systems: Its operating temperature range and durability make it suitable for automotive systems requiring high-performance connectivity.

Alternative Parts

For applications requiring similar specifications but different lengths or configurations, consider the following alternatives:

  • 1700/60 50: A shorter version of the same cable with a length of 50 feet (15.24 meters).
  • 1700/30 100: A version with fewer conductors (30 pairs) but the same length.

Embedded Modules

This component is commonly used in various embedded modules such as:

  • Industrial Control Systems: Modules used in PLCs (Programmable Logic Controllers) often utilize this type of cable for reliable data transmission.
  • Medical Instrumentation: Modules designed for medical instruments like ECG machines or patient monitoring systems frequently employ this cable.
  • Automotive Infotainment Systems: Modules used in automotive infotainment systems may use this cable for connecting sensors and actuators.

The 1700/60 100 flat twisted pair ribbon cable from 3M offers a reliable and versatile solution for a wide range of electronic applications, making it an excellent choice for industries requiring high-performance connectivity.

1700/60 100 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1700/60 100" in 3M 1700/60 100.
  • Part Number
  • Manufacturer
  • Package
  • Description