3M 3770/64
3M 3770/64
feed

3M 3770/64

Manufacturer No:

3770/64

Manufacturer:

3M

Utmel No:

4-3770/64

Package:

-

ECAD Model:

Description:

Flat Cables 64 CONDUCTOR RND&FLT 100
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
3770/64 information

Specifications
3M 3770/64 technical specifications, attributes, parameters and parts with similar specifications to 3M 3770/64.
  • Type
    Parameter
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    100 ft
  • Wire Gauge - AWG

    Wire Gauge - AWG (American Wire Gauge) is a standardized system used to measure the diameter of electrical wire. It is commonly used in electronic components to specify the size of wire needed for a particular application. The AWG number indicates the wire's diameter, with lower numbers representing thicker wires and higher numbers representing thinner wires. Understanding the AWG of a wire is important for ensuring proper electrical conductivity, current-carrying capacity, and overall performance in electronic circuits.

    26 AWG
0 Similar Products Remaining