3M 7010336883
3M 7010336883
feed

3M 7010336883

Manufacturer No:

7010336883

Manufacturer:

3M

Utmel No:

4-7010336883

Package:

-

ECAD Model:

Description:

SCOTCH 700 ELECTRICAL TAPE
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
7010336883 information

Specifications
3M 7010336883 technical specifications, attributes, parameters and parts with similar specifications to 3M 7010336883.
  • Type
    Parameter
  • Wire Form
    Straight
  • Seated Plane Height
    24.1 mm
  • Mounting
    Through Hole
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40 to 85 °C
  • Terminal Pitch

    The center distance from one pole to the next.

    10.9 mm
  • Trip Current

    the current at which the device is guaranteed to trip.

    10 A
  • Product Length

    Product Length in electronic components refers to the physical measurement of an electronic part from one end to the other along its longest axis. It is a crucial specification that helps in determining compatibility with circuit boards, enclosures, and other components. Understanding the Product Length is essential for ensuring proper placement and assembly within electronic designs.

    14 mm
0 Similar Products Remaining