3M 7100048576
3M 7100048576
feed

3M 7100048576

Manufacturer No:

7100048576

Manufacturer:

3M

Utmel No:

4-7100048576

Package:

-

ECAD Model:

Description:

One of our best paper-backed sheets
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
7100048576 information

Specifications
3M 7100048576 technical specifications, attributes, parameters and parts with similar specifications to 3M 7100048576.
  • Type
    Parameter
  • Mounting
    Surface Mount
  • Supplier Package
    SSOP
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40 to 125 °C
  • Pin Count

    a count of all of the component leads (or pins)

    8
  • Output Voltage

    Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.

    0.2 to 4.8 V
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    5 V
0 Similar Products Remaining