3M 7300-13
3M 7300-13
feed

3M 7300-13

Manufacturer No:

7300-13

Manufacturer:

3M

Utmel No:

4-7300-13

Package:

-

ECAD Model:

Description:

3M HIGH PRODUCTIVITY FLOOR PADS

Quantity:

Unit Price: $54.729784

Ext Price: $54.73

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 42

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $54.729784

    $54.73

  • 10

    $51.631872

    $516.32

  • 100

    $48.709313

    $4,870.93

  • 500

    $45.952182

    $22,976.09

  • 1000

    $43.351115

    $43,351.12

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
7300-13 information

Specifications
3M 7300-13 technical specifications, attributes, parameters and parts with similar specifications to 3M 7300-13.
  • Type
    Parameter
  • Colour lens
    Yellow
  • Material front ring
    Plastic
  • Type of electric connection
    Flat plug-in connection
  • Construction type lens
    Round
  • Rated operating voltage Ue
    24 - 24
  • Voltage type
    DC
  • Degree of protection (IP)
    IP67
  • Colour front ring
    Black
  • Type of lens
    Flat
  • Number of indicator lights
    1
  • With front ring
    Yes
  • Type of lamp socket
    LED
  • With light source
    Yes
  • Package
    Bulk
  • Mfr
    3M
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Type
    -
0 Similar Products Remaining