3M TL42 BLU 50ML BTL
3M TL42 BLU 50ML BTL
feed

3M TL42 BLU 50ML BTL

Manufacturer No:

TL42 BLU 50ML BTL

Manufacturer:

3M

Utmel No:

4-TL42 BLU 50ML BTL

Package:

-

ECAD Model:

Description:

THREADLOCKER

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TL42 BLU 50ML BTL information

Specifications
Documents & Media
Product Details
3M TL42 BLU 50ML BTL technical specifications, attributes, parameters and parts with similar specifications to 3M TL42 BLU 50ML BTL.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Shelf Life

    Shelf life in electronic components refers to the duration that a component can remain in storage under recommended conditions without significant degradation in its performance or reliability. It is an important factor for manufacturers and users, as prolonged storage may lead to changes in the material properties or functionality of the component. Typically, shelf life is specified for components such as capacitors, resistors, and semiconductors to ensure they perform as intended when implemented in electronic systems. Proper storage conditions, including temperature and humidity control, are crucial to preserving the shelf life of electronic components.

    12 Months
  • Storage/Refrigeration Temperature

    The parameter "Storage/Refrigeration Temperature" in electronic components refers to the recommended temperature range at which the components should be stored to maintain their integrity and functionality. This parameter indicates the temperature limits within which the components can be safely stored without risking damage or degradation. Storage temperature is crucial for preserving the performance and reliability of electronic components over time, especially for sensitive components such as integrated circuits and semiconductors. Refrigeration temperature may be specified for certain components that require lower temperatures to prevent degradation or prolong shelf life. It is important to adhere to the recommended storage/refrigeration temperature guidelines to ensure the longevity and proper functioning of electronic components.

    60°F~80°F 16°C~27°C
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Blue
0 Similar Products Remaining
Download datasheets and manufacturer documentation for 3M TL42 BLU 50ML BTL.

Product Description: TL42 BLU 50ML BTL by 3M

Description

The TL42 BLU 50ML BTL is a high-quality adhesive product designed by 3M, a renowned leader in the field of adhesives and materials. This blue adhesive is part of 3M's extensive range of glue and adhesive solutions, offering exceptional bonding properties and versatility in various applications.

Features

  • Blue Color: The TL42 BLU 50ML BTL features a distinctive blue color, making it easily identifiable and suitable for applications where color coding is important.
  • High-Performance Adhesive: This adhesive is engineered to provide strong and durable bonds, ensuring long-lasting performance in a wide range of environments.
  • Moisture Sensitivity Level (MSL): Not Applicable - This indicates that the adhesive does not require special handling regarding moisture sensitivity, making it easier to use in various conditions.
  • Active Part Status: The TL42 BLU 50ML BTL is an active part, ensuring it is available for immediate use and supported by ongoing quality control measures from 3M.

Applications

  1. Primary Applications:
  2. Industrial Assembly: Ideal for bonding components in industrial settings, such as machinery parts, electronics, and other equipment.
  3. Crafting and DIY Projects: Suitable for hobbyists and crafters who need a reliable adhesive for various projects, including woodworking, model building, and more.
  4. Automotive Repair: Used in automotive repair shops for bonding parts such as trim pieces, dashboard components, and other interior elements.

  5. Secondary Applications:

  6. Medical Devices: Can be used in medical device manufacturing where a strong yet flexible adhesive is required.
  7. Aerospace Industry: May be utilized in aerospace applications where high-performance bonding is necessary.

Alternative Parts

If you are looking for alternative adhesives from 3M or other manufacturers, consider the following options: - 3M 2218 Blue: Another blue-colored adhesive from 3M with similar properties but slightly different viscosity. - Loctite PL Premium: An alternative adhesive from Loctite known for its strong bonding capabilities and versatility in various applications.

Embedded Modules

The TL42 BLU 50ML BTL is not typically used as an embedded component but rather as a standalone adhesive solution. However, it can be integrated into various systems where its properties are beneficial:

  • Automated Assembly Lines: Can be used in automated assembly lines where precise application and strong bonding are crucial.
  • Robotics and Automation: May be incorporated into robotic systems for tasks requiring precise adhesive application.

Summary

The TL42 BLU 50ML BTL by 3M is a reliable blue adhesive designed for a wide range of applications. Its high-performance bonding capabilities, combined with its ease of use and availability, make it an excellent choice for both industrial and DIY projects. With its active part status and suitable storage conditions, this adhesive ensures consistent quality over its 12-month shelf life.