ABB 1SBH131001R8140
ABB 1SBH131001R8140
feed

ABB 1SBH131001R8140

Manufacturer No:

1SBH131001R8140

Manufacturer:

ABB

Utmel No:

11-1SBH131001R8140

Package:

-

ECAD Model:

Description:

Contactor relay
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
1SBH131001R8140 information

Specifications
ABB 1SBH131001R8140 technical specifications, attributes, parameters and parts with similar specifications to ABB 1SBH131001R8140.
  • Type
    Parameter
  • Rated control supply voltage at AC 50 Hz
    24 - 24
  • Rated control supply voltage at AC 60 Hz
    24 - 24
  • Voltage type for actuating
    AC
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    No
0 Similar Products Remaining