ABB 1SBL337501R6900
ABB 1SBL337501R6900
feed

ABB 1SBL337501R6900

Manufacturer No:

1SBL337501R6900

Manufacturer:

ABB

Utmel No:

11-1SBL337501R6900

Package:

-

ECAD Model:

Description:

Power contactor

Quantity:

Unit Price: $524.295430

Ext Price: $524.30

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 872

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $524.295430

    $524.30

  • 10

    $494.618330

    $4,946.18

  • 100

    $466.621066

    $46,662.11

  • 500

    $440.208553

    $220,104.28

  • 1000

    $415.291088

    $415,291.09

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1SBL337501R6900 information

Specifications
ABB 1SBL337501R6900 technical specifications, attributes, parameters and parts with similar specifications to ABB 1SBL337501R6900.
  • Type
    Parameter
  • Rated control supply voltage at AC 50 Hz
    48 - 130
  • Type of electrical connection of main circuit
    Screw connection
  • Number of auxiliary contacts as normally open contact
    0
  • Modular version
    No
  • Number of normally open contacts as main contact
    2
  • Rated control supply voltage at AC 60 Hz
    48 - 130
  • Voltage type for actuating
    AC/DC
  • Rated operation current Ie at AC-3, 400 V
    37
  • Number of normally closed contacts as main contact
    2
  • Rated operation power at AC-3, 400 V
    18.5
  • Rated operation current Ie at AC-1, 400 V
    70
  • Rated control supply voltage at DC
    48 - 130
  • Number of auxiliary contacts as normally closed contact
    0
  • Range
    A-3
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    1SBL33
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Installation Contactor
  • Number of Poles
    4
  • Coil Voltage

    Coil voltage refers to the electrical potential difference that is applied across the coil of an electromechanical device, such as a relay or a solenoid. This voltage is essential for energizing the coil, creating a magnetic field that enables the device to perform its intended function, such as opening or closing contacts. The coil voltage is specified by the manufacturer and varies depending on the design and application of the component, commonly available in standard values like 5V, 12V, 24V, and others. Proper selection of coil voltage is crucial for optimal performance and longevity of the device.

    48 → 130 V
0 Similar Products Remaining
1SBL337501R6900 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1SBL337501R6900" in ABB 1SBL337501R6900.
  • Part Number
  • Manufacturer
  • Package
  • Description