ABB 1SCA022292R6680
ABB 1SCA022292R6680
feed

ABB 1SCA022292R6680

Manufacturer No:

1SCA022292R6680

Manufacturer:

ABB

Utmel No:

11-1SCA022292R6680

Package:

-

ECAD Model:

Description:

ABB 4P Pole Screw Mount Switch Disconnector - 400A Maximum Current
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
1SCA022292R6680 information

Specifications
ABB 1SCA022292R6680 technical specifications, attributes, parameters and parts with similar specifications to ABB 1SCA022292R6680.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Screw Mount
  • Maximum Current
    400A
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    OT
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    230kW
  • Number of Poles
    4P
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP54
0 Similar Products Remaining
1SCA022292R6680 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1SCA022292R6680" in ABB 1SCA022292R6680.
  • Part Number
  • Manufacturer
  • Package
  • Description