ABB 1SCA022812R3010
ABB 1SCA022812R3010
feed

ABB 1SCA022812R3010

Manufacturer No:

1SCA022812R3010

Manufacturer:

ABB

Utmel No:

11-1SCA022812R3010

Package:

-

ECAD Model:

Description:

Switch disconnector

Quantity:

Unit Price: $347.072465

Ext Price: $347.07

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2149

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $347.072465

    $347.07

  • 10

    $327.426854

    $3,274.27

  • 100

    $308.893258

    $30,889.33

  • 500

    $291.408734

    $145,704.37

  • 1000

    $274.913900

    $274,913.90

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1SCA022812R3010 information

Specifications
ABB 1SCA022812R3010 technical specifications, attributes, parameters and parts with similar specifications to ABB 1SCA022812R3010.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Screw Mount
  • Type of electrical connection of main circuit
    Screw connection
  • Rated operating voltage
    750 - 750
  • Number of auxiliary contacts as normally open contact
    1
  • Degree of protection (IP), front side
    IP65
  • Rated operation power at AC-3, 400 V
    37
  • Device construction
    Complete device in housing
  • Rated permanent current Iu
    115
  • Type of control element
    Toggle
  • Number of auxiliary contacts as normally closed contact
    0
  • Maximum Current
    100A
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    OTP
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    37kW
  • Number of Poles
    4P
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP65
0 Similar Products Remaining
1SCA022812R3010 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products