ABB 1SDA067898R1 XT2H 160 Ekip I 63A FF
ABB 1SDA067898R1 XT2H 160 Ekip I 63A FF
feed

ABB 1SDA067898R1 XT2H 160 Ekip I 63A FF

Manufacturer No:

1SDA067898R1 XT2H 160 Ekip I 63A FF

Manufacturer:

ABB

Utmel No:

11-1SDA067898R1 XT2H 160 Ekip I 63A FF

Package:

-

ECAD Model:

Description:

ABB

Quantity:

Unit Price: $761.363988

Ext Price: $761.36

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 736

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $761.363988

    $761.36

  • 10

    $718.267913

    $7,182.68

  • 100

    $677.611239

    $67,761.12

  • 500

    $639.255886

    $319,627.94

  • 1000

    $603.071590

    $603,071.59

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1SDA067898R1 XT2H 160 Ekip I 63A FF information

Specifications
ABB 1SDA067898R1 XT2H 160 Ekip I 63A FF technical specifications, attributes, parameters and parts with similar specifications to ABB 1SDA067898R1 XT2H 160 Ekip I 63A FF.
  • Type
    Parameter
  • Mounting Styles
    Fixed
  • Range
    XT2H
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    1SDA06
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    63A
  • Number of Poles
    4
0 Similar Products Remaining