ABB 1SDA072319R1
ABB 1SDA072319R1
feed

ABB 1SDA072319R1

Manufacturer No:

1SDA072319R1

Manufacturer:

ABB

Utmel No:

11-1SDA072319R1

Package:

-

ECAD Model:

Description:

Power circuit-breaker for trafo/generator/installation protection

Quantity:

Unit Price: $8,156.778233

Ext Price: $8,156.78

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 790

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $8,156.778233

    $8,156.78

  • 10

    $7,888.566956

    $78,885.67

  • 25

    $7,833.730841

    $195,843.27

  • 50

    $7,779.275909

    $388,963.80

  • 100

    $7,619.271214

    $761,927.12

  • 500

    $7,074.532232

    $3,537,266.12

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1SDA072319R1 information

Specifications
ABB 1SDA072319R1 technical specifications, attributes, parameters and parts with similar specifications to ABB 1SDA072319R1.
  • Type
    Parameter
  • Type of electrical connection of main circuit
    Connection at separate chassis part
  • Adjustment range undelayed short-circuit release
    1875 - 18750
  • Number of auxiliary contacts as normally open contact
    0
  • Overload release current setting
    500 - 1250
  • Degree of protection (IP)
    IP30
  • Device construction
    Built-in device slide-in technique (withdrawable)
  • Rated permanent current Iu
    1250
  • Type of control element
    Push button
  • Number of auxiliary contacts as normally closed contact
    0
  • With integrated under voltage release
    No
0 Similar Products Remaining