ABB 2CCS571001R1638
ABB 2CCS571001R1638
feed

ABB 2CCS571001R1638

Manufacturer No:

2CCS571001R1638

Manufacturer:

ABB

Utmel No:

11-2CCS571001R1638

Package:

-

ECAD Model:

Description:

Miniature circuit breaker (MCB)

Quantity:

Unit Price: $117.000894

Ext Price: $117.00

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2846

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $117.000894

    $117.00

  • 10

    $110.378202

    $1,103.78

  • 100

    $104.130379

    $10,413.04

  • 500

    $98.236207

    $49,118.10

  • 1000

    $92.675667

    $92,675.67

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2CCS571001R1638 information

Specifications
ABB 2CCS571001R1638 technical specifications, attributes, parameters and parts with similar specifications to ABB 2CCS571001R1638.
  • Type
    Parameter
  • Built-in depth
    75
  • Voltage type
    AC/DC
  • Degree of protection (IP)
    IP20
  • Pollution degree
    2
  • Overvoltage category
    3
  • Connectable conductor cross section solid-core
    0.75 - 25
  • Mounting Styles
    DIN Rail Mount
  • Range
    SMISSLINE TP
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    63A
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    50 - 60
  • Number of Poles
    1
0 Similar Products Remaining
2CCS571001R1638 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "2CCS571001R1638" in ABB 2CCS571001R1638.
  • Part Number
  • Manufacturer
  • Package
  • Description