ABB 2CPX010099R9999
ABB 2CPX010099R9999
feed

ABB 2CPX010099R9999

Manufacturer No:

2CPX010099R9999

Manufacturer:

ABB

Utmel No:

11-2CPX010099R9999

Package:

-

ECAD Model:

Description:

Empty cabinet
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
2CPX010099R9999 information

Specifications
ABB 2CPX010099R9999 technical specifications, attributes, parameters and parts with similar specifications to ABB 2CPX010099R9999.
  • Type
    Parameter
  • Surface protection
    Powder coating
  • Circuit integrity
    None
  • Protection class
    I
  • Built-in depth
    190
  • Material housing
    Steel
  • Degree of protection (IP)
    IP55
  • With lock
    No
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    275
  • Width
    1300
  • Height
    1400
0 Similar Products Remaining