ABB 2CTB815708R0600  OVR T2 3L 80-275s P TS QS
ABB 2CTB815708R0600  OVR T2 3L 80-275s P TS QS
feed

ABB 2CTB815708R0600 OVR T2 3L 80-275s P TS QS

Manufacturer No:

2CTB815708R0600 OVR T2 3L 80-275s P TS QS

Manufacturer:

ABB

Utmel No:

11-2CTB815708R0600 OVR T2 3L 80-275s P TS QS

Package:

-

ECAD Model:

Description:

ABB

Quantity:

Unit Price: $481.604749

Ext Price: $481.60

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2406

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $481.604749

    $481.60

  • 10

    $454.344103

    $4,543.44

  • 100

    $428.626512

    $42,862.65

  • 500

    $404.364634

    $202,182.32

  • 1000

    $381.476070

    $381,476.07

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2CTB815708R0600 OVR T2 3L 80-275s P TS QS information

Specifications
ABB 2CTB815708R0600 OVR T2 3L 80-275s P TS QS technical specifications, attributes, parameters and parts with similar specifications to ABB 2CTB815708R0600 OVR T2 3L 80-275s P TS QS.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Dimensions
    53.4 x 76.7 x 95.8mm
  • Maximum Voltage Rating
    275 V
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +80°C
  • Minimum Operating Temperature
    -40°C
  • Suppressor Type
    Surge Protection Device
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    OVR
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    76.7mm
  • Height
    95.8mm
  • Length
    53.4mm
0 Similar Products Remaining
2CTB815708R0600 OVR T2 3L 80-275s P TS QS Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "2CTB815708R0600 OVR T2 3L 80-275s P TS QS" in ABB 2CTB815708R0600 OVR T2 3L 80-275s P TS QS.
  • Part Number
  • Manufacturer
  • Package
  • Description