ABB ACH550-BCR-062A-6 F267
ABB ACH550-BCR-062A-6 F267
feed

ABB ACH550-BCR-062A-6 F267

Manufacturer No:

ACH550-BCR-062A-6 F267

Manufacturer:

ABB

Utmel No:

11-ACH550-BCR-062A-6 F267

Package:

-

ECAD Model:

Description:

ABB HVAC Drives
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
ACH550-BCR-062A-6 F267 information

Specifications
ABB ACH550-BCR-062A-6 F267 technical specifications, attributes, parameters and parts with similar specifications to ABB ACH550-BCR-062A-6 F267.
  • Type
    Parameter
  • Manufacturer
    ABB
  • Manufacturer Part Number
    ACH550-BCR-062A-6+F267
  • Mounting
    Panel, Wall
  • Max Frequency

    Max Frequency refers to the highest frequency at which an electronic component can operate effectively without degradation of performance. It is a critical parameter for devices such as transistors, capacitors, and oscillators, indicating their limitations in speed and response time. Exceeding the max frequency can lead to issues like signal distortion, heat generation, and potential failure of the component. Understanding this parameter is essential for designing circuits to ensure reliable and efficient operation.

    60 Hz
  • Disconnect Type

    Disconnect Type in electronic components refers to the method or mechanism used to physically disconnect or isolate the component from the circuit or power source. This parameter is important for maintenance, troubleshooting, and safety purposes. Common types of disconnect mechanisms include switches, connectors, relays, and fuses, each serving a specific purpose in controlling the flow of electricity within a circuit. Understanding the disconnect type of electronic components is crucial for proper installation, operation, and repair of electronic devices and systems.

    Circuit Breaker
  • Nominal Input Voltage (AC)

    The parameter "Nominal Input Voltage (AC)" in electronic components refers to the standard or expected alternating current (AC) voltage level that the component is designed to operate with. It represents the typical voltage level at which the component is intended to function optimally and safely. This parameter is important for ensuring that the component receives the correct voltage input to perform its intended functions effectively. It is typically specified in volts (V) and helps users select the appropriate power supply or voltage source for the component to prevent damage or malfunction.

    575 VAC
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP21
0 Similar Products Remaining