ABB ACS880-07-1450A-5 AB4DH
ABB ACS880-07-1450A-5 AB4DH
feed

ABB ACS880-07-1450A-5 AB4DH

Manufacturer No:

ACS880-07-1450A-5 AB4DH

Manufacturer:

ABB

Utmel No:

11-ACS880-07-1450A-5 AB4DH

Package:

-

ECAD Model:

Description:

ABB Drives
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
ACS880-07-1450A-5 AB4DH information

Specifications
ABB ACS880-07-1450A-5 AB4DH technical specifications, attributes, parameters and parts with similar specifications to ABB ACS880-07-1450A-5 AB4DH.
  • Type
    Parameter
  • Enclosure
    2XD8T+2XR8I
  • Package
    ACS8802XD8T+2XR8IIP42
  • Manufacturer Part Number
    ACS880-07-1450A-5+AB4DH-ABBI
  • Manufacturer
    ABB
  • Mounting
    Panel
  • Max Frequency

    Max Frequency refers to the highest frequency at which an electronic component can operate effectively without degradation of performance. It is a critical parameter for devices such as transistors, capacitors, and oscillators, indicating their limitations in speed and response time. Exceeding the max frequency can lead to issues like signal distortion, heat generation, and potential failure of the component. Understanding this parameter is essential for designing circuits to ensure reliable and efficient operation.

    500 Hz
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP42
0 Similar Products Remaining