ABB QBDS125A10R441-PHZ
ABB QBDS125A10R441-PHZ
feed

ABB QBDS125A10R441-PHZ

Manufacturer No:

QBDS125A10R441-PHZ

Manufacturer:

ABB

Utmel No:

11-QBDS125A10R441-PHZ

Package:

1/4 Brick

ECAD Model:

Description:

Isolated DC/DC Converters - Through Hole Quarter Brick Digital DC/DC Converter

Quantity:

Unit Price: $141.560070

Ext Price: $141.56

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $141.560070

    $141.56

  • 10

    $136.905290

    $1,369.05

  • 25

    $135.953615

    $3,398.84

  • 50

    $135.008555

    $6,750.43

  • 100

    $132.231689

    $13,223.17

  • 500

    $122.777799

    $61,388.90

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
QBDS125A10R441-PHZ information

Specifications
ABB QBDS125A10R441-PHZ technical specifications, attributes, parameters and parts with similar specifications to ABB QBDS125A10R441-PHZ.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1/4 Brick
  • Moisture Sensitive
    Yes
  • Output Voltage-Channel 1
    10.4 V
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Minimum Operating Temperature
    - 5 C
  • Factory Pack QuantityFactory Pack Quantity
    24
  • Mounting Styles
    Through Hole
  • Output Current-Channel 2
    -
  • Part # Aliases
    1600306150A
  • Manufacturer
    ABB
  • Brand
    ABB
  • Input Voltage-Max
    57 V
  • Input Voltage-Min
    45 V
  • Tradename
    BARRACUDA
  • RoHS
    Details
  • Output Voltage-Channel 2
    -
  • Subcategory
    DC-DC Converter
  • Number of Outputs
    1 Output
  • Output Power

    That power available at a specified output of a device under specified conditions of operation.

    1.3 kW
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Isolated DC-DC Converters
  • Isolation Voltage

    Isolation voltage refers to a test of the ability of an insulator to minimize the flow of electric current with a high applied voltage.

    750 V
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Isolated
  • Product Category

    a particular group of related products.

    Isolated DC/DC Converters - Through Hole
  • Width
    36.8 mm
  • Height
    14.5 mm
  • Length
    58.4 mm
0 Similar Products Remaining
QBDS125A10R441-PHZ Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "QBDS125A10R441-PHZ" in ABB QBDS125A10R441-PHZ.
  • Part Number
  • Manufacturer
  • Package
  • Description