ABB SM50DFC/B2E0020E/S
ABB SM50DFC/B2E0020E/S
feed

ABB SM50DFC/B2E0020E/S

Manufacturer No:

SM50DFC/B2E0020E/S

Manufacturer:

ABB

Utmel No:

11-SM50DFC/B2E0020E/S

Package:

-

ECAD Model:

Description:

ABB SM50DCF

Quantity:

Unit Price: $2,060.017606

Ext Price: $2,060.02

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 862

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2,060.017606

    $2,060.02

  • 10

    $1,992.280083

    $19,922.80

  • 25

    $1,978.431066

    $49,460.78

  • 50

    $1,964.678317

    $98,233.92

  • 100

    $1,924.268675

    $192,426.87

  • 500

    $1,786.693292

    $893,346.65

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SM50DFC/B2E0020E/S information

Specifications
ABB SM50DFC/B2E0020E/S technical specifications, attributes, parameters and parts with similar specifications to ABB SM50DFC/B2E0020E/S.
  • Type
    Parameter
  • Weight
    1kg
  • Power Source
    Mains
  • Number of Outputs
    4
  • Number of Inputs
    6
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP66
  • Width
    79mm
  • Height
    144mm
  • Length
    144mm
0 Similar Products Remaining