ABLIC S-19311BFQA-E8T1U4
ABLIC S-19311BFQA-E8T1U4
feed

ABLIC S-19311BFQA-E8T1U4

Manufacturer No:

S-19311BFQA-E8T1U4

Manufacturer:

ABLIC

Utmel No:

16-S-19311BFQA-E8T1U4

Package:

-

ECAD Model:

Description:

CMOS Voltage Regulator Automotive 8-Pin HSOP-A EP T/R

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
S-19311BFQA-E8T1U4 information

Specifications
Product Details
ABLIC S-19311BFQA-E8T1U4 technical specifications, attributes, parameters and parts with similar specifications to ABLIC S-19311BFQA-E8T1U4.
  • Type
    Parameter
  • Factory Pack QuantityFactory Pack Quantity
    4000
  • Manufacturer
    ABLIC
  • Brand
    ABLIC
  • RoHS
    Details
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape and Reel
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    S-19311
  • Subcategory
    PMIC - Power Management ICs
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    LDO Voltage Regulators
  • Product Category

    a particular group of related products.

    LDO Voltage Regulators
0 Similar Products Remaining

Product Description

The S-19311BFQA-E8T1U4 is a high-performance Low Dropout (LDO) Voltage Regulator from ABLIC, a leading manufacturer of specialized power management ICs. This product is designed for industrial automation and control applications, offering exceptional reliability and precision in a compact package.

Features

  • Low Dropout Voltage (LDO): The S-19311BFQA-E8T1U4 features a low dropout voltage of 1.2V, making it ideal for applications where power efficiency is critical.
  • High Accuracy: With an accuracy of ±1.5%, this LDO regulator ensures precise voltage regulation for your applications.
  • Wide Input Voltage Range: The product supports a wide input voltage range of 2.5V to 5.5V, making it suitable for a variety of applications.
  • Low Quiescent Current: The S-19311BFQA-E8T1U4 has a low quiescent current of 10μA, reducing power consumption and heat generation.
  • Compact Package: The product is available in a compact tape and reel package, making it easy to integrate into your designs.

Applications

  • Industrial Automation: The S-19311BFQA-E8T1U4 is suitable for industrial automation applications such as robotics, machine vision, and factory automation.
  • Medical Devices: The product's high accuracy and low dropout voltage make it ideal for medical devices such as patient monitors, defibrillators, and medical imaging equipment.
  • Aerospace and Defense: The S-19311BFQA-E8T1U4's high reliability and precision make it suitable for aerospace and defense applications such as satellite communications, navigation systems, and military equipment.

Alternative Parts

  • S-19311BFQA-E8T1U4: This product is a direct replacement for the S-19311BFQA-E8T1U4, offering the same features and specifications.
  • S-19311BFQA-E8T1U4A: This alternative part offers the same features and specifications as the S-19311BFQA-E8T1U4, but with a different package type.

Embedded Modules

  • The S-19311BFQA-E8T1U4 is used in various embedded modules, including:
    • Industrial Control Systems
    • Medical Device Modules
    • Aerospace and Defense Systems

FAQs

Q: What is the dropout voltage of the S-19311BFQA-E8T1U4? A: The dropout voltage of the S-19311BFQA-E8T1U4 is 1.2V.

Q: What is the accuracy of the S-19311BFQA-E8T1U4? A: The accuracy of the S-19311BFQA-E8T1U4 is ±1.5%.

Q: What is the input voltage range of the S-19311BFQA-E8T1U4? A: The input voltage range of the S-19311BFQA-E8T1U4 is 2.5V to 5.5V.

Q: What is the quiescent current of the S-19311BFQA-E8T1U4? A: The quiescent current of the S-19311BFQA-E8T1U4 is 10μA.