Abracon LLC ABM12W-27.0000MHZ-6-B1U-T3
Abracon LLC ABM12W-27.0000MHZ-6-B1U-T3
feed

Abracon LLC ABM12W-27.0000MHZ-6-B1U-T3

Manufacturer No:

ABM12W-27.0000MHZ-6-B1U-T3

Manufacturer:

Abracon LLC

Utmel No:

18-ABM12W-27.0000MHZ-6-B1U-T3

Package:

4-SMD, No Lead

ECAD Model:

Description:

CRYSTAL 27.0000MHZ 6PF SMD

Quantity:

Unit Price: $0.606552

Ext Price: $0.61

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 10

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.606552

    $0.61

  • 10

    $0.572219

    $5.72

  • 100

    $0.539829

    $53.98

  • 500

    $0.509273

    $254.64

  • 1000

    $0.480446

    $480.45

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ABM12W-27.0000MHZ-6-B1U-T3 information

Specifications
Product Details
Abracon LLC ABM12W-27.0000MHZ-6-B1U-T3 technical specifications, attributes, parameters and parts with similar specifications to Abracon LLC ABM12W-27.0000MHZ-6-B1U-T3.
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    4-SMD, No Lead
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~70°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ABM12W
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.063Lx0.047W 1.60mmx1.20mm
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    MHz Crystal
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    TR, 7 INCH
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    27MHz
  • Frequency Stability

    the variation of output frequency of a crystal oscillator due to external conditions like temperature variation, voltage variation, output load variation, and frequency aging.

    ±10ppm
  • Physical Dimension

    The parameter "Physical Dimension" in electronic components refers to the measurable size and shape characteristics of a component. This includes dimensions such as length, width, height, and diameter, which are critical for ensuring proper fit and integration into electronic circuits and systems. Physical dimensions also influence the component's performance, thermal management, and overall reliability in application environments. Understanding these dimensions is essential for designers to maintain compatibility with circuit boards and reduce issues related to space constraints.

    L1.6XB1.2XH0.4 (mm)/L0.063XB0.047XH0.016 (inch)
  • Operating Frequency

    Operating frequency is the frequency at which the communications are being made with the total bandwidth occupied by the carrier signal with modulation. Usually bandwidth of the antenna will be wider than the bandwidth of the signal so that more than one center frequency the antenna can be put in to effective use.

    27MHz
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    150Ohm
  • Load Capacitance

    the amount of capacitance measured or computed across the crystal terminals on the PCB. Frequency Tolerance. Frequency tolerance refers to the allowable deviation from nominal, in parts per million (PPM), at a specific temperature, usually +25°C.

    6pF
  • Operating Mode

    A phase of operation during the operation and maintenance stages of the life cycle of a facility.

    Fundamental
  • Drive Level

    Drive Level in electronic components refers to the amount of power or current required to properly operate a specific component, such as a transistor or an amplifier. It is a crucial parameter that determines the input signal strength needed to achieve the desired output performance. The drive level is typically specified in terms of voltage, current, or power, and it helps ensure that the component operates within its specified range for optimal performance and reliability. Understanding the drive level requirement is essential for designing circuits and systems that can effectively drive the electronic component without causing damage or distortion.

    10 µW
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.016 0.40mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description: ABM12W-27.0000MHZ-6-B1U-T3 MHz Crystal

Description

The ABM12W-27.0000MHZ-6-B1U-T3 is a high-quality MHz crystal oscillator designed and manufactured by Abracon LLC. This surface-mount crystal is part of the ABM12W series, known for its reliability and precision in frequency generation. The crystal operates at a fundamental frequency of 27 MHz, making it an ideal component for various electronic applications requiring stable frequency generation.

Features

  • Frequency: The crystal operates at a precise frequency of 27 MHz.
  • Frequency Stability: It offers a frequency stability of ±10 ppm, ensuring consistent performance over temperature variations.
  • Drive Level: With a drive level of 10 μW, this crystal is optimized for efficient operation in a wide range of electronic circuits.
  • ESR (Equivalent Series Resistance): The ESR is 150 Ohm, which helps in minimizing signal loss and ensuring clean signal transmission.
  • Load Capacitance: The recommended load capacitance is 6 pF, facilitating easy integration into various circuit designs.
  • Operating Temperature Range: The crystal operates within a temperature range of -20°C to 70°C, making it suitable for use in diverse environmental conditions.
  • Mounting Type: It is designed for surface mount applications, simplifying the assembly process in modern PCB designs.
  • Package/Case: The crystal comes in a 4-SMD package with no lead, ensuring compliance with modern PCB assembly standards.
  • Packaging: Available in tape and reel (TR) packaging for easy handling and automated assembly processes.
  • RoHS Compliance: Meets RoHS standards, ensuring environmental sustainability and regulatory compliance.
  • Pb-Free Code: Yes, indicating that the product does not contain lead.

Applications

  1. Primary Applications:
  2. Clock Generation: Ideal for generating clock signals in digital systems such as microcontrollers, microprocessors, and other digital ICs.
  3. Oscillator Circuits: Used in oscillator circuits to provide a stable reference frequency for timing applications.
  4. Communication Systems: Essential in communication systems like radio transmitters and receivers where precise frequency control is crucial.

  5. Secondary Applications:

  6. Timing Circuits: Used in timing circuits to provide a stable timing reference.
  7. Frequency Synthesis: Can be used in frequency synthesis applications where precise frequency control is required.
  8. Test Equipment: Often used in test equipment such as signal generators and spectrum analyzers.

Alternative Parts

If the ABM12W-27.0000MHZ-6-B1U-T3 is not available or if you need an alternative solution, consider the following options:

  • ABM12W-25.0000MHZ-6-B1U-T3: A similar crystal with a frequency of 25 MHz.
  • ABM12W-28.0000MHZ-6-B1U-T3: A crystal with a frequency of 28 MHz for applications requiring slightly different frequencies.

Embedded Modules

The ABM12W-27.0000MHZ-6-B1U-T3 MHz crystal is commonly used in various embedded modules including:

  • Microcontroller Boards: Many microcontroller boards such as Arduino and Raspberry Pi use crystals like this one for clock generation.
  • System-on-Chip (SoC) Modules: SoC modules often integrate crystals like this one for internal clocking purposes.
  • Industrial Control Systems: Used in industrial control systems where precise timing is essential for reliable operation.

In summary, the ABM12W-27.0000MHZ-6-B1U-T3 MHz crystal from Abracon LLC offers high stability and reliability at a precise frequency of 27 MHz, making it an excellent choice for a wide range of electronic applications requiring stable frequency generation.