Abracon LLC ASPIAIG-H8540-4R7M-T
Abracon LLC ASPIAIG-H8540-4R7M-T
feed

Abracon LLC ASPIAIG-H8540-4R7M-T

Manufacturer No:

ASPIAIG-H8540-4R7M-T

Manufacturer:

Abracon LLC

Utmel No:

18-ASPIAIG-H8540-4R7M-T

Package:

Nonstandard

ECAD Model:

Description:

4.7μH Shielded Wirewound Inductor 4.2A 27.6mOhm Nonstandard

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ASPIAIG-H8540-4R7M-T information

Specifications
Documents & Media
Product Details
Abracon LLC ASPIAIG-H8540-4R7M-T technical specifications, attributes, parameters and parts with similar specifications to Abracon LLC ASPIAIG-H8540-4R7M-T.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Nonstandard
  • Frequency-Self-Resonant
    19MHz
  • Material-Core
    Metal
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ASPIAIG-H8540
  • Published
    2016
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.346Lx0.335W 8.80mmx8.50mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Last Time Buy
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Wirewound
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    4.2A
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    4.7μH
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    27.6mOhm
  • Current - Saturation

    Current - Saturation refers to the maximum current that can flow through a semiconductor device, such as a transistor, when it is fully turned on. It occurs when the device is in saturation mode, meaning that increasing the input does not significantly increase the output current. At this point, the device is operating at its maximum capacity, and any further increase in input voltage or current will not result in a proportional increase in output. This parameter is crucial for understanding the limits and performance of electronic circuits.

    12.5A
  • Inductance Tolerance

    Inductance tolerance is a specification that indicates the acceptable range of variation in the inductance value of an electronic component, such as an inductor or a transformer. It is expressed as a percentage or a specific value and represents the maximum deviation from the specified inductance value. A tighter tolerance indicates a more precise and consistent inductance value, which is important for maintaining the desired performance and accuracy in electronic circuits. Manufacturers provide inductance tolerance values to ensure that the components meet the required specifications and perform reliably in different applications.

    20%
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.157 4.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Abracon LLC ASPIAIG-H8540-4R7M-T.

Product Description: ASPIAIG-H8540-4R7M-T Fixed Inductor

1. Description

The ASPIAIG-H8540-4R7M-T is a high-performance, shielded, wirewound fixed inductor designed by Abracon LLC. This inductor is part of the ASPIAIG-H8540 series and is optimized for a wide range of applications requiring high current handling and stable inductance values. With its robust metal core and shielded design, it offers excellent noise immunity and reliability.

2. Features

  • High Current Handling: The inductor can handle a maximum current of 12.5A, making it suitable for applications requiring high power.
  • Low DC Resistance: The DC resistance (DCR) is 27.6mOhm, ensuring minimal energy loss and efficient operation.
  • Self-Resonant Frequency: The self-resonant frequency is 19MHz, allowing for stable performance across various frequency ranges.
  • Surface Mount Design: The inductor is designed for surface mount applications, facilitating easy integration into compact electronic devices.
  • Operating Temperature Range: It operates within a wide temperature range of -40°C to 125°C, ensuring reliability in harsh environments.
  • RoHS Compliant: The inductor is compliant with RoHS regulations, making it environmentally friendly and suitable for use in eco-conscious designs.
  • AEC-Q200 Rated: It meets the stringent standards set by AEC-Q200 for automotive applications, ensuring high reliability and durability.

3. Applications

  1. Primary Applications:
  2. Power Supplies: The high current handling and low DC resistance make this inductor ideal for use in power supply filters and regulators.
  3. Audio Equipment: Its stable inductance value and high self-resonant frequency make it suitable for audio circuits requiring minimal noise interference.
  4. Automotive Systems: The AEC-Q200 rating ensures its reliability in automotive applications such as ignition systems and fuel pumps.

  5. Secondary Applications:

  6. Medical Devices: The inductor's high stability and wide operating temperature range make it suitable for medical devices requiring precise control over electrical signals.
  7. Industrial Automation: It can be used in industrial automation systems where high reliability and minimal noise are crucial.

4. Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options from Abracon LLC: - ASPIAIG-H8540-4R7M-T is part of the ASPIAIG-H8540 series; other members of this series may offer slightly different specifications but similar performance characteristics.

5. Embedded Modules

This inductor is commonly used in various embedded modules designed for specific applications: - Power Management Modules: The high current handling and low DC resistance make it a popular choice for power management modules used in IoT devices and other low-power applications. - Audio Processing Modules: Its stable inductance value and high self-resonant frequency make it suitable for audio processing modules used in smart speakers and other audio equipment.

In summary, the ASPIAIG-H8540-4R7M-T fixed inductor from Abracon LLC offers a robust combination of high current handling, low DC resistance, and stable performance across various frequency ranges. Its suitability for both primary and secondary applications makes it an excellent choice for a wide range of electronic designs requiring reliable inductive components.