Advantech AIMB-216E-S6A1E
Advantech AIMB-216E-S6A1E
feed

Advantech AIMB-216E-S6A1E

Manufacturer No:

AIMB-216E-S6A1E

Manufacturer:

Advantech

Utmel No:

57-AIMB-216E-S6A1E

Package:

-

ECAD Model:

Description:

Single Board Computers BRASWELL QC1.04G MINI-ITX W/DVI-D

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AIMB-216E-S6A1E information

Specifications
Advantech AIMB-216E-S6A1E technical specifications, attributes, parameters and parts with similar specifications to Advantech AIMB-216E-S6A1E.
  • Type
    Parameter
  • RoHS
    Details
  • Processor Brand
    Intel
  • Processor Type
    Atom
  • Core
    Atom
  • Maximum RAM Capacity
    8 GB
  • Minimum Operating Temperature
    0 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 60 C
  • Cache Memory
    2 MB
  • Interface Type
    Ethernet, PCIe, SATA, Serial, USB
  • Memory Types
    DDR3L
  • Processor Series
    x5-E8000
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Package
    Box
  • Watchdog Timers
    Yes
  • Mfr
    Advantech Corp
  • Product Status
    Discontinued at Digi-Key
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    AIMB-216
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C ~ 60°C
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    6.690 x 6.690 (169.92mm x 169.92mm)
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    -
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    1.04 GHz
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    12 V
  • Speed

    In electronic components, "Speed" typically refers to the rate at which data can be processed or transferred within the component. It is a measure of how quickly the component can perform its functions, such as executing instructions or transmitting signals. Speed is often specified in terms of frequency, such as clock speed in processors or data transfer rate in memory modules. Higher speed components can perform tasks more quickly, leading to improved overall performance in electronic devices. It is an important parameter to consider when designing or selecting electronic components for specific applications.

    1.04GHz
  • Core Processor

    The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.

    Intel x5-E8000
  • Ethernet

    Ethernet is a widely used networking technology that allows devices to communicate with each other over a local area network (LAN). It is a set of standards that define how data is transmitted over a physical medium, typically using twisted-pair cables or fiber optics. Ethernet specifies the protocols for data transmission, addressing, and error detection, ensuring reliable and efficient communication between devices. It is commonly used in homes, businesses, and data centers to connect computers, printers, routers, and other networked devices. Ethernet has evolved over the years to support faster speeds and improved performance, making it a fundamental component of modern networking infrastructure.

    10/100/1000Mbps, RJ45 (1), GbE (2)
  • USB

    USB stands for Universal Serial Bus, which is a common interface used for connecting various electronic devices to a computer or other host device. It allows for the transfer of data, power, and communication between devices. USB ports are found on a wide range of devices such as computers, smartphones, printers, cameras, and more. The USB standard has evolved over the years to include different versions with varying data transfer speeds and power delivery capabilities. Overall, USB has become a widely adopted and versatile standard for connecting and interacting with electronic components.

    USB 3.0 (4)
  • Form Factor

    an aspect of design which defines and prescribes the size, shape, and other physical specifications of hardware components, particularly in electronics and electronic packaging

    mini-ITX
  • Number of Cores
    4 Core
  • RAM Capacity/Installed

    RAM Capacity/Installed refers to the amount of Random Access Memory (RAM) that is physically present and available for use in an electronic component, such as a computer or a smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM capacity determines how much data can be processed and accessed quickly by the device, impacting its overall performance and multitasking capabilities. Having a higher RAM capacity allows for smoother and more efficient operation of the device, as it can store and access more data simultaneously.

    8GB/0GB
  • Storage Interface

    The Storage Device Interface (SDI) is a framework for driver software for many of the hardware devices on a system. Besides organizing, simplifying, and standardizing the way device drivers are written, SDI also makes it easier to administer a wide variety of both devices and interfaces.

    SATA 3.0 (1), SATA 3.0 (2)
  • Video Outputs

    Video Outputs in electronic components refer to the ports or connectors that allow the device to transmit video signals to an external display or monitor. These outputs are essential for connecting devices such as computers, gaming consoles, DVD players, and cameras to TVs, projectors, or other display devices. Common types of video outputs include HDMI, DisplayPort, VGA, DVI, and composite video. The quality and compatibility of video outputs can significantly impact the visual experience and overall performance of the connected devices.

    DVI, HDMI
  • Expansion Site/Bus

    The parameter "Expansion Site/Bus" in electronic components refers to a designated interface or pathway that allows additional hardware components or peripherals to connect to a primary device or system. This site serves as a means to expand the functionality and capabilities of the existing system by enabling the addition of more components, such as memory boards, graphics cards, or communication interfaces. It facilitates the integration of various modules, enhancing the overall performance and versatility of the electronic system.

    M.2, Mini-PCIe, PCIe
  • Digital I/O Lines

    Digital I/O Lines, also known as digital input/output lines, refer to the pins or connections on an electronic component that can be used to send or receive digital signals. These lines can be configured to either input data (receive signals) or output data (send signals) in the form of binary values (0s and 1s). The number of digital I/O lines available on a component determines the amount of digital data that can be processed or controlled. These lines are commonly used in microcontrollers, sensors, and other electronic devices to interface with external components and peripherals.

    8
  • Cooling Type

    Cooling Type refers to the method used to dissipate heat generated by electronic components to prevent overheating and ensure optimal performance. There are several common cooling types, including air cooling, liquid cooling, and passive cooling. Air cooling uses fans or heat sinks to transfer heat away from the component, while liquid cooling uses a liquid coolant to absorb and dissipate heat. Passive cooling relies on natural convection or thermal conductivity to dissipate heat without the need for additional components. The choice of cooling type depends on factors such as the power consumption, size constraints, and environmental conditions of the electronic component.

    -
  • RS-232 (422, 485)

    RS-232, RS-422, and RS-485 are all standard serial communication protocols used in electronic components to transmit data between devices. RS-232 is a common standard for serial communication that uses voltage levels to represent data. RS-422 is a differential standard that uses two wires to transmit data, allowing for longer cable lengths and higher data rates compared to RS-232. RS-485 is also a differential standard but allows for multiple devices to communicate on the same bus, making it suitable for multi-point and multi-drop applications. Overall, these standards define the electrical characteristics and communication protocols for serial data transmission in electronic components.

    6
  • Analog Input:Output

    An analog input converts a voltage level into a digital value that can be stored and processed in a computer. The voltages can then be easily measured by various kinds of hardware, such as a LabJack U3-HV, and then read into a computer.

    -
0 Similar Products Remaining
AIMB-216E-S6A1E Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AIMB-216E-S6A1E" in Advantech AIMB-216E-S6A1E.
  • Part Number
  • Manufacturer
  • Package
  • Description