Alpha Wire 1320C SL001
Alpha Wire 1320C SL001
feed

Alpha Wire 1320C SL001

Manufacturer No:

1320C SL001

Manufacturer:

Alpha Wire

Utmel No:

113-1320C SL001

Package:

-

ECAD Model:

Description:

MULTI-PAIR 10COND 22AWG 1000'

Quantity:

Unit Price: $1,595.135683

Ext Price: $1,595.14

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 709

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1,595.135683

    $1,595.14

  • 10

    $1,542.684413

    $15,426.84

  • 25

    $1,531.960688

    $38,299.02

  • 50

    $1,521.311508

    $76,065.58

  • 100

    $1,490.021065

    $149,002.11

  • 500

    $1,383.492168

    $691,746.08

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1320C SL001 information

Specifications
Documents & Media
Product Details
Alpha Wire 1320C SL001 technical specifications, attributes, parameters and parts with similar specifications to Alpha Wire 1320C SL001.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Conductor Material

    A conductor is a material which contains movable electric charges. In metallic conductors, such as copper or aluminum, the movable charged particles are electrons, though in other cases they can be ions or other positively charged species.

    Copper, Tinned
  • Jacket (Insulation) Material

    The parameter "Jacket (Insulation) Material" in electronic components refers to the material used to cover and protect the internal components of a cable or wire. This material provides insulation to prevent electrical interference, short circuits, and damage from environmental factors such as moisture, heat, and chemicals. Common jacket materials include PVC (polyvinyl chloride), Teflon, rubber, and polyethylene. The choice of jacket material depends on the specific application requirements, such as temperature range, flexibility, and resistance to abrasion. Selecting the appropriate jacket material is crucial for ensuring the reliability and longevity of the electronic component in its intended operating conditions.

    Poly-Vinyl Chloride (PVC)
  • Cable Types
    Multi-Pair
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~80°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Spool
  • Published
    2006
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Conductors
    10 (5 Pair Twisted)
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    22 AWG
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    300V
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    WIRE AND CABLE
  • Jacket Color

    The parameter "Jacket Color" in electronic components refers to the color of the protective outer layer that encases wires, cables, or other electronic components. This color can indicate specific attributes such as the type of insulation material, intended use, or compliance with certain standards. Different colors might be used to distinguish between various types of signals, voltage levels, or applications, providing a visual means of identifying components in a system. Additionally, the jacket color can also influence heat dissipation and aesthetic appeal in electronic assemblies.

    Slate
  • Conductor Strand

    Stranded conductors are composed of uninsulated “strands” of wire twisted together. The advantages of conductor stranding over a single strand of equal cross-section are increased flexibility and flex-fatigue life.

    7/30
  • Usage

    In the context of electronic components, "Usage" refers to the intended or recommended application or operation of the component within an electronic system. This parameter provides guidance on how the component should be utilized to ensure optimal performance, reliability, and longevity. It may include specifications such as voltage ratings, current ratings, temperature ranges, environmental conditions, and other factors that impact the proper functioning of the component. Understanding and adhering to the usage guidelines provided by the manufacturer is crucial in designing and implementing electronic circuits to prevent damage and ensure the component operates within its specified parameters.

    Communication, Control
  • Jacket (Insulation) Diameter

    The "Jacket (Insulation) Diameter" parameter in electronic components refers to the outer diameter of the insulation or protective jacket surrounding a wire or cable. This measurement is important for determining the overall size and compatibility of the component within a system or circuit. A larger jacket diameter may provide better protection against environmental factors and mechanical stress, while a smaller diameter may be more flexible and space-saving. It is crucial to consider the jacket diameter when selecting and installing electronic components to ensure proper fit and functionality.

    0.289 (7.34mm)
  • Conductor Insulation

    Conductor insulation in electronic components refers to the material that surrounds and protects the conductive elements within the component. It serves to prevent electrical current from leaking out or coming into contact with other components, which could cause short circuits or other malfunctions. The insulation material is typically chosen for its dielectric properties, thermal stability, and resistance to environmental factors such as moisture and heat. Proper conductor insulation is crucial for ensuring the reliability and safety of electronic devices and circuits.

    Poly-Vinyl Chloride (PVC)
  • Length
    1000.0' 304.8m
  • Jacket (Insulation) Thickness

    The parameter "Jacket (Insulation) Thickness" in electronic components refers to the thickness of the protective outer covering or insulation surrounding a component. This insulation layer is designed to provide electrical insulation, mechanical protection, and environmental resistance to the component. The thickness of the jacket insulation is an important consideration in electronic design as it can impact the overall size, performance, and durability of the component. A thicker insulation layer can provide better protection but may also increase the overall size of the component, while a thinner insulation layer may offer more compactness but with potentially reduced protection. Manufacturers typically specify the jacket insulation thickness to ensure proper performance and reliability of the electronic component in various operating conditions.

    0.0320 0.813mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Alpha Wire 1320C SL001.

Product Description

Alpha Wire 1320C SL001 Multi-Pair Cable

The Alpha Wire 1320C SL001 is a high-quality, multi-pair cable designed for reliable communication and control applications. This cable features a robust construction with 10 conductors, each twisted into five pairs, ensuring excellent signal integrity and reduced electromagnetic interference (EMI). The cable's jacket is made of Poly-Vinyl Chloride (PVC), providing excellent insulation and durability.

Features

  • Conductor Material: The conductors are made of copper with a tinned finish, enhancing corrosion resistance and ensuring long-lasting performance.
  • Conductor Strand: The 7/30 strand configuration offers a good balance between flexibility and strength.
  • Jacket Specifications: The PVC jacket has a diameter of 7.34mm and a thickness of 0.813mm, providing robust insulation against environmental factors.
  • Operating Temperature Range: The cable operates effectively within the range of -20°C to 80°C, making it suitable for various industrial environments.
  • Length and Packaging: Available in a length of 304.8 meters (1000 feet), this cable is packaged on a spool for easy handling and storage.
  • RoHS Compliance: The Alpha Wire 1320C SL001 is compliant with ROHS3 regulations, ensuring environmental sustainability.
  • Moisture Sensitivity Level (MSL): With an MSL of 1 (Unlimited), this cable can be stored and used without concerns about moisture sensitivity.

Applications

Primary Applications: 1. Communication Systems: Ideal for use in communication networks where high signal integrity is crucial. 2. Control Systems: Suitable for control systems requiring reliable data transmission.

Secondary Applications: 1. Industrial Automation: Can be used in industrial automation settings where robust cabling is necessary. 2. Building Automation: Useful in building automation systems where reliable communication between devices is essential.

Alternative Parts

If the Alpha Wire 1320C SL001 is not available or if you need an alternative solution, consider the following options:

  1. Alpha Wire 1320C SL002: This variant may offer slightly different specifications but similar performance characteristics.
  2. Other Multi-Pair Cables from Alpha Wire: Other products from Alpha Wire with similar configurations can be considered as alternatives.

Embedded Modules

This multi-pair cable is commonly used in various embedded modules and systems including:

  1. Industrial Control Panels: Used to connect sensors and actuators within control panels.
  2. Communication Modules: Integrated into communication modules for data transmission in industrial settings.
  3. Building Management Systems (BMS): Connects sensors and actuators within BMS systems ensuring reliable data transmission.

The Alpha Wire 1320C SL001 multi-pair cable is a reliable choice for any application requiring robust communication and control capabilities, making it an essential component in numerous industrial and commercial systems.

1320C SL001 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1320C SL001" in Alpha Wire 1320C SL001.
  • Part Number
  • Manufacturer
  • Package
  • Description