Alpha Wire 706/4R BK032
Alpha Wire 706/4R BK032
feed

Alpha Wire 706/4R BK032

Manufacturer No:

706/4R BK032

Manufacturer:

Alpha Wire

Utmel No:

113-706/4R BK032

Package:

-

ECAD Model:

Description:

CABLE MOD COIL 6COND BLACK 20'

Quantity:

Unit Price: $234.639479

Ext Price: $234.64

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2424

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $234.639479

    $234.64

  • 10

    $221.357999

    $2,213.58

  • 100

    $208.828301

    $20,882.83

  • 500

    $197.007831

    $98,503.92

  • 1000

    $185.856444

    $185,856.44

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
706/4R BK032 information

Specifications
Documents & Media
Alpha Wire 706/4R BK032 technical specifications, attributes, parameters and parts with similar specifications to Alpha Wire 706/4R BK032.
  • Type
    Parameter
  • Factory Lead Time
    9 Weeks
  • Conductor Material

    A conductor is a material which contains movable electric charges. In metallic conductors, such as copper or aluminum, the movable charged particles are electrons, though in other cases they can be ions or other positively charged species.

    Copper, Tinned
  • Jacket (Insulation) Material

    The parameter "Jacket (Insulation) Material" in electronic components refers to the material used to cover and protect the internal components of a cable or wire. This material provides insulation to prevent electrical interference, short circuits, and damage from environmental factors such as moisture, heat, and chemicals. Common jacket materials include PVC (polyvinyl chloride), Teflon, rubber, and polyethylene. The choice of jacket material depends on the specific application requirements, such as temperature range, flexibility, and resistance to abrasion. Selecting the appropriate jacket material is crucial for ensuring the reliability and longevity of the electronic component in its intended operating conditions.

    Poly-Vinyl Chloride (PVC)
  • Cable Types
    Coil
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~80°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Published
    2009
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Conductors
    6
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    23 AWG
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    300V
  • Current

    In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.

    1A
  • Jacket Color

    The parameter "Jacket Color" in electronic components refers to the color of the protective outer layer that encases wires, cables, or other electronic components. This color can indicate specific attributes such as the type of insulation material, intended use, or compliance with certain standards. Different colors might be used to distinguish between various types of signals, voltage levels, or applications, providing a visual means of identifying components in a system. Additionally, the jacket color can also influence heat dissipation and aesthetic appeal in electronic assemblies.

    Black
  • Conductor Strand

    Stranded conductors are composed of uninsulated “strands” of wire twisted together. The advantages of conductor stranding over a single strand of equal cross-section are increased flexibility and flex-fatigue life.

    21/36
  • Coil Diameter

    In electronic components, the term "Coil Diameter" refers to the physical size of the coil used in various devices such as inductors, transformers, and electromagnets. It is the measurement of the diameter of the coil, typically expressed in millimeters or inches. The coil diameter plays a crucial role in determining the overall size, performance, and characteristics of the component. A larger coil diameter can result in higher inductance values and better efficiency, while a smaller diameter may lead to compact designs but with potential trade-offs in performance. Designers often consider the coil diameter carefully to meet specific requirements for a given application.

    0.875 (22.23mm)
  • Length - Coil Extended

    The parameter "Length - Coil Extended" in electronic components typically refers to the physical length of a coil or inductor when it is fully extended or stretched out. This measurement is important for determining the overall size and dimensions of the component, as well as for ensuring proper fit within a circuit or device. It is often specified in datasheets or product specifications to provide engineers and designers with the necessary information for selecting and integrating the component into their designs. Understanding the "Length - Coil Extended" parameter helps in determining the space requirements and mechanical considerations when incorporating coils or inductors in electronic circuits.

    20' 6.10m
  • Length - Coil Retracted

    The parameter "Length - Coil Retracted" in electronic components refers to the physical length of a coil or solenoid when it is in its retracted or resting state. This measurement is important for determining the overall size and dimensions of the component, as well as for ensuring proper fit within a device or system. It is typically specified in datasheets or technical specifications to provide engineers and designers with the necessary information for integration and assembly. Understanding the length of the coil when retracted helps in determining the space requirements and clearances needed for the component to function effectively within a given application.

    4.00' 1.22m
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Alpha Wire 706/4R BK032.