Alpha Wire 86102CY SL001
Alpha Wire 86102CY SL001
feed

Alpha Wire 86102CY SL001

Manufacturer No:

86102CY SL001

Manufacturer:

Alpha Wire

Utmel No:

113-86102CY SL001

Package:

-

ECAD Model:

Description:

CABLE 2COND 26AWG SHLD 1000'

Quantity:

Unit Price: $1,166.509908

Ext Price: $1,166.51

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 632

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1,166.509908

    $1,166.51

  • 10

    $1,128.152716

    $11,281.53

  • 25

    $1,120.310542

    $28,007.76

  • 50

    $1,112.522882

    $55,626.14

  • 100

    $1,089.640433

    $108,964.04

  • 500

    $1,011.736706

    $505,868.35

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
86102CY SL001 information

Specifications
Documents & Media
Product Details
Alpha Wire 86102CY SL001 technical specifications, attributes, parameters and parts with similar specifications to Alpha Wire 86102CY SL001.
  • Type
    Parameter
  • Factory Lead Time
    5 Weeks
  • Conductor Material

    A conductor is a material which contains movable electric charges. In metallic conductors, such as copper or aluminum, the movable charged particles are electrons, though in other cases they can be ions or other positively charged species.

    Copper, Tinned
  • Jacket (Insulation) Material

    The parameter "Jacket (Insulation) Material" in electronic components refers to the material used to cover and protect the internal components of a cable or wire. This material provides insulation to prevent electrical interference, short circuits, and damage from environmental factors such as moisture, heat, and chemicals. Common jacket materials include PVC (polyvinyl chloride), Teflon, rubber, and polyethylene. The choice of jacket material depends on the specific application requirements, such as temperature range, flexibility, and resistance to abrasion. Selecting the appropriate jacket material is crucial for ensuring the reliability and longevity of the electronic component in its intended operating conditions.

    Poly-Vinyl Chloride (PVC)
  • Shield Material

    Shield Material in electronic components refers to the material used to create a shield or barrier that protects the component from electromagnetic interference (EMI) or radio frequency interference (RFI). The shield material is typically a conductive material such as copper or aluminum that is capable of blocking or absorbing unwanted electromagnetic signals. By using the appropriate shield material, electronic components can maintain their performance and reliability in environments where EMI or RFI may be present. The effectiveness of the shield material is crucial in ensuring the proper functioning of electronic devices and preventing interference from external sources.

    Aluminum; Copper, Tinned
  • Cable Types
    Multi-Conductor
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Spool
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Xtra-Guard® Flex
  • Published
    2009
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Conductors
    2
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    26 AWG
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    300V
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    WIRE AND CABLE
  • Jacket Color

    The parameter "Jacket Color" in electronic components refers to the color of the protective outer layer that encases wires, cables, or other electronic components. This color can indicate specific attributes such as the type of insulation material, intended use, or compliance with certain standards. Different colors might be used to distinguish between various types of signals, voltage levels, or applications, providing a visual means of identifying components in a system. Additionally, the jacket color can also influence heat dissipation and aesthetic appeal in electronic assemblies.

    Slate
  • Conductor Strand

    Stranded conductors are composed of uninsulated “strands” of wire twisted together. The advantages of conductor stranding over a single strand of equal cross-section are increased flexibility and flex-fatigue life.

    7/34
  • Jacket (Insulation) Diameter

    The "Jacket (Insulation) Diameter" parameter in electronic components refers to the outer diameter of the insulation or protective jacket surrounding a wire or cable. This measurement is important for determining the overall size and compatibility of the component within a system or circuit. A larger jacket diameter may provide better protection against environmental factors and mechanical stress, while a smaller diameter may be more flexible and space-saving. It is crucial to consider the jacket diameter when selecting and installing electronic components to ensure proper fit and functionality.

    0.182 (4.62mm)
  • Conductor Insulation

    Conductor insulation in electronic components refers to the material that surrounds and protects the conductive elements within the component. It serves to prevent electrical current from leaking out or coming into contact with other components, which could cause short circuits or other malfunctions. The insulation material is typically chosen for its dielectric properties, thermal stability, and resistance to environmental factors such as moisture and heat. Proper conductor insulation is crucial for ensuring the reliability and safety of electronic devices and circuits.

    Poly-Vinyl Chloride (PVC)
  • Shield Type

    Shield Type in electronic components refers to the method used to protect sensitive circuits from electromagnetic interference (EMI) and radio frequency interference (RFI). It encompasses the materials and techniques employed to create barriers around wires, circuits, or devices, which may include metallic enclosures, conductive coatings, or grounding practices. The choice of shield type can significantly impact the performance and reliability of electronic systems, especially in environments with high levels of interference.

    Foil, Braid
  • Shield Coverage

    Shield Coverage in electronic components refers to the effectiveness of a shield in blocking electromagnetic interference (EMI) or radio frequency interference (RFI) from affecting the performance of the component. It is typically expressed as a percentage and indicates how much of the electromagnetic radiation is being blocked by the shield. A higher shield coverage percentage means that more interference is being blocked, resulting in better overall performance and reduced risk of signal degradation or data corruption. Shield coverage is an important parameter to consider when designing or selecting electronic components for applications where EMI/RFI protection is critical.

    100%, 90%
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Biological Compatibility, Drain Wire
  • Length
    1000.0' 304.8m
  • Jacket (Insulation) Thickness

    The parameter "Jacket (Insulation) Thickness" in electronic components refers to the thickness of the protective outer covering or insulation surrounding a component. This insulation layer is designed to provide electrical insulation, mechanical protection, and environmental resistance to the component. The thickness of the jacket insulation is an important consideration in electronic design as it can impact the overall size, performance, and durability of the component. A thicker insulation layer can provide better protection but may also increase the overall size of the component, while a thinner insulation layer may offer more compactness but with potentially reduced protection. Manufacturers typically specify the jacket insulation thickness to ensure proper performance and reliability of the electronic component in various operating conditions.

    0.0400 1.016mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    ISO 10993, UL Style 2661
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Alpha Wire 86102CY SL001.

Product Description: Alpha Wire 86102CY SL001 Multi-Conductor Cable

Description

The Alpha Wire 86102CY SL001 is a high-quality, multi-conductor cable designed for various applications requiring reliable and durable connectivity. This cable belongs to the Xtra-Guard Flex series, known for its exceptional flexibility and biological compatibility. The cable features a multi-conductor design with two conductors, each made from copper with a tinned finish, ensuring excellent conductivity and resistance to corrosion.

Features

  • Biological Compatibility: The cable is designed to meet ISO 10993 standards, making it suitable for use in medical and biological environments.
  • Drain Wire: The inclusion of a drain wire enhances the cable's ability to manage moisture, reducing the risk of electrical failure due to humidity.
  • Shield Coverage: The cable offers 100% shield coverage with a combination of foil and braid shielding, providing excellent electromagnetic interference (EMI) protection.
  • Material Compliance: The cable is ROHS3 compliant, ensuring it meets the stringent environmental regulations set by the European Union.
  • Connector Support Type: The cable is specifically designed to support wire and cable connectors, making it versatile for various connection needs.

Applications

  1. Primary Applications:
  2. Medical Devices: The biological compatibility and moisture management features make this cable ideal for use in medical devices, such as diagnostic equipment and surgical tools.
  3. Industrial Automation: The EMI shielding and durable construction make it suitable for industrial automation systems where reliability is crucial.
  4. Aerospace: The high-quality insulation and shielding ensure that this cable can withstand the harsh conditions found in aerospace applications.

  5. Secondary Applications:

  6. Consumer Electronics: The flexibility and durability of the Xtra-Guard Flex series make it suitable for use in consumer electronics, such as wearable devices or home appliances.
  7. Automotive Systems: The moisture sensitivity level (MSL) of 1 (unlimited) indicates that this cable can be used in automotive systems without worrying about degradation over time.

Alternative Parts

If the Alpha Wire 86102CY SL001 is not available or if you need an alternative solution, consider the following options:

  1. Alpha Wire 86101CY SL001: This cable has similar specifications but with a different part number; it may be used as a substitute if the 86102CY SL001 is not available.
  2. Other Multi-Conductor Cables: Other manufacturers like Belden or TE Connectivity offer similar multi-conductor cables with varying specifications that could serve as alternatives depending on your specific requirements.

Embedded Modules

The Alpha Wire 86102CY SL001 multi-conductor cable is often used in various embedded modules due to its reliability and versatility:

  1. Medical Device Modules: Modules designed for medical devices often incorporate this cable due to its biological compatibility and moisture management features.
  2. Industrial Control Modules: Modules used in industrial control systems frequently utilize this cable for its EMI shielding and durable construction.
  3. Automotive Control Modules: Modules used in automotive systems may also employ this cable due to its high-quality insulation and shielding properties.

In summary, the Alpha Wire 86102CY SL001 multi-conductor cable is a robust and reliable solution for various applications requiring high-performance connectivity while ensuring safety and durability in demanding environments.

86102CY SL001 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "86102CY SL001" in Alpha Wire 86102CY SL001.
  • Part Number
  • Manufacturer
  • Package
  • Description