Alpha Wire RV16AF-10-15R1-A1K
Alpha Wire RV16AF-10-15R1-A1K
feed

Alpha Wire RV16AF-10-15R1-A1K

Manufacturer No:

RV16AF-10-15R1-A1K

Manufacturer:

Alpha Wire

Utmel No:

113-RV16AF-10-15R1-A1K

Package:

-

ECAD Model:

Description:

Alpha RV16AF10A1KM Single turn rotary pot Mono 50 mW 1 kΩ 1 pc(s)
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
RV16AF-10-15R1-A1K information

Specifications
Alpha Wire RV16AF-10-15R1-A1K technical specifications, attributes, parameters and parts with similar specifications to Alpha Wire RV16AF-10-15R1-A1K.
  • Type
    Parameter
  • Connections
    Solder tag
  • Content
    1pc(s)
  • Thread length
    6.5mm
  • Type
    RV16AF10A1KM
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    1kΩ
  • Output

    In electronic components, the parameter "Output" typically refers to the signal or data that is produced by the component and sent to another part of the circuit or system. The output can be in the form of voltage, current, frequency, or any other measurable quantity depending on the specific component. The output of a component is often crucial in determining its functionality and how it interacts with other components in the circuit. Understanding the output characteristics of electronic components is essential for designing and troubleshooting electronic circuits effectively.

    Mono
0 Similar Products Remaining