Altech Corporation 2.V160KU
Altech Corporation 2.V160KU
feed

Altech Corporation 2.V160KU

Manufacturer No:

2.V160KU

Manufacturer:

Altech Corporation

Utmel No:

116-2.V160KU

Package:

-

ECAD Model:

Description:

AUX SWITCH2 FORM C UL98

Quantity:

Unit Price: $55.590382

Ext Price: $55.59

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 30

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $55.590382

    $55.59

  • 10

    $52.443757

    $524.44

  • 100

    $49.475242

    $4,947.52

  • 500

    $46.674757

    $23,337.38

  • 1000

    $44.032789

    $44,032.79

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2.V160KU information

Specifications
Product Details
Altech Corporation 2.V160KU technical specifications, attributes, parameters and parts with similar specifications to Altech Corporation 2.V160KU.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    KU
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Auxiliary Contacts
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    125V 250V
  • Current

    In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.

    16A
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: 2.V160KU Disconnect Switch Component by Altech Corporation

1. Description

The 2.V160KU is a high-quality disconnect switch component designed and manufactured by Altech Corporation. This auxiliary contact switch is part of the KU series, known for its reliability and durability in various electrical applications. The switch is capable of handling voltages up to 125V and 250V, making it suitable for a wide range of industrial and commercial settings.

2. Features

  • Voltage Rating: The 2.V160KU can handle voltages of up to 125V and 250V, ensuring it can be used in various electrical systems.
  • Current Rating: With a current rating of 16A, this switch is ideal for applications requiring moderate to high current flow.
  • Type: Designed as an auxiliary contact switch, it provides additional functionality beyond the primary switching function.
  • Series: Part of the KU series, which is renowned for its robust construction and long lifespan.
  • RoHS Compliance: Meets the ROHS3 standards, ensuring environmental sustainability and compliance with global regulations.
  • Moisture Sensitivity Level (MSL): Rated at MSL 1 (Unlimited), indicating that it can be stored and handled without special precautions against moisture.

3. Applications

The primary applications for the 2.V160KU include: - Industrial Control Systems: Used in control panels to provide isolation and protection in industrial settings. - Commercial Electrical Systems: Integrated into commercial building electrical systems for safety and reliability. - Automotive Systems: Utilized in automotive applications where high voltage and current handling are required.

Secondary applications include: - Medical Equipment: Used in medical devices where precise control over electrical flow is crucial. - Data Centers: Integrated into data center infrastructure for reliable power distribution.

4. Alternative Parts

Alternative parts to consider include: - 2.V120KU: A similar model with slightly lower voltage ratings but identical current handling capabilities. - 2.V200KU: A higher voltage variant suitable for applications requiring even higher voltage ratings.

5. Embedded Modules

The 2.V160KU is commonly used in various embedded modules such as: - PLC Systems: Programmable Logic Controllers often incorporate this switch for reliable isolation and control. - Industrial Automation Systems: Modules designed for automation tasks frequently utilize this component due to its robust design and high performance.

For more detailed specifications or to inquire about custom orders, please refer to the datasheet or contact Altech Corporation directly.